- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Housing Material | Brand | Breakdown Voltage / V | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Latching Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Termination Style | Contact Gender | Housing Color | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Output Configuration | Cable Length | Response Time | Clamping Voltage | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Termination Post Length | Connection Method | Light Source | Product | Mounting Angle | Product Category | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q12VP6FF30Q5 Banner Engineering | In Stock | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | Glenair | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | PNP | - | - | - | Photoelectric | - | Circular MIL Spec Connector | 30 mm | Fixed-Field | - | 4-Pin M12 Pig-Tail Connector | Visible Red LED | - | - | Circular MIL Spec Connector | - | - | ||
![]() PVL500N Banner Engineering | 2375 |
| - | - | - | - | - | Advanced Energy | - | - | 1 | - | - | Advanced Energy | + 50 C | Banner Engineering Corporation | 0 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | PVL | - | - | - | - | - | - | DC-DC Converter | - | 12V ~ 30V | IP50 | - | - | - | 12 VDC to 30 VDC | - | - | - | NPN-NO | 78.74 (2m) | 2ms | - | - | - | Non-Isolated DC-DC Converters | 4.9 (1.50m) | Retroreflective | - | Cable | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | - | - | ||
![]() PIT415U Banner Engineering | In Stock | - | - | - | DO-214AB-2 | - | - | Panjit | 18.9 V | - | 800 | 106.6 A | - | Panjit | + 150 C | Banner Engineering Corporation | - 55 C | - | Bulk | 3 kW | Active | - | - | 0.008201 oz | 30 kV | 30 kV | - | - | Reel | TSM-30H | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 17 V | Unidirectional | 1 Channel | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() Q20PFF150 Banner Engineering | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | - | - | 10 VDC to 30 VDC | - | - | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | 1ms | - | Photoelectric | Adjustable, Potentiometer | - | 5.906 (150mm) | Background Suppression | - | Cable | Red (655nm) | - | - | - | - | - | ||
![]() Q45BW22LVQ1 Banner Engineering | 38 | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 2800 | - | - | TE Connectivity | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 70°C | - | * | - | - | - | - | - | - | Headers & Wire Housings | - | - | IP67, NEMA 6P | - | - | - | 90 VAC to 250 VAC | - | - | - | SPST - Dark-ON/Light-ON | - | 2ms | - | Photoelectric | Adjustable, Potentiometer | Headers & Wire Housings | 3.15 ~ 354.33 (80mm ~ 9000mm) | Retroreflective | - | Connector | Red (680nm) | - | - | Headers & Wire Housings | - | - | ||
![]() QM42VP6LP Banner Engineering | In Stock | - | - | - | - | 4 | - | TE Connectivity / AMP | - | - | 1 | - | - | TE Connectivity | - | Banner Engineering Corporation | - | - | Bulk | - | Active | Compliant | - | - | - | - | - | - | - | * | Cable | - | - | 70 °C | -20 °C | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimpers | - | - | - | - | - | - | - | Crimpers / Crimping Tools | - | IP67 | ||
![]() QS18EP6W W/30 Banner Engineering | In Stock | - | - | Tin | - | - | Polyester | TE Connectivity / AMP | - | Copper Alloy | 625 | - | Friction Lock | TE Connectivity | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | Details | MTA | - | - | - | 250 V | -20°C ~ 70°C | - | MTA-100 | - | Shrouded | 8 Position | - | - | Wire-to-Board | Headers & Wire Housings | 2.54 mm | 10V ~ 30V | - | Solder Pin | Pin (Male) | Black | 10 VDC to 30 VDC | - | - | - | PNP - Dark-ON/Light-ON | 354.331 (9000.00mm) | 600µs | - | - | Teaching Method | Headers & Wire Housings | 11.811 (300mm) | Diffuse | 5.97 mm | Cable | Infrared (940nm) | Headers | Straight | Headers & Wire Housings | UL 94 V-0 | - | ||
![]() PBP26UM.75 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | - | - | - | - | - | ||
![]() QS18VP6CV15Q7 Banner Engineering | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | PNP | - | - | - | Photoelectric | - | - | 16 mm | Convergent | - | 4-Pin M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() QM26EPXLPCQ5 Banner Engineering | 2911 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Bulk | - | Active | Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | PNP | - | - | - | Photoelectric | - | - | 2.6 m | Retroreflective | - | M12 | LED | - | - | - | - | - | ||
![]() Q45VR2DXQ Banner Engineering | 2471 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 VAC to 250 VAC | - | - | - | SPDT Electromechanical Relay | - | - | - | Photoelectric | - | - | 3 m | Diffused | - | 5-Pin Mini-Style Connector | Infrared | - | - | - | - | - | ||
![]() PBT26TSL5M3-VL Banner Engineering | 2697 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF100Q5-801395 Banner Engineering | 2993 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18-4VNFF50-2M Banner Engineering | 2658 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | - | M18 | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | - | - | NPN | 78.74 (2m) | 1.5ms, 1ms | - | - | Adjustable, Potentiometer | - | 1.969 (50mm) | Background Suppression | - | Cable | Red LED | - | - | - | - | - | ||
![]() S30RW3LPQ1 Banner Engineering | 2482 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | - | S30 | - | - | - | - | - | - | - | - | 20V ~ 250V | - | - | - | - | - | - | - | - | SPST - Dark-ON | - | - | - | - | - | - | 236.220 (6m) | Retroreflective | - | Connector | Red (680nm) | - | - | - | - | - | ||
![]() Q25RW3R Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | - | - | - | - | 20 m | Opposed | - | Cable | Infrared | - | - | - | - | - | ||
![]() QS18VP6DLQ5 Banner Engineering | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PFF150 W/30 Banner Engineering | 2798 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | PNP | - | - | - | Photoelectric | - | - | 150 mm | Fixed-Field | - | Cable | Visible Red LED | - | - | - | - | - | ||
![]() M18SN6DLQ Banner Engineering | 2859 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | NPN | - | - | - | Photoelectric | - | - | 300 mm | Diffused | - | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | ||
![]() Q45VR2DX Banner Engineering | 2959 |
| - | - | - | 5 | Polyester | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | Compliant | - | - | - | - | - | - | - | * | Cable | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | - | Infrared (IR) | - | - | - | - | - | - | - | IP67 |