- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S30RW3R W/30 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | -40°C ~ 70°C | S30 | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | 354.331 (9000.00mm) | - | Photoelectric | - | 196.85 (60m) | Through-Beam | Cable | Infrared (850nm) | ||
![]() NO5-Q08-AN7 W/30 Banner Engineering | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Bulk | Active | - | - | * | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | 2 m | Diffused | 2 m Cable | Infrared | ||
![]() QS18EN6FPQ7 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | -20°C ~ 70°C | * | - | 10V ~ 30V | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 600µs | Photoelectric | Teaching Method | - | Fiber Optic | Connector, M8 | Red (660nm) | ||
![]() PBP415UM.5 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM42VP6DQP Banner Engineering | 2703 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6DBQ Banner Engineering | 2427 |
| - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 600µs | Photoelectric | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | Connector | LED | ||
![]() S18SP6LP W/30 Banner Engineering | 2970 |
| - | S18SP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | S18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | Photoelectric | - | 78.740 (2m) | Retroreflective, Polarized | Cable | Red (680nm) | ||
![]() Q45BB6DL W/30 Banner Engineering | 2928 |
| - | Q45B | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 2ms | Photoelectric | Adjustable, Potentiometer | 70.866 (1.8m) | Diffuse | Cable with Connector | Infrared (880nm) | ||
![]() QS30LLPQP Banner Engineering | 2391 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18-4VNLV-2M Banner Engineering | 44 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | -40°C ~ 70°C | M18 | - | 10V ~ 30V | - | - | NPN | 78.74 (2m) | 1.5ms, 1ms | - | Adjustable, Potentiometer | 24.61 (7.5m) | Retroreflective | Cable | Red LED | ||
![]() QS18VP6FF100QPMA Banner Engineering | 2105 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | Compliant | - | * | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 100 mm | Fixed-Field | 4-Pin M12 Pigtail Connector | Visible Red LED | ||
![]() PBP26UM.75 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | ||
![]() QS18VP6CV15Q7 Banner Engineering | 20 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | * | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 16 mm | Convergent | 4-Pin M8 Connector | Visible Red LED | ||
![]() QM26EPXLPCQ5 Banner Engineering | 2911 |
| - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Bulk | Active | Compliant | - | * | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 2.6 m | Retroreflective | M12 | LED | ||
![]() NV5-Q08-AP7-67035 Banner Engineering | 2749 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10DPFPGQ Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 55°C | P | - | 12V ~ 24V | - | - | PNP | - | 500µs | - | Teaching Method | - | Fiber Optic | Connector, M8 | Green (525nm) | ||
![]() QS30LLPC W/30 Banner Engineering | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Bulk | Active | - | - | * | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Laser | - | 200 mm to 18 m | Polarized Retroreflective | Cable | Visible Red Laser | ||
![]() NO5-Q08-RN7 Banner Engineering | 2222 |
| - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Bulk | Active | - | 0°C ~ 50°C | Q08 | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74 (2m) | 1ms | - | - | 2 m | Diffuse | Cable | Infrared (880nm) | ||
![]() PBT26UM6M.1 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT48-1 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |