- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IF220P Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT46TSL5-VL Banner Engineering | 2280 |
| - | - | Banner Engineering Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18-3VNRS-2M Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 25 m | Opposed Receiver | Cable | Visible Red LED | ||
![]() M18-3VPFF30-Q5 Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 30 mm | Fixed-Field | 4-Pin M12 Connector | Visible Red LED | ||
![]() M18-3VNFF30-2M Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 30 mm | Fixed-Field | Cable | Visible Red LED | ||
![]() PBRS1X166U Banner Engineering | 2238 |
| - | - | Banner Engineering Corporation | - | Bulk | Active | - | * | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | ||
![]() PBT63TS3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | ||
![]() M18-4VPDL-2M Banner Engineering | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | M18 | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP | 78.74 (2m) | 1.5ms, 1ms | Photoelectric | Adjustable, Potentiometer | 24.61 (7.5m) | Diffuse | Cable | Red LED | ||
![]() VS25E Banner Engineering | In Stock | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | VS2 | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | 78.74 (2m) | 500µs, 1ms | Photoelectric | - | 118.110 (3m) | Through-Beam | Cable | Infrared (940nm) | ||
![]() SM312FVB Banner Engineering | 2792 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | MINI-BEAM® | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Blue (475nm) | ||
![]() SM312FV W/30 Banner Engineering | 2989 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | MINI-BEAM® | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331 (9000.00mm) | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | ||
![]() SM2A30SRL W/30 Banner Engineering | 2575 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | SM30 | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Light-ON | 354.33 (9m) | 10ms | Photoelectric | - | 492.13 (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SMA30SEL W/30 Banner Engineering | 2987 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | 354.33 (9m) | 10ms | - | - | 492.13 (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() Q20NFF50IRQ7 Banner Engineering | In Stock | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 50 mm | Fixed-Field | 4-Pin M8 Connector | Visible Red LED | ||
![]() T8AN6D100 W/30 Banner Engineering | In Stock | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | T8 | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 354.33 (9m) | 500µs, 1ms | - | - | 3.937 (100mm) | Diffuse | Cable | Red (680nm) | ||
![]() TM18VP6DV Banner Engineering | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74 (2m) | 1.5ms, 3ms | Photoelectric | Single-Turn | 19.685 (500mm) | Diffuse | Cable | Red (660nm) | ||
![]() QS18VP6FF200IRQ8 Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 200 mm | Background Suppression Fixed | 4-Pin M12 Connector | Infrared | ||
![]() TTR445APSC4T-0.5Q3-CTR Banner Engineering | In Stock | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | ||
![]() SM31E W/10 Banner Engineering | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | MINI-BEAM® | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110 (3m) | Through-Beam | - | Infrared LED | ||
![]() TM186E Banner Engineering | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | 78.74 (2m) | 750µs, 1.5ms | - | - | 787.402 (20m) | Through-Beam | Cable | Red (625nm) |