- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D12EN6FP Banner Engineering | 2689 |
| - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 70°C | D12 | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | NPN | 78.74 (2m) | - | - | Teaching Method | - | Through-Beam | Cable | Red (680nm) | - | ||
![]() SMA30PEL W/10 Banner Engineering | 2201 |
| - | - | SMA30 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 492.13 (150m) | Through-Beam | - | Infrared | - | ||
![]() Q25SP6LP Banner Engineering | 2092 |
| - | 4 | Q25SP6 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 70°C | Q25 | Cable | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 3ms | - | - | 78.740 (2m) | Retroreflective, Polarized | Cable | Red (680nm) | IP67 | ||
![]() QS18VN6RQ Banner Engineering | 27 |
| - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 750µs | Photoelectric | - | 787.402 (20m) | Through-Beam | Connector | LED | - | ||
![]() QS18VN6AF300 W/30 Banner Engineering | 2036 |
| - | - | QS18VN6 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 2.5ms | Photoelectric | Adjustable | 11.811 (300mm) | Background Suppression | Cable with Connector | Red (640nm) | - | ||
![]() QS18VP6FF100Q9 Banner Engineering | 7 |
| - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 850µs | Photoelectric | - | 3.937 (100mm) | Background Suppression | Connector | Red (630nm) | - | ||
![]() SLM30B6 W/30 Banner Engineering | 2296 |
| - | - | SLM30B6 | + 60 C | Banner Engineering Corporation | - 20 C | Cable | Box | Active | - | -20°C ~ 60°C | SLM | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 500µs | - | Adjustable, Potentiometer | 1.181 (30mm) | - | Cable | LED | - | ||
![]() QS186E W/30 Banner Engineering | 7 |
| - | - | QS186 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 354.33 (9m) | - | Photoelectric | - | 787.402 (20m) | Through-Beam | Cable | Infrared | - | ||
![]() TM18VP6LP Banner Engineering | 2712 |
| - | - | TM18VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 3ms | - | Single-Turn | 18.04 (5.5m) | Retroreflective, Polarized | Cable | Red (624nm) | - | ||
![]() Q45VR2LV W/30 Banner Engineering | 2853 |
| - | - | Q45V | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | 90 VAC to 250 VAC | SPDT - Dark-ON/Light-ON | 354.33 (9m) | 15ms | Photoelectric | Adjustable, Potentiometer | 29.53 (9m) | Retroreflective, NonPolarized | Cable | Red (680nm) | - | ||
![]() PVA225P6 Banner Engineering | 999 |
| - | - | PVA225 | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 50°C | PVA | - | - | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | PNP | 78.74 (2m) | 40ms | - | - | 78.740 (2m) | Through-Beam | Cable | Green LED | - | ||
![]() PIT215U Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EP6XLPCQ7 Banner Engineering | 2731 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 3 m | Polarized Retroreflective | 4-Pin M8 Pico-Style Connector | Visible Red LED | - | ||
![]() QS18VN6D W/30 Banner Engineering | 2877 |
| - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 600µs | Photoelectric | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | Cable | Infrared | - | ||
![]() S18RW3RQ Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | -40°C ~ 70°C | S18 | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | Photoelectric | - | 787.402 (20m) | Through-Beam | Connector | Infrared (950nm) | - | ||
![]() Q20PLPQPMA Banner Engineering | 2976 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 4 m | Polarized Retroreflective | 4-Pin M12 Connector | Visible Red LED | - | ||
![]() Q25AW3R Banner Engineering | 12 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | * | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | 20 m | Opposed | Cable | Infrared | - | ||
![]() VSM5AN6CV50 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | Compliant | 0°C ~ 55°C | VSM | - | - | - | 10V ~ 30V | IP67 | - | NPN - Light-ON | 78.74 (2m) | 2.5ms | - | - | 1.969 (50mm) | Diffuse | Cable | Infrared | - | ||
![]() T18SN6LP W/30 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | - | - | 78.740 (2m) | Retroreflective, Polarized | Cable | Red (680nm) | - | ||
![]() T18SN6FF50 W/30 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | - | - | 164.04 (50m) | Background Suppression | Cable | Infrared (880nm) | - |