- Beam Angle
- Frequency
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Voltage Rated
- Base Product Number
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Banner Engineering Ultrasonic Receivers, Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Frequency | Operating Supply Voltage | Failure Rate | Lead Spacing | Operating Supply Current | Output Configuration | Lead Style | Sensing Distance | Sensing Method | Connection Method | Light Source | Beam Angle | Features | IP Rating | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T30UDNA-W30 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UXIAQ8-93531 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 10 V ~ 30 V | -40°C ~ 70°C | T30UX | - | - | - | - | - | - | 224kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18VN6UR Banner Engineering | In Stock | - | - | - | - | T18VN6 | - | Banner Engineering Corporation | - | - | Box | Active | - | 12 V ~ 30 V | -40°C ~ 70°C | T18 | - | - | - | - | - | - | 230kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UXDAQPMA Banner Engineering | In Stock | - | - | - | - | T30UX | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | 10 V ~ 30 V | -40°C ~ 70°C | T30 | - | - | - | - | - | - | 224kHz | 10 to VDC 30 VDC | - | - | - | NPN, PNP | - | 100 mm to 1 m | Retroreflective | Cable | LED | - | - | - | - | - | - | ||
![]() T30UXIA-806633 Banner Engineering | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | 2000V (2kV) | -55°C ~ 125°C | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | X7R | - | General Purpose | 1500 pF | 224kHz | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | 0.100 (2.54mm) | - | ||
![]() T30UINAQ-02734 Banner Engineering | In Stock | - | - | - | - | 051353 | - | Molex | - | - | Bulk | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | * | - | - | - | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUNA Banner Engineering | In Stock | - | - | - | - | T30UU | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 15 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 228kHz | 15 VDC to 24 VDC | - | - | - | NPN | - | - | - | Cable | - | - | - | - | - | - | - | ||
![]() QT50ULB W/30 Banner Engineering | In Stock | - | - | - | - | QT50ULB | - | Banner Engineering Corporation | - | - | Box | Active | - | 10 V ~ 30 V | -20°C ~ 70°C | QT50 | - | - | - | - | - | - | 75kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UDNA Banner Engineering | In Stock | - | - | - | - | T30UD | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UDPAQPMA Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Barrel | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 228kHz | 12 VDC to 24 VDC | - | - | 90 mA | - | - | 150 mm to 1 m | - | - | - | - | - | IP67 | - | - | - | ||
![]() QT50ULB-CRFV Banner Engineering | In Stock | - | - | - | - | QT50ULB | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 13 V ~ 30 V | -20°C ~ 70°C | QT50 | - | - | - | - | - | - | 75kHz | 10 VDC to 30 VDC | - | - | - | - | - | 200 mm to 6 m | - | Cable | - | - | - | - | - | - | - | ||
![]() QT50ULB-CRFV W/30 Banner Engineering | In Stock | - | - | - | - | QT50ULB | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 13 V ~ 30 V | -20°C ~ 70°C | QT50 | - | - | - | - | - | - | 75kHz | 10 VDC to 30 VDC | - | - | - | - | - | 200 mm to 6 m | - | Cable | - | - | - | - | - | - | - | ||
![]() T30UHNBQ Banner Engineering | In Stock | - | - | - | - | T30UH | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 128kHz | 12 VDC to 24 VDC | - | - | - | NPN | - | 300 mm to 2 m | Proximity | 5-pin M12/Euro-style Quick Disconnect | Ultrasonic | - | - | - | - | - | - | ||
![]() T30UIPAQ-CRFV Banner Engineering | In Stock | - | - | - | - | T30UI | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 228kHz | 12 VDC to 24 VDC | - | - | - | PNP | - | 150 mm to 500 mm | - | 5-Pin M12 Connector | - | - | - | - | - | - | - | ||
![]() T30UDPA Banner Engineering | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | CDR06 | + 70 C | Vishay Vitramon | - 20 C | Barrel | Tape & Reel (TR) | Active | Compliant | 50V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR06 | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±10% | BX | 45 mm | High Reliability | 0.47 µF | 228kHz | 12 VDC to 24 VDC | M (1%) | - | 90 mA | - | - | 150 mm to 1 m | - | - | - | - | - | IP67 | - | 0.080 (2.03mm) | - |