- Termination Style
- Mounting Type
- Series
- IP Rating
- Mfr
- Package
- Product Status
- Features
- Type
- Illumination Color
- Operating Temperature
- Switch Function
Attribute column
Manufacturer
Banner Engineering Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Actuator Style | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Input Type | Contact Form | Product Type | Illumination Color | Includes | Number of Segments | Product | Lamp Type | Features | IP Rating | Diameter | Height | Width | Panel Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50LRXXPQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Red | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LDXBXP Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | - | - | - | - | - | 15 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Blue | - | - | Indicators | - | Daylight Visible | IP67 | - | - | - | - | ||
![]() K50FLGRYB4NQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Green, Red, Yellow, Blue | - | - | Indicators | - | - | IP67, IP69K | - | - | 66.3 mm | - | ||
![]() K50LBRWPQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Blue, Red, White | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LGXYN Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Panel | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Wire | - | - | - | - | - | - | - | - | Green, Yellow | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LWRYPQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | White, Red, Yellow | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LDGRYPQP Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | - | - | - | - | - | 15 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Green, Red, Yellow | - | - | Indicators | - | Daylight Visible | IP67 | - | - | - | - | ||
![]() K50LGBWA120Q Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Quick Connect | Bulk | - | Active | - | 85 VAC to 130 VAC | - | * | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Green, Blue, White | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LGXRPQP Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Green, Red | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50FLGXRPQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Thread | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | 4-pin M12 | - | - | - | - | - | - | - | - | Green, Red | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() K50LGRYA120QP Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 85 VAC to 130 VAC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Green, Red, Yellow | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50FLRGX8PQ8 Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Flat Mount | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Red, Green | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50LXRYNQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | 18 VDC to 30 VDC | - | - | LED | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Red, Yellow | - | - | Indicators | - | - | IP67, IP69K | - | - | - | - | ||
![]() K50FLGXXP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() SSA-EB1PL2-12 Banner Engineering | In Stock | - | - | Panel Mount, Front | - | - | - | Illuminated | - | Banner Engineering Corporation | - | Panel Mount | Box | 30 mm | Active | 30 V | - | -25°C ~ 55°C | SSA-EB | Push Turn | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 5 A | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | 3PST | - | Red | - | - | - | LED | - | IP65 | - | - | - | 1 mm to 5 mm | ||
![]() OS80PMMG1GYQ Banner Engineering | In Stock | - | - | - | Polycarbonate | - | Dome | Illuminated | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Push Turn | Switches | - | - | - | Quick Connect | - | - | - | - | - | - | SPST-NO | Pushbutton Switches | Yellow | - | - | Industrial Switches | - | - | IP40 | - | 89.6 mm | - | - | ||
![]() K90LGRYPQ Banner Engineering | In Stock | - | - | Base Mount | - | - | - | - | + 50 C | - | - 40 C | - | - | - | - | - | - | - | - | Base | - | - | - | - | M12 | - | - | - | - | - | - | - | - | Green, Red, Yellow | - | - | Indicators | - | - | IP67 | - | - | - | - | ||
![]() SSA-EB1PLXYS1-02ECQ5B Banner Engineering | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | 30 V | - | -25°C ~ 55°C | SSA-EB | - | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Connector | - | DPST-NC | On-Off | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS80PMMB1XBQ Banner Engineering | In Stock | - | - | - | Polycarbonate | - | Dome | Illuminated | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Push Turn | Switches | - | - | - | Quick Connect | - | - | - | - | - | - | SPST-NO | Pushbutton Switches | Blue | - | - | Industrial Switches | - | - | IP40 | - | 89.6 mm | - | - | ||
![]() K30LGRBPPB2 Banner Engineering | In Stock | - | - | - | - | Polycarbonate (PC) | - | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Bulk | - | Active | - | 10 VDC to 30 VDC | - | * | - | LED Indication | - | - | 40 mA | Wire | Black | - | - | - | - | PNP | - | Beacons | Green, Red, Blue | - | 3 Segment | - | LED | Momentary | IP65 | 30 mm | - | - | - |