- Termination Style
- Mounting Type
- Series
- IP Rating
- Mfr
- Package
- Product Status
- Features
- Type
- Illumination Color
- Operating Temperature
- Switch Function
Attribute column
Manufacturer
Banner Engineering Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Surface Mount Land Size | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Technology | Ingress Protection | Current Rating | Termination Style | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Polarization | Impedance | Nominal Supply Current | Cable Length | Ripple Current @ Low Frequency | Input Type | Contact Form | Product Type | Illumination Color | Includes | Number of Segments | Head Diameter | Contact Configuration | Product | Lamp Type | Features | Supply Current | Product Category | Auxiliary Contacts | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Panel Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-RM83F-38LTE-808797 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSA-EB1PL-12ED1Q8 Banner Engineering | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | No | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | - | Active | - | - | - | 24 V | - | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | Push Turn | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | 2 A | Connector | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | 3PST | - | - | - | - | - | 1NC | - | - | - | - | - | 1 | IP65 | - | - | - | - | - | - | - | ||
![]() SSA-EB1PLGR-12ED1Q8 Banner Engineering | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | No | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | - | Active | - | - | - | 24 V | - | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | Push Turn | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | 2 A | Connector | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | - | - | - | - | - | 1 | IP65 | - | - | - | - | - | - | - | ||
![]() K30LGRYPPB2QP Banner Engineering | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Illuminated | - | - | - | - | Banner Engineering Corporation | - | Base Mount | Bulk | - | Active | Compliant | - | - | - | 10 VDC to 30 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | 40 mA | 8-pin M12 Pigtail | Black | - | - | - | - | - | - | - | - | - | - | 150 mm | - | PNP | - | Beacons | Green, Red, Yellow | - | 3 Segment | - | - | - | LED | Momentary | - | - | - | IP65 | 30 mm | - | - | - | - | - | - | ||
![]() SSA-EB1ML2P-12ED1Q8 Banner Engineering | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | 24 V | - | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | - | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9Q45B2L-NH Banner Engineering | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | -- | DX80N | - | - | - | - | - | -- | 10000 Hrs @ 85°C | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | 400V | - | - | -40°C ~ 85°C | Bulk | B43601 | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | 470µF | - | - | - | - | - | - | - | - | - | 230 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 320 mOhms | - | - | 2.23A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.465 (37.20mm) | - | - | - | -- | ||
![]() K50APPBGRYF2Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS80PMLW1GRQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Royalohm | 2010 | 5025 | 4000 | - | - | - | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.001199 oz | - | - | 200 V | - | Reel | HP | - | 5 % | - | - | 100 PPM / C | - | 5.1 MOhms | - | High Power | - | Resistors | 1 W | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 5 m | 2.5 mm | - | - | ||
![]() OS80PMLW1XWQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Royalohm | 1206 | 3216 | 5000 | - | - | - | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000571 oz | - | - | 200 V | - | Reel | HP | - | 5 % | - | - | 100 PPM / C | - | 1.1 Ohms | - | High Power | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | ||
![]() SSA-EB1PLXR-12ECQ8 Banner Engineering | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | 24 V | 60 V ac, 75V dc | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | - | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO + 2NC | - | - | Illuminated (Red) | 2A | - | - | IP65 | - | 119.8mm | - | - | - | - | - | ||
![]() SSA-EB1PLYR-12ED1 Banner Engineering | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Non-Compliant | - | - | 24 V | - | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | - | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated (Yellow) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSA-EB1P-13 Banner Engineering | In Stock | - | - | - | Panel Mount, Front | - | - | - | SSA-EB1 | - | - | - | - | Non-Illuminated | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | 30 mm | Active | Non-Compliant | - | - | 30 V | - | -25°C ~ 60°C | - | SSA-EB | - | - | - | - | - | Push Turn | - | - | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | 5 A | Screw Terminal | - | - | - | 4PST-3NC/1NO | On-Off, Off-On | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | 4PST | - | Red | - | - | - | - | - | LED | - | - | - | - | IP65 | - | - | - | - | - | 1 mm to 5 mm | - | ||
![]() SSA-EB1PL-12ECQ8 Banner Engineering | In Stock | - | - | Surface Mount | Panel Mount | - | Polycarbonate | - | - | - | - | - | - | No | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | - | 24 V | - | -25°C ~ 55°C | - | SSA-EB | - | - | - | - | - | - | - | Black, Red, Yellow | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | 75 V | - | 3PST-2NC/1NO | On-Off, Off-On | - | Circular - 30.00mm Dia | - | - | - | 2 A | - | - | - | - | - | - | - | - | 40 mm | - | - | - | Illuminated (Red) | - | - | 1 | - | - | - | - | 119.8 mm | - | - | IP65 | ||
![]() SSA-EB1PLYR-0DECQ8 Banner Engineering | In Stock | - | - | Rack | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Non-Compliant | - | - | 24 V | - | -25°C ~ 50°C | - | SSA-EB | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | - | - | DPST-NC | On-Off | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() SSA-EB1PLYR-0DED1Q8R Banner Engineering | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | 24 V | - | -25°C ~ 50°C | - | SSA-EB | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (AC) | - | IP65 - Dust Tight, Water Resistant | - | Connector | - | - | - | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() K50LDXGXPQ Banner Engineering | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | - | - | - | - | - | - | - | - | 15 VDC to 30 VDC | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | Indicators | - | Daylight Visible | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() K50LYRW6PQ Banner Engineering | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow, Red, White | - | - | - | - | Indicators | - | - | - | - | - | IP69K | - | - | - | - | - | - | - | ||
![]() K50LXRXPQ Banner Engineering | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Indicators | - | - | - | - | - | IP67, IP69K | - | - | - | - | - | - | - | ||
![]() K50LWBYPQ Banner Engineering | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White, Blue, Yellow | - | - | - | - | Indicators | - | - | - | - | - | IP67, IP69K | - | - | - | - | - | - | - | ||
![]() K50LDBRWP Banner Engineering | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | Panel | - | - | - | - | - | - | - | 15 VDC to 30 VDC | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue, Red, White | - | - | - | - | Indicators | - | - | - | - | - | IP67 | - | - | - | - | - | - | - |