- Series
- Mfr
- Package
- Product Status
- Termination Style
- Product Type
- Actuator Type
- Circuit
- Current Rating (Amps)
- IP Rating
- Ingress Protection
- Operating Temperature
Attribute column
Manufacturer
Banner Engineering Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | For Use With | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | NEMA Rating | Package | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Product Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Must Operate | Contact Configuration | Features | Must Release | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-GL42DM20-20 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | 24 VDC | - | - | * | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | DPST-NC | - | - | IP67 | ||
![]() SI-LS83MRHD Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-QS90MFE Banner Engineering | In Stock | - | - | - | - | - | - | F92ER2 | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | - | - | Opti-Core® | Non-Locking | - | 10A (AC), 6A (DC) | 24VDC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | CE, CSA, UL | Panel Disconnect | DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS31LE11E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS42DMMJ Banner Engineering | In Stock | - | - | - | Thermoplastic (TP) | - | - | SI-LS42 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 24 VDC | 24VAC | -25°C ~ 70°C | SI-LS42 | Solenoid Locking | 4.4 VA | 1A (AC) | 24VAC/DC | IP67 - Dust Tight, Waterproof | - | Screw Terminal | CE, cULus | Panel Disconnect | 3PST-NC + SPST-NC | ON - ON | - | - | - | Interlock Switches | - | - | - | - | - | - | - | Manual Override | - | IP67 | ||
![]() SI-GL42DM01-21 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | 24 VDC | - | - | * | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | SPST-NO | - | - | IP67 | ||
![]() SI-QS75MC Banner Engineering | In Stock | - | - | - | Thermoplastic | - | Flat Pack Style | - | Silver-nickel alloy | - | - | Non Illuminated | + 50 C | - | - 30 C | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | Contact | - | Interlock Switches | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-QS90F Banner Engineering | In Stock | - | - | - | Thermoplastic | - | Flat Pack Style | - | Silver-nickel alloy | - | - | Non Illuminated | + 50 C | - | - 30 C | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | Contact | - | Interlock Switches | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-QS75C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS31RC10D Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LM40RC18F Banner Engineering | In Stock | - | - | Chassis Mount | - | - | - | SI-LM40 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Non-Compliant | - | - | -30°C ~ 80°C | SI-LM40 | - | - | 3A (AC) | - | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Roller Plunger | 3PST-2NC/1NO | On-Off, Off-On | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-GL42DM10-21 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | 24 VDC | - | - | * | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | SPST-NC | - | - | IP67 | ||
![]() SI-GL42DS20-11 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | DPST-NC | - | - | IP67 | ||
![]() SI-QS90MRHE Banner Engineering | In Stock | - | - | - | - | - | - | SI-QS90 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | 110VAC, 24VDC | -30°C ~ 80°C | SI-QS90 | Non-Locking | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | CE, CSA, UL | Panel Disconnect | DPST-NC | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS83E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Safety Interlock Switches | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | 100VAC, 24VDC | -30°C ~ 80°C | SI-LS83 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | CE, CSA, UL | Panel Disconnect | DPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS83SD Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 30 C | - | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | 10 A | Cable | - | - | - | - | - | - | 12 Newtons | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-LS83PBD Banner Engineering | In Stock | - | - | - | - | Plunger | - | - | - | - | - | Non-Illuminated | + 80 C | - | - 30 C | - | - | - | Non-Compliant | 240 VDC | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPST | 0.8 N-m | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-LS83RC10D Banner Engineering | In Stock | - | - | - | - | Roller | - | - | - | - | - | Non-Illuminated | + 80 C | - | - 30 C | - | - | - | Non-Compliant | 240 VDC | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPST | 0.8 N-m | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-LS83LA18D Banner Engineering | In Stock | - | - | - | - | Lever | - | - | - | - | - | Non-Illuminated | + 80 C | - | - 30 C | - | - | - | Non-Compliant | 240 VDC | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | DPDT | 0.8 N-m | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SI-LS31PBE Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |