- RoHS
- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Depth
- Enclosure Type
- Housing
- Housing Material
- IP Rating
- Ihs Manufacturer
- Length
Attribute column
Manufacturer
Baumer Electric Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Note | Termination Type | Response Time | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Operating Current-Max | Enclosure Type | IP Rating | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVDK10P81Y0 Baumer Electric | In Stock | - | - | NO | PANEL MOUNT | - | PC | BAUMER ELECTRIC AG | Baumer Electric Ag | FVDK10P81Y0 | 70 mm | 70 mm | 60 °C | -20 °C | RECTANGULAR | Contact Manufacturer | 5.7 | Compliant | 30 V | 10 V | - | 60 °C | -20 °C | IP 40, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | 60 mm | unknown | 60 mm | 10 mm | ANALOG CURRENT | 30 V | - | CABLE | 500 µs | PROXIMITY SENSOR,PHOTOELECTRIC | POLYCARBONATE | 100mA | 4-WIRE INTERFACE | 35 mA | - | - | 29.7 mm | 10 mm | 29.7 mm | IP40 | ||
![]() FSF100A1002 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVDK 10P 67Y0 S35A Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSE 200C1Y00 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCE 200C1Y00 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLE 200D1Y00 Baumer Electric | In Stock | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | IP54 | - | - | - | - |