- Additional Feature
- Body Height
- Body Length or Diameter
- Housing
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Measurement Range-Max (mm)
- Measurement Range-Min (mm)
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Baumer Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Response Time | Sensing Distance | Sensors/Transducers Type | Housing | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UNDK10U6914/S35A Baumer Electric | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM08P37A3/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFFM04N1501/O1L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFFM04N1501/O1L | 0.8 mm | 0.8 mm | 75 °C | -25 °C | SQUARE | Contact Manufacturer | 5.75 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 4 mm | 4 mm | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | - | 22 mm | - | ||
![]() ESG32AH0500 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNCK09U6914/D1 Baumer Electric | In Stock | - | - | - | NO | PANEL MOUNT | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | UNCK09U6914/D1 | 150 mm | 3 mm | 60 °C | - | RECTANGULAR | Contact Manufacturer | 5.71 | - | 30 V | 15 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 48 mm | 8.6 mm | ANALOG CURRENT | - | CABLE | 35000 µs | - | PROXIMITY SENSOR,ULTRASONIC | PA 12 | - | 15mA | 3-WIRE INTERFACE | 35 mA | - | - | 23.6 mm | - | ||
![]() IFRM12P1702/L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P1702/L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.7 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 40 mm | - | ||
![]() IFFM20P1501/S35L Baumer Electric | In Stock | - | - | Flush | - | - | 3 | Brass | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Connector | 75 °C | -25 °C | - | 10 mm | - | - | - | - | 50 V | - | - | 5 mm | - | - | 200 mA | - | - | - | 32 mm | 20 mm | - | IP67 | ||
![]() IFRM18P1301/S14L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM18P1301/S14L | 12 mm | 12 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 18 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 15 mA | - | - | 52.5 mm | - | ||
![]() U500.DA0-11110575 Baumer Electric | 287 | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | U500.DA0-11110575 | 1000 mm | 100 mm | 65 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.75 | - | 30 V | 12 V | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, IT ALSO HAS VOLTAGE OUTPUT | - | unknown | 32.2 mm | 18 mm | CURRENT OUTPUT | - | CONNECTOR | 80000 µs | - | PROXIMITY SENSOR,ULTRASONIC | PLASTIC | - | 4-20mA | 4-WIRE INTERFACE | 38 mA | - | - | 56.2 mm | - | ||
![]() IFRM08P1713/L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM08P1713/L | 2 mm | 2 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 8 mm | - | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 200mA | 3-WIRE INTERFACE | 12 mA | - | - | 22 mm | - | ||
![]() UNDK30P1712/S14 Baumer Electric | In Stock | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 60 °C | -25 °C | - | 31.1 mm | - | - | - | - | 30 V | - | - | - | - | - | 200 mA | - | - | - | 65 mm | 30 mm | - | IP67 | ||
![]() IFRM12X9103 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM12X9503 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM06X9503 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHDK04G6101/KS35A Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDK04G6101/KS35A | 32 mm | 28 mm | 50 °C | -10 °C | RECTANGULAR | Contact Manufacturer | 5.77 | Compliant | 30 V | 11 V | - | 50 °C | -10 °C | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 6.2 mm | 4 mm | ANALOG CURRENT | - | CONNECTOR | 500 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | - | 50mA | 4-WIRE INTERFACE | 30 mA | - | - | 44.8 mm | IP65 | ||
![]() IFRM05P15A3/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFFM08P17A6/KS35L Baumer Electric | In Stock | - | - | - | NO | BOARD MOUNT | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFFM08P17A6/KS35L | 2 mm | 2 mm | 75 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.68 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 8 mm | 4.7 mm | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | DIE-CAST ZINC NICKEL PLATED | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | - | 16 mm | - | ||
![]() IFRM05N15A3/S05L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM05N15A3/S05L | 1 mm | 1 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.68 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 5 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | - | 24 mm | - | ||
![]() IFRM05P15A3/S05L Baumer Electric | In Stock | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM05P15A3/S05L | 1 mm | 1 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.68 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 5 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | - | 24 mm | - | ||
![]() UNDK20P6914/S35A Baumer Electric | In Stock | - | - | - | NO | BOARD MOUNT | - | PET | BAUMER ELECTRIC AG | Baumer Electric Ag | UNDK20P6914/S35A | 200 mm | 10 mm | 60 °C | -10 °C | RECTANGULAR | Contact Manufacturer | 5.77 | Compliant | 30 V | 12 V | Connector | 60 °C | -10 °C | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | 15 mm | unknown | 20 mm | 15 mm | ANALOG CURRENT | 30 V | CONNECTOR | 10000 µs | - | PROXIMITY SENSOR,ULTRASONIC | POLYESTER | 200 mA | 200mA | 4-WIRE INTERFACE | 35 mA | 42 mm | 20 mm | 42 mm | IP67 |