- Additional Feature
- Body Height
- Body Length or Diameter
- Housing
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Measurement Range-Max (mm)
- Measurement Range-Min (mm)
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Baumer Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Response Time | Sensing Distance | Sensors/Transducers Type | Housing | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFRM06P1713/L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM08P17A1/S35L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM08P17A1/S35L | 2 mm | 2 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 8 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 200mA | 3-WIRE INTERFACE | 12 mA | - | - | 46 mm | - | ||
![]() IFRM12P1703/S14L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P1703/S14L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.65 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 40.4 mm | - | ||
![]() IFRM18N1701/S35L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM18N1701/S35L | 18 mm | 18 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 50 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 18 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 50 mm | - | ||
![]() FGLM120P8001/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFFM08N1701/O1S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FADK14I4470/S14/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFFM08P1701/O1L Baumer Electric | In Stock | - | - | Flush | 3 | Brass | BAUMER ELECTRIC AG | Baumer Electric Ag | IFFM08P1701/O1L | 2 mm | 2 mm | 75 °C | -25 °C | SQUARE | Contact Manufacturer | 5.68 | Non-Compliant | 30 V | 10 V | Wire | 75 °C | -25 °C | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | 8 mm | unknown | 8 mm | 8 mm | ANALOG CURRENT | 30 V | CABLE | - | 2 mm | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | 200 mA | 200mA | 3-WIRE INTERFACE | 12 mA | 38.5 mm | 8 mm | 38.5 mm | IP67 | ||
![]() FHDK10P1101/KS35 Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDK10P1101/KS35 | 120 mm | 20 mm | 65 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.78 | - | 30 V | 10 V | - | - | - | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 14 mm | 10.4 mm | ANALOG CURRENT | - | CONNECTOR | 1000 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | - | 100mA | 3-WIRE INTERFACE | 30 mA | - | - | 27 mm | - | ||
![]() IFRM03P3501/L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM03P3501/L | 0.8 mm | 0.8 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.71 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 3 mm | - | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | - | 22 mm | - | ||
![]() IFRM12N1702/L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12N1702/L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.65 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 50 mm | - | ||
![]() IFRM12N3701/S14L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12N3701/S14L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.77 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 50 mm | - | ||
![]() IFRM12P3701/S35L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P3701/S35L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.65 | - | 30 V | 12 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 18 mA | - | - | 50 mm | - | ||
![]() IFRM08N3713/L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM08N3713/L | 2 mm | 2 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 8 mm | - | ANALOG CURRENT | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 200mA | 3-WIRE INTERFACE | 12 mA | - | - | 22 mm | - | ||
![]() IFRM12N1701/S14L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12N1701/S14L | 4 mm | 4 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.65 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | - | unknown | 12 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | - | 200mA | 3-WIRE INTERFACE | 10 mA | - | - | 50 mm | - | ||
![]() FADK14U4470/S14/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OBDM12P6920/S35A Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FADK14U4470/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O300.GP-11110415 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGLM050P8001/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |