- Additional Feature
- Body Height
- Body Length or Diameter
- Housing
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Measurement Range-Max (mm)
- Measurement Range-Min (mm)
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Baumer Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Response Time | Output Current-Max | Sensors/Transducers Type | Housing | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSAM08D9002/S35 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGUM050P8001/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IWRM30U9704/S14 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IWRM30U9704/S14 | 16 mm | - | 70 °C | -10 °C | CYLINDRICAL | Contact Manufacturer | 5.75 | - | 30 V | 15 V | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | unknown | 30 mm | - | ANALOG VOLTAGE | CONNECTOR | 2000 µs | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | 0-10V | - | 3-WIRE INTERFACE | - | 20 mA | 48 mm | ||
![]() IFRM06P13G1/S35L Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM06P13G1/S35L | 6 mm | 6 mm | 60 °C | - | CYLINDRICAL | Contact Manufacturer | 5.68 | - | 30 V | 12 V | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 6.5 mm | - | ANALOG CURRENT | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 200mA | - | 3-WIRE INTERFACE | - | 18 mA | 46 mm | ||
![]() FADR14I4470/S14/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MZCK03P1011 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | MZCK03P1011 | - | - | 70 °C | -10 °C | RECTANGULAR | Contact Manufacturer | 5.66 | - | 30 V | 5 V | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 4.6 mm | 3.7 mm | ANALOG CURRENT | CABLE | - | 200 mA | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PA66 | 200mA | 4 mT | 3-WIRE INTERFACE | 4 mT | - | 23 mm | ||
![]() OBDM12P6940/S35A Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FADK14I4470/S35A/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FADR14U4470/S14/IO Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM18P17A5/S14L Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM18P17A5/S14L | 8 mm | 8 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.71 | - | 30 V | 10 V | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | unknown | 18 mm | - | ANALOG CURRENT | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED/PC | 200mA | - | 3-WIRE INTERFACE | - | 10 mA | 45 mm | ||
![]() FEG12.24.45 Baumer Electric | In Stock | - | - | NO | PANEL MOUNT | BAUMER ELECTRIC AG | Baumer Electric Ag | FEG12.24.45 | - | 0.8 mm | 65 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.78 | - | 30 V | 4.5 V | IP 65, REVERSE POLARITY PROTECTION | unknown | 25 mm | 12 mm | ANALOG CURRENT | CABLE | 10 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | BRASS NICKEL PLATED | 100mA | - | 3-WIRE INTERFACE | - | 24 mA | 41 mm | ||
![]() ESG34FP0500B Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM18P1701/S35L Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM18P1701/S35L | 18 mm | 18 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.66 | - | 50 V | 10 V | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | unknown | 18 mm | - | ANALOG CURRENT | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | 200mA | - | 3-WIRE INTERFACE | - | 10 mA | 50 mm | ||
![]() CFAM30P1600/S14 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | CFAM30P1600/S14 | - | - | - | - | - | Contact Manufacturer | 5.79 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFAM18P1600/S14 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | CFAM18P1600/S14 | 8 mm | 8 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.77 | - | 30 V | 10 V | IP 65, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | unknown | 18 mm | - | ANALOG CURRENT | CONNECTOR | - | - | PROXIMITY SENSOR,CAPACITIVE | BRASS NICKEL PLATED | 200mA | - | 3-WIRE INTERFACE | - | 20 mA | 78.5 mm | ||
![]() UNAM12P1914/S14D Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHDK07P6901/KS35A Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDK07P6901/KS35A | 60 mm | 10 mm | 50 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.83 | - | 30 V | 10 V | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 10.8 mm | 8 mm | ANALOG CURRENT | CONNECTOR | 500 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | 100mA | - | 4-WIRE INTERFACE | - | 25 mA | 16.2 mm | ||
![]() CFAM12N1600 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHRM12P1501 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IHRM12P1501 | 2.5 mm | 2.5 mm | 120 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | 5.76 | Compliant | 28 V | 8 V | IP 67/68, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 12 mm | - | ANALOG CURRENT | CABLE | - | - | PROXIMITY SENSOR,HALL EFFECT | STAINLESS STEEL | 30mA | - | 3-WIRE INTERFACE | - | 20 mA | 60 mm | ||
![]() FVDK10P5101/S35A Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FVDK10P5101/S35A | 45 mm | 45 mm | 55 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.69 | - | 30 V | 10 V | IP 40, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 14.3 mm | 10.4 mm | ANALOG CURRENT | CONNECTOR | 1000 µs | - | PROXIMITY SENSOR,PHOTOELECTRIC | PLASTIC | 100mA | - | 4-WIRE INTERFACE | - | 30 mA | 27 mm |