- Additional Feature
- Body Height
- Body Length or Diameter
- Housing
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Measurement Range-Max (mm)
- Measurement Range-Min (mm)
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Baumer Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFBR11P37T1/L-9 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFBR11P33T1/L-9 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZADM023H300.0002 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OZDK10P5150/S35A Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRD12P17A3/S14L Baumer Electric | In Stock | - | - | Flush | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 75 °C | -25 °C | - | - | - | - | 30 V | - | - | - | 200 mA | - | - | - | 50 mm | - | IP67 | ||
![]() IFRD18P17A3/S14L Baumer Electric | In Stock | - | - | Flush | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 75 °C | -25 °C | - | - | - | - | 30 V | - | - | - | 200 mA | - | - | - | 60 mm | - | IP67 | ||
![]() IFRM06N17A1/S35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O300.GR-11110414 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM03P1503/Q Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM03P1503/Q | 0.8 mm | 0.8 mm | 75 °C | -25 °C | CYLINDRICAL | Contact Manufacturer | 5.71 | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION | unknown | 3 mm | ANALOG CURRENT | - | WIRE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100mA | 3-WIRE INTERFACE | 12 mA | - | 16 mm | - | ||
![]() IFRH08P1501/L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZADM023H871.0011 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |