- Additional Feature
- Body Height
- Body Length or Diameter
- Housing
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Measurement Range-Max (mm)
- Measurement Range-Min (mm)
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Baumer Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Response Time | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Operating Current-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFRM12P13T1/PL Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P13T1/PL | 6 mm | 6 mm | 80 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | 5.7 | 30 V | 10 V | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, UNSHIELDED | unknown | 12 mm | - | ANALOG CURRENT | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | BRASS NICKEL PLATED | 200mA | 3-WIRE INTERFACE | 10 mA | 60 mm | ||
![]() FSDK10D9601/S35A Baumer Electric | In Stock | - | - | NO | BOARD MOUNT | BAUMER ELECTRIC AG | Baumer Electric Ag | FSDK10D9601/S35A | 6 mm | 6 mm | 65 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.78 | 30 V | 10 V | IP 67, REVERSE POLARITY PROTECTION | unknown | 14 mm | 12 mm | - | CONNECTOR | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | PLASTIC | - | 4-WIRE INTERFACE | 23 mA | 27 mm | ||
![]() OADM20I6460/S14F Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHRM12G2501 Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | MHRM12G2501 | 1 mm | 0.5 mm | 120 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | 5.8 | 28 V | 8 V | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 12 mm | - | ANALOG CURRENT | CABLE | - | PROXIMITY SENSOR,HALL EFFECT | STAINLESS STEEL | - | 4-WIRE INTERFACE | 20 mA | 60 mm | ||
![]() IFRR18N17T1/S14L-9 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZDK07P6901/KS35A Baumer Electric | 432 | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FZDK07P6901/KS35A | 150 mm | 20 mm | 50 °C | -20 °C | RECTANGULAR | Contact Manufacturer | 5.84 | 30 V | 10 V | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 10.8 mm | 8 mm | ANALOG CURRENT | CONNECTOR | 500 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | 100mA | 4-WIRE INTERFACE | 25 mA | 16.2 mm | ||
![]() IFRR12N13T1/PL-9 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM18P33T1/S14L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM03P3503/Q Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM04N15A3/L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM04N35A3/L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM08X9503/S35 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM08P17T4 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM12N13T1/S14L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM18N17A5/S14L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM18N13T1/S14L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IWFM20U9503/S35 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHDK04G6102/KS35A Baumer Electric | In Stock | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDK04G6102/KS35A | 53 mm | 47 mm | 50 °C | -10 °C | RECTANGULAR | Contact Manufacturer | 5.77 | 30 V | 11 V | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | unknown | 6.2 mm | 4 mm | ANALOG CURRENT | CONNECTOR | 500 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | 50mA | 4-WIRE INTERFACE | 30 mA | 44.8 mm | ||
![]() IFFM08N37A6/KS35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OADM260I1101/S14C Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |