- Connections
- Gross weight
- IP rating
- Operating temperature
- Range
- Supply voltage
- Type of sensor
- Certificates
- Max. operating current
- Operation mode
- Operation modes
- Output configuration
Attribute column
Manufacturer
Baumer Electric Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of pins | Body material | Additional functions | Body dimensions | Certificates | Connections | Gross weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. operating current | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Operation mode | Operation modes | Operation modes1 | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Sensors features | Sensors features1 | Supply Voltage-Max | Supply Voltage-Min | Switch housing | Type of sensor | Operating temperature | Additional Feature | Supply voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output configuration | Body plating | Response time | Response Time | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Operating Current-Max | IP rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FHDK10N5101 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDK10N5101 | - | 120 mm | 20 mm | 65 °C | -25 °C | - | - | - | RECTANGULAR | Contact Manufacturer | - | 5.78 | - | - | - | 30 V | 10 V | - | - | - | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 14 mm | 10.4 mm | ANALOG CURRENT | CABLE | - | - | - | 1000 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | 100mA | 4-WIRE INTERFACE | 30 mA | - | 27 mm | ||
![]() 10131270 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10146079 Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDK10D9001/KS35 Baumer Electric | In Stock | - | - | NO | BOARD MOUNT | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FSDK10D9001/KS35 | - | 6 mm | 6 mm | 65 °C | -25 °C | - | - | - | RECTANGULAR | Contact Manufacturer | - | 5.78 | - | - | - | 30 V | 10 V | - | - | - | IP 65, REVERSE POLARITY PROTECTION | - | unknown | 14 mm | 12 mm | - | CONNECTOR | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | PLASTIC | - | 3-WIRE INTERFACE | 23 mA | - | 27 mm | ||
![]() FHDM12N5001/S35A Baumer Electric | In Stock | - | - | NO | BOARD MOUNT | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | FHDM12N5001/S35A | - | 300 mm | 15 mm | 65 °C | -25 °C | - | - | - | RECTANGULAR | Contact Manufacturer | - | 5.78 | - | - | - | 30 V | 10 V | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 35 mm | 12.4 mm | ANALOG CURRENT | CONNECTOR | - | - | - | 1000 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | DIE-CAST ZINC | 100mA | 4-WIRE INTERFACE | 35 mA | - | 35 mm | ||
![]() FHDK 14N5101/S14 BAUMER | In Stock | - | - | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...350mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDM 16N5001/S14 BAUMER | In Stock | - | - | - | - | 4 | metal | - | 15.4x50x50mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...450mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDK 14N5104 BAUMER | In Stock | - | - | - | - | - | plastic | - | 14.8x43x32.7mm | RoHS compliant | lead 2m | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 30...500mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <5ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDK 10N5150/S35A BAUMER | In Stock | - | - | - | - | 4 | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...80mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP65 | - | ||
![]() FHDK 07P6901 BAUMER | In Stock | - | - | - | - | - | plastic | Teach-in | 8x16.2x10.8mm | RoHS compliant | lead 2m | 31g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 10...60mm | - | - | background impact elimination | - | - | - | - | photoelectric | -20...50°C | - | 10...30V DC | - | - | - | - | - | PNP | - | <0.5ms | - | - | - | - | - | - | IP65 | - | ||
![]() FPAM 18N3151/S14 BAUMER | In Stock | - | - | - | - | 4 | brass | - | - | RoHS compliant | connector M12 | 50g | - | - | - | 0.2A | - | - | - | - | retro-reflective | DARK-ON | - | - | - | 0...4m | - | - | Reflector must be ordered separately. | - | - | - | M18 | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | - | - | NPN | nickel | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDK 14N5104/S35A BAUMER | In Stock | - | - | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 30...500mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <5ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDM 16N5001 BAUMER | In Stock | - | - | - | - | - | metal | - | 15.4x50x50mm | RoHS compliant | lead 2m | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...450mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDK 14N5104/S14 BAUMER | In Stock | - | - | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 30...500mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <5ms | - | - | - | - | - | - | IP67 | - | ||
![]() FHDK 10P5150/S35A BAUMER | In Stock | - | - | - | - | 4 | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...80mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | PNP | - | <1ms | - | - | - | - | - | - | IP65 | - | ||
![]() FHDK 14N5101 BAUMER | In Stock | - | - | - | - | - | plastic | - | 14.8x43x32.7mm | RoHS compliant | lead 2m | 63.3g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...350mm | - | - | background impact elimination | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FPAM 18N3151 BAUMER | In Stock | - | - | - | - | - | brass | - | - | RoHS compliant | lead 2m | 50g | - | - | - | 0.2A | - | - | - | - | retro-reflective | DARK-ON | - | - | - | 0...4m | - | - | Reflector must be ordered separately. | - | - | - | M18 | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | - | - | NPN | nickel | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FZDM 16N5101/S14 BAUMER | In Stock | - | - | - | - | 4 | metal | - | 15.4x50x50mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.2A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 0...0.4m | - | - | sensitivity adjustable | - | - | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FZAM 18N1150/S14 BAUMER | In Stock | - | - | - | - | 4 | brass | - | - | RoHS compliant | connector M12 | 51.55g | - | - | - | 0.2A | - | - | - | - | diffuse-reflective | LIGHT-ON | - | - | - | 0...0.15m | - | - | - | - | - | - | M18 | photoelectric | -25...55°C | - | 10...30V DC | - | - | - | - | - | NPN | nickel | <1ms | - | - | - | - | - | - | IP67 | - | ||
![]() FZDK 07N6901 BAUMER | In Stock | - | - | - | - | - | plastic | Teach-in | 8x16.2x10.8mm | RoHS compliant | lead 2m | 50g | - | - | - | 0.1A | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 20...150mm | - | - | - | - | - | - | - | photoelectric | -20...50°C | - | 10...30V DC | - | - | - | - | - | NPN | - | <0.5ms | - | - | - | - | - | - | IP65 | - |