- Battery Chemistry
- Capacity
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Shelf Life
- Size / Dimension
- Weight
- Termination Style
- Height
- Discharge Rate
Attribute column
Manufacturer
B B Battery Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Voltage Rated | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Termination Style | Shelf Life | Battery Chemistry | Capacity | Discharge Rate | Standard Charge Current | Standard Charge Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP12-6-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | 2000g | 6V | BP | 6.00Lx2.07W x 3.76 H 152.5mmx52.5mmx95.5mm | Active | Not Applicable | 6V | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 12Ah | 20Hr | - | - | 95.504mm | 152.4mm | 52.578mm | Non-RoHS Compliant | Contains Lead | ||
![]() HR6-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | 2100g | 12V | HR | 6.00Lx2.07W x 3.76 H 152.5mmx52.5mmx95.5mm | Active | Not Applicable | - | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 5.5Ah | 10Hr | - | - | 95.504mm | 152.4mm | 52.578mm | Non-RoHS Compliant | - | ||
![]() HRC9-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | 2500g | 12V | HRC | 5.94Lx2.56W x 3.94 H 151.0mmx65.0mmx100.0mm | Active | Not Applicable | - | Spade, .187 and .250 (4.7mm and 6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 8Ah | 10Hr | 300mA | 16Hrs | 100.076mm | - | - | Non-RoHS Compliant | - | ||
![]() BP5-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | 1800g | 12V | BP | 3.60Lx2.81W x 4.07 H 91.5mmx71.5mmx103.5mm | Active | Not Applicable | 12V | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 5Ah | 20Hr | - | - | 103.378mm | 91.44mm | 71.374mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP18-12 B B Battery | In Stock | - | - | 20 Weeks | 6400g | 12V | BP | 7.13Lx2.99W x 6.54 H 181.0mmx76.0mmx166.0mm | Active | Not Applicable | - | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 18Ah | - | 300mA | 16Hrs | 166.116mm | - | - | Non-RoHS Compliant | - | ||
![]() MSB200FR B B Battery | In Stock | - | - | 20 Weeks | 16300g | 2V | MSB | 6.81Lx4.37W x 14.06 H 173.0mmx111.0mmx357.0mm | Active | Not Applicable | - | Nut and Bolt, M8 | 12 Months | Sealed Lead Acid (SLA) | 200Ah | - | - | - | 357.124mm | - | - | Non-RoHS Compliant | - | ||
![]() MPL110-12H-B3 B B Battery | In Stock | - | - | 20 Weeks | 34500g | 12V | MPL | 12.99Lx6.81W x 8.35 H 330.0mmx173.0mmx212.0mm | Active | Not Applicable | - | Nut and Bolt, M6 | 12 Months | Sealed Lead Acid (SLA) | 108Ah | 10Hr | - | - | 212.09mm | - | - | Non-RoHS Compliant | - | ||
![]() BC10-12-T2 B B Battery | In Stock | - | - | 20 Weeks | 3000g | 12V | BC | 6.00Lx2.62W x 4.69 H 152.5mmx66.5mmx119.0mm | Active | Not Applicable | - | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 10Ah | 20Hr | - | - | 119.126mm | - | - | Non-RoHS Compliant | - | ||
![]() BCC7-12 B B Battery | In Stock | - | - | 20 Weeks | - | 12V | BC | - | Active | Not Applicable | - | - | 12 Months | Sealed Lead Acid (SLA) | 7Ah | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPL135-12-I3 B B Battery | In Stock | - | - | 20 Weeks | 41300g | 12V | MPL | 13.54Lx10.63W x 6.81 H 344.0mmx270.0mmx173.0mm | Active | Not Applicable | - | Nut and Bolt, M8 | 12 Months | Sealed Lead Acid (SLA) | 130Ah | 10Hr | - | - | 172.974mm | - | - | Non-RoHS Compliant | - | ||
![]() BC35-12 B B Battery | In Stock | - | - | 20 Weeks | 25900g | 12V | BC | 7.68Lx5.08W x 7.05 H 195.0mmx129.0mmx179.0mm | Active | Not Applicable | - | Nut and Bolt, M6 | 12 Months | Sealed Lead Acid (SLA) | 35Ah | - | 300mA | 16Hrs | 179.07mm | - | - | Non-RoHS Compliant | - | ||
![]() MPL155-12-I3 B B Battery | In Stock | - | - | 20 Weeks | 45400g | 12V | MPL | 13.54Lx10.63W x 6.81 H 344.0mmx270.0mmx173.0mm | Active | Not Applicable | - | Nut and Bolt, M8 | 12 Months | Sealed Lead Acid (SLA) | 150Ah | 10Hr | - | - | 172.974mm | - | - | Non-RoHS Compliant | - | ||
![]() EP7-12-T2 B B Battery | In Stock | - | - | - | 2600g | 12V | EP | 6.00Lx2.62W x 3.72 H 152.5mmx66.5mmx94.5mm | Active | Not Applicable | 12V | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 7Ah | 20Hr | - | - | 94.488mm | 152.4mm | 66.548mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP12-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | 3900g | 12V | BP | 6.00Lx3.92W x 3.76 H 152.5mmx99.5mmx95.5mm | Active | Not Applicable | 12V | Spade, .250 (6.3mm) | 12 Months | Sealed Lead Acid (SLA) | 12Ah | 20Hr | - | - | 95.504mm | 152.4mm | 99.568mm | Non-RoHS Compliant | Contains Lead | ||
![]() BC28-12 B B Battery | In Stock | - | - | 20 Weeks | 8200g | 12V | BC | 6.89Lx6.54W x 4.92 H 175.0mmx166.0mmx125.0mm | Active | Not Applicable | - | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 28Ah | - | 300mA | 16Hrs | 124.968mm | - | - | Non-RoHS Compliant | - | ||
![]() BC18-12-B1 B B Battery | In Stock | - | - | 20 Weeks | 5900g | 12V | BC | 7.13Lx2.99W x 6.54 H 181.0mmx76.0mmx166.0mm | Active | Not Applicable | - | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 18Ah | - | 300mA | 16Hrs | 166.116mm | - | - | Non-RoHS Compliant | - | ||
![]() EVP26-12-B1 B B Battery | In Stock | - | Datasheet | - | 10000g | - | EVP | 6.95Lx6.59W x 4.98 H 176.5mmx167.5mmx126.5mm | Active | Not Applicable | 12V | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 26Ah | 20Hr | - | - | 126.492mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP4.5-12-T1 B B Battery | In Stock | - | Datasheet | - | 1900g | - | BP | 3.60Lx2.81W x 4.07 H 91.5mmx71.5mmx103.5mm | Active | Not Applicable | 12V | Spade, .187 (4.7mm) | 12 Months | Sealed Lead Acid (SLA) | 4.5Ah | 20Hr | - | - | 103.378mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BPL33-12-B2-1 B B Battery | In Stock | - | Datasheet | - | 11300g | - | BPL | 8.33Lx5.14W x 6.67 H 211.5mmx130.5mmx169.5mm | Active | Not Applicable | 12V | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 33Ah | 20Hr | - | - | 169.418mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HR50-12-B2 B B Battery | In Stock | - | Datasheet | - | 15400g | 12V | HR | 7.81Lx6.56W x 6.79 H 198.5mmx166.5mmx172.5mm | Active | Not Applicable | 12V | Nut and Bolt, M5 | 12 Months | Sealed Lead Acid (SLA) | 48Ah | 10Hr | - | - | 172.466mm | 198.374mm | 166.624mm | Non-RoHS Compliant | Contains Lead |