- Body/Shell Style
- Characteristic Impedance
- Connector Type
- Contact Gender
- Contact Resistance
- Contact Style
- Dielectric Withstanding Voltage
- Durability
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Insulation Resistance
Attribute column
Manufacturer
Bel Fuse Inc Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Conductor Material | Cable Types | Ihs Manufacturer | Insulator Material | Manufacturer | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Conductors | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Impedance | Number of Ports | Durability | Insulation Diameter | Insertion Loss | VSWR | Characteristic Impedance | Features | Terminal Length | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWAC-78-1F2 Bel Fuse Inc | In Stock | - | - | Cable | - | - | PTFE | - | Copper | - | - | - | Miscellaneous | - | - | - | - | - | Compliant | - | - | 200 °C | -55 °C | Blue | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 77 Ω | - | - | 2.413 mm | - | - | - | High Temperature | - | 152.4 m | No | ||
![]() 142-0701-402 Bel Fuse | In Stock | - | - | - | - | BRASS | - | LOCKING | - | - | BEL FUSE INC | POLYTETRAFLUOROETHYLENE | - | STRAIGHT | 18 GHz | 165 °C | -65 °C | Active | - | EAR99 | RF SMA CONNECTOR | - | - | - | 8536.69.40.10 | 1 | compliant | - | - | FEMALE | 0.405 inch | COAX | 4 mΩ | 5000000000 Ω | JACK | - | 1400VAC V | - | 1 | 500 Cycles | - | - | - | 50 Ω | - | 0.099 inch | - | - | ||
![]() 142-0308-416 Bel Fuse | In Stock | - | - | - | - | BRASS | - | LOCKING | - | RG-142 | BEL FUSE INC | POLYTETRAFLUOROETHYLENE | - | STRAIGHT | 12.4 GHz | 165 °C | -65 °C | Active | - | EAR99 | RF SMA CONNECTOR | - | - | - | 8536.69.40.10 | 1 | compliant | NICKEL | - | FEMALE | 0.405 inch | COAX | 4 mΩ | 5000000000 Ω | JACK | - | 1400VAC V | - | 1 | 500 Cycles | - | 0.06 dB | 1.15 | 50 Ω | - | - | - | - | ||
![]() 142-0693-056 Bel Fuse | In Stock | - | - | - | PANEL | BRASS | - | LOCKING | - | RG-405 | BEL FUSE INC | POLYTETRAFLUOROETHYLENE | - | STRAIGHT | 26.5 GHz | 165 °C | -65 °C | Active | - | EAR99 | RF SMA CONNECTOR | - | - | - | 8536.69.40.10 | 1 | compliant | NICKEL | - | MALE | - | COAX | 4 mΩ | 5000000000 Ω | PLUG | SOLDER | 1400VAC V | - | 1 | 500 Cycles | - | 0.03 dB | 1.07 | 50 Ω | - | - | - | - |