- Series
- Fuse Type
- Packaging
- Voltage Rating AC
- Current Rating
- RoHS
- Voltage Rating DC
- Operating Temperature
- Mounting Type
- Package / Case
- Product
- Size / Dimension
Attribute column
Manufacturer
Bel Fuse Inc Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Color | Current Rating (Amps) | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ACJ-2500-TE Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | 13.2 mm x 5.05 mm | 100 A at 600 VDC, 200 A at 400 VDC, 100 A at 350 VAC | + 125 C | Bel Fuse Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 350 VAC | 600 VDC | -40°C ~ 125°C | Cut Tape | 0ACJ | 0.520 L x 0.199 W x 0.199 H (13.20mm x 5.05mm x 5.05mm) | High Voltage | 51 mOhms | - | 2.5 A | 2.5 A | cURus | Fast Blow | Fast Blow | 100A | 0.051 Ohms | Surface Mount Ceramic Fuse | 5.05 mm | 13.2 mm | 5.05 mm | ||
![]() 0ACJ-1250-TE Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | 13.2 mm x 5.05 mm | 100 A at 600 VDC, 200 A at 400 VDC, 100 A at 350 VAC | + 125 C | Bel Fuse Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 350 VAC | 600 VDC | -40°C ~ 125°C | Cut Tape | 0ACJ | 0.520 L x 0.199 W x 0.199 H (13.20mm x 5.05mm x 5.05mm) | High Voltage | 192 mOhms | - | 1.25 A | 1.25 A | cURus | Fast Blow | Fast Blow | 100A | 0.192 Ohms | Surface Mount Ceramic Fuse | 5.05 mm | 13.2 mm | 5.05 mm | ||
![]() 0ACJ-4000-TE Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | 13.2 mm x 5.05 mm | 100 A at 500 VDC, 200 A at 400 VDC, 100 A at 350 VAC | + 125 C | Bel Fuse Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 350 VAC | 500 VDC | -40°C ~ 125°C | Cut Tape | 0ACJ | 0.520 L x 0.199 W x 0.199 H (13.20mm x 5.05mm x 5.05mm) | High Voltage | 31 mOhms | - | 4 A | 4 A | cURus | Fast Blow | Fast Blow | 100A | 0.031 Ohms | Surface Mount Ceramic Fuse | 5.05 mm | 13.2 mm | 5.05 mm | ||
![]() 0680H9120-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 12 A | 12 A | cURus | Slow Blow | Time Delay / Slow Blow | 50A AC, 500A DC | 0.0077 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H3500-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 3.5 A | 3.5 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.042 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H9150-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 15 A | 15 A | cURus | Slow Blow | Time Delay / Slow Blow | 50A AC, 500A DC | 0.0066 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H3500-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 3.5 A | 3.5 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.042 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H0750-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 750 mA | 750 mA | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.53 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H9100-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 10 A | 10 A | cURus | Slow Blow | Time Delay / Slow Blow | 50A AC, 500A DC | 0.0096 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H7000-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 7 A | 7 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.015 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H9150-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 15 A | 15 A | cURus | Slow Blow | Time Delay / Slow Blow | 50A AC, 500A DC | 0.0066 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H0500-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | 1.1 Ohms | - | 500 mA | 500 mA | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 1.1 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H8000-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 8 A | 8 A | cURus | Slow Blow | Time Delay / Slow Blow | 50A AC, 500A DC | 0.012 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H4000-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 4 A | 4 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.032 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H5000-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 5 A | 5 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.026 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H2000-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 2 A | 2 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.095 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H4000-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 4 A | 4 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.032 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H1500-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 1.5 A | 1.5 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.175 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H0630-01 Bel Fuse, Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | 1000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR) | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Reel | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 630 mA | 630 mA | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.83 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm | ||
![]() 0680H5000-05 Bel Fuse, Inc. | 5000 |
| - | Surface Mount | 2-SMD, Square End Block | 5000 | - | - | + 125 C | Bel Fuse Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 125 V | 125 V | -55°C ~ 125°C | Cut Tape | 0680H | 0.240 L x 0.100 W x 0.100 H (6.10mm x 2.54mm x 2.54mm) | Brick Fuses | - | - | 5 A | 5 A | cURus | Slow Blow | Time Delay / Slow Blow | 100A AC, 500A DC | 0.026 Ohms | Surface Mount Ceramic Fuse | 2.54 mm | 6.1 mm | 2.54 mm |