- Series
- Fuse Type
- Packaging
- Voltage Rating AC
- Current Rating
- RoHS
- Voltage Rating DC
- Operating Temperature
- Mounting Type
- Package / Case
- Product
- Size / Dimension
Attribute column
Manufacturer
Bel Fuse Inc Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Acting | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Supplier Package | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Load Capacitance | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Output Level | Rated Breaking Capacity | Rated Voltage(AC) | Product | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UMTS 250 Bel Fuse, Inc. | 1833 |
| - | - | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1500 | 4818 (1245 metric) | BEL FUSE INC | 100 A at 350 VAC, 150 A at 250 VAC | - | UMTS250 | + 125 C | Bel Fuse Inc. | - 55 C | - | - | - | 125 °C | -55 °C | - | Tape & Reel (TR) | HALOGEN FREE AND ROHS COMPLIANT | Active | - | - | Obsolete | - | 5.72 | - | Yes | - | - | - | - | 250 VAC, 350 VAC | - | - | -55°C ~ 125°C | MouseReel | UMTS | 0.476 L x 0.175 W x 0.175 H (12.10mm x 4.45mm x 4.45mm) | e4 | - | EAR99 | - | 780 mOhms | Gold (Au) - with Nickel (Ni) barrier | - | PRE-ARCING TIME: OPEN WITHIN 0.01 SEC. AT 1000% RATED CURRENT | 8536.10.00.40 | 250 mA | TAPE AND REEL | compliant | 250 mA | - | CE; IEC; UL; UMF | - | UL | 12.1 mm | 4.45 mm | 12.1mm x 4.45mm x 4.45mm | - | - | Slow Blow | Time Delay / Slow Blow | 150A | 0.25 A | 0.078 Ohms | ELECTRIC FUSE | TIME LAG | - | - | - | - | 100 A | 350 V | Surface Mount Ceramic Fuse | - | - | - | - | - | 4.45 mm | - | - | ||
![]() 0678H9400-22 Bel Fuse, Inc. | 2000 |
| - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | 2000 | 9.8 mm x 3.05 mm | - | 100 A at 250 VAC, 500 A at 125 VAC, 1000A at 125 VDC, 1500 A at 100 VDC | - | - | + 125 C | Bel Fuse Inc. | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 250 VAC | 125 VDC | - | -55°C ~ 125°C | Reel | 0678H | 0.386 L x 0.120 W x 0.120 H (9.80mm x 3.05mm x 3.05mm) | - | - | - | - | 1.5 mOhms | - | - | - | - | 40 A | - | - | 40 A | - | - | - | cURus, TUV | - | - | - | - | - | - | Medium / Normal Blow | 100A AC, 1kA DC | - | 0.0015 Ohms | - | - | - | - | - | - | - | - | Surface Mount Ceramic Fuse | - | - | 3.05 mm | 9.8 mm | 3.05 mm | - | - | - | ||
![]() GSAP 700-R Bel Fuse Inc | In Stock | - | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | - | - | Turck | U-59701 | - | Bel Fuse Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 250 V | - | - | -55°C ~ 125°C | - | GSAP | 0.268 Dia x 1.291 L (6.81mm x 32.79mm) | - | - | - | - | - | - | - | - | - | 700 mA | - | - | - | - | - | - | CSA, cULus | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 35A | - | 0.648 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJS 600-R TR Bel Fuse Inc | In Stock | - | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | Bel Fuse Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 250 V | - | - | -55°C ~ 125°C | - | MJS | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | - | - | - | - | - | - | - | - | - | 600 mA | - | - | - | - | - | - | CSA, cULus | - | - | - | - | - | Slow Blow | Cartridge, Glass | 200A | - | 0.44 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0680-0500-01 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0697-2000-01 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | Slow Blow | - | - | BEL FUSE INC | - | Bel Fuse | 0697-2000-01 | - | - | - | Through Hole | -55C to 125C | Military | 125 °C | -55 °C | - | - | - | Active | 4(mm) | Not Required(mm) | - | No | 1.03 | - | Yes | 8.2(mm) | - | 5.08(mm) | - | - | - | 250 | - | Bulk | - | - | e3 | - | EAR99 | Micro | - | Matte Tin (Sn) | - | - | - | - | - | compliant | 2(A) | 2 | CCC, CE, CSA, PSE, SEMKO, UL, VDE | Radial | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.7mm | - | 0.67(W) | - | - | - | 2 A | - | Electric Fuse | TIME LAG | 8.35 X 4 X 8.2 | - | 250 V | - | 35 A | - | - | 250(V) | 8.35(mm) | - | - | - | 7.7 mm | 8.2(mm) | - | ||
![]() 0652R0800-11 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0652R8000-11 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0685F0375-01 Bel Fuse Inc | 5000 |
| - | - | - | - | - | - | - | Ceramic | Fast | - | - | - | - | - | - | - | - | - | Surface Mount | -55C to 125C | Military | - | - | - | - | - | - | 1.58(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | - | Not Required(mm) | 63(V) | - | - | 125 | - | Tape and Reel | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | 3.75(A) | 2 | - | SOLDER PAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125(V) | 3.2(mm) | - | - | - | - | 0.63(mm) | - | ||
![]() 0697-3150-02 Bel Fuse Inc | 2000 | - | - | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | BEL FUSE INC | - | Bel Fuse | 0697-3150-02 | - | - | - | - | - | - | 125 °C | -55 °C | - | - | HALOGEN FREE AND ROHS COMPLIANT | Active | - | - | - | - | 0.98 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | REFERENCE STANDARD: UL; VDE | 8536.10.00.40 | - | AMMO PACK; BOX | compliant | - | - | CCC; CE; CUL; IEC; PSE; SEMKO | - | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.7mm | - | - | - | - | - | 3.15 A | - | ELECTRIC FUSE | TIME LAG | - | 58 J | 250 V | - | 35 A | 250 V | - | - | - | - | - | - | 7.7 mm | - | - | ||
![]() 0602R0501-33 Bel Fuse Inc | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0697-1250-02 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | Bel Fuse | 0697-1250-02 | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Active | - | - | - | - | 2.33 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | 63 mΩ | Matte Tin (Sn) | Black | - | - | - | TAPE AND REEL | compliant | 1.25 A | - | CCC, CE, CSA, PSE, SEMKO, UL, VDE | - | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.7mm | - | - | - | - | - | 1.25 A | - | Electric Fuse | TIME LAG | - | - | 250 V | - | 35 A | - | - | - | - | - | - | - | 7.7 mm | - | Lead Free | ||
![]() 0601R2000-33 Bel Fuse Inc | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0651R7000-21 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST315-01 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0652R9125-11 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0602R9101-32 Bel Fuse Inc | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0655R4000-19 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | 40 MHz | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0685-5000-01 Bel Fuse Inc | 5000 |
| - | - | - | - | - | - | - | Ceramic | Very Fast | - | - | - | - | - | - | - | - | - | Surface Mount | -55C to 125C | Military | - | - | - | - | - | - | 1.58(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | - | Not Required(mm) | 63(V) | - | - | 125 | - | Tape and Reel | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | 5(A) | 2 | - | SOLDER PAD | - | - | - | - | - | 0.77(W) | - | - | - | - | - | - | - | 3.07 X 1.52 X 0.58 | - | - | - | - | - | - | 125(V) | 3.2(mm) | - | - | - | - | 0.58(mm) | - | ||
![]() 0697-0500-02 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | Slow Blow | - | - | BEL FUSE INC | - | Bel Fuse | 0697-0500-02 | - | - | - | Through Hole | -55C to 125C | Military | 125 °C | -55 °C | - | - | - | Active | 4(mm) | Not Required(mm) | - | No | 1.03 | - | Yes | 8.2(mm) | - | 5.08(mm) | - | - | - | 250 | - | Ammo Pack | - | - | e3 | - | EAR99 | Micro | - | Matte Tin (Sn) | - | - | - | - | TAPE AND REEL | compliant | 0.5(A) | 2 | CCC, CE, CSA, SEMKO, UL, VDE | Radial | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.7mm | - | 0.29(W) | - | - | - | 0.5 A | - | Electric Fuse | TIME LAG | 8.35 X 4 X 8.2 | - | 250 V | - | 35 A | - | - | 250(V) | 8.35(mm) | - | - | - | 7.7 mm | 8.2(mm) | - |