- Series
- Fuse Type
- Packaging
- Voltage Rating AC
- Current Rating
- RoHS
- Voltage Rating DC
- Operating Temperature
- Mounting Type
- Package / Case
- Product
- Size / Dimension
Attribute column
Manufacturer
Bel Fuse Inc Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Breaking Capacity | Rated Voltage(AC) | Height | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0686F2500-01 Bel Fuse Inc. | 5000 |
| - | 15 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | C2F | 0.063Lx0.032W x 0.020 H 1.60mmx0.81mmx0.52mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 63V | 2.5A | - | - | - | - | 32V | cURus | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | - | 0.027 | 35mOhms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0697W4000-02 Bel Fuse Inc. | 1000 |
| - | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Box | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 0697W | 0.329Lx0.157W x 0.307 H 8.35mmx4.00mmx7.80mm | e3 | - | Active | 1 (Unlimited) | EAR99 | 14mOhm | - | - | - | - | - | 72V | - | TAPE AND REEL | - | 4A | CQC, PSE, UL, VDE | 350V | CQC, cURus, PSE, VDE | 8.35mm | 4 mm | 8.35mm x 4mm x 7.8mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 101 | 0.014Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 7.7978mm | - | ROHS3 Compliant | ||
![]() SMP 750 Bel Fuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SMP | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0697W1600-01 Bel Fuse Inc. | 1000 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Box | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0697W | 0.329Lx0.157W x 0.307 H 8.35mmx4.00mmx7.80mm | e3 | - | Active | 1 (Unlimited) | EAR99 | 44mOhm | - | - | - | - | - | 72V | - | - | - | 1.6A | CQC, PSE, UL, VDE | 350V | CQC, cURus, PSE, VDE | 8.35mm | 4 mm | 8.35mm x 4mm x 7.8mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 16 | 0.044Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 7.7978mm | - | ROHS3 Compliant | ||
![]() SMP 500 Bel Fuse Inc. | In Stock | - | - | - | - | - | - | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | SMP | 0.380Lx0.120W x 0.120 H 9.65mmx3.05mmx3.05mm | e3 | yes | Obsolete | Not Applicable | EAR99 | - | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 100 A | 8536.10.00.40 | 125V | 500mA | TAPE AND REEL | - | - | CE; UL | 600V | CE, cURus | 9.65mm | 3.05 mm | 9.65mm x 3.05mm x 3.05mm | - | Board Mount (Cartridge Style Excluded) | 60A AC 100A DC | 0.5A | 2.3 | 0.32Ohm | ELECTRIC FUSE | - | - | 2 J | - | - | - | - | - | 3.05mm | ROHS3 Compliant | ||
![]() 0ADAP3000-RE Bel Fuse Inc. | 1000 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0ADAP | 0.266Dia x 1.292 H 6.76mmx32.82mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 600V | 3A | - | - | - | - | 600V | cURus | - | - | - | Fast Blow | Cartridge, Ceramic | 10kA | - | 7.74 | 0.064Ohms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0679-9120-01 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0ADKP6300-RE Bel Fuse Inc. | 1000 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0ADKP | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 500V | 6.3A | - | - | - | - | 600V | cURus | - | - | - | Slow Blow | Cartridge, Ceramic | 200A AC 300A DC | - | 80 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0697H4000-01 Bel Fuse Inc. | 1000 |
| - | 10 Weeks | - | - | Through Hole | Through Hole | Radial, Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0697H | 0.329Lx0.157W x 0.307 H 8.35mmx4.00mmx7.80mm | e3 | - | Active | 1 (Unlimited) | EAR99 | 16mOhm | Matte Tin (Sn) | - | - | - | - | 72V | - | - | - | 4A | UL | 350V | cURus | 8.5mm | 4 mm | 8.5mm x 4mm x 7.8mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A AC 200A DC | - | 85 | 0.016Ohm | ELECTRIC FUSE | TIME LAG | MICRO | - | - | - | - | - | 7.7978mm | - | ROHS3 Compliant | ||
![]() 0697W2000-02 Bel Fuse Inc. | 1000 |
| - | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Box | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 0697W | 0.329Lx0.157W x 0.307 H 8.35mmx4.00mmx7.80mm | e3 | - | Active | 1 (Unlimited) | EAR99 | 32mOhm | - | - | - | - | - | 72V | - | TAPE AND REEL | - | 2A | CQC, PSE, UL, VDE | 350V | CQC, cURus, PSE, VDE | 8.35mm | 4 mm | 8.35mm x 4mm x 7.8mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 26 | 0.032Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 7.7978mm | - | ROHS3 Compliant | ||
![]() 0ADAP3150-RE Bel Fuse Inc. | 1000 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0ADAP | 0.266Dia x 1.292 H 6.76mmx32.82mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 600V | 3.15A | - | - | - | - | 600V | cURus | - | - | - | Fast Blow | Cartridge, Ceramic | 10kA | - | 9.92 | 0.06Ohms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3JS 100-R Bel Fuse Inc. | In Stock | - | - | - | - | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 3JS | 0.217Diax0.591L 5.50mmx15.00mm | e3 | yes | Last Time Buy | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | - | - | PRE-ARCING TIME: OPEN WITHIN 30 MILLISEC. AT 1000% RATED CURRENT; RATED BREAKING CAPACITY AT 140 VDC: 150 A | 8536.10.00.40 | 140V | 100mA | - | - | - | CE; CSA; UL | 350V | CE, CSA, cURus | 6.2mm | - | 6.2mm x 18mm | Slow Blow | Cartridge, Glass | 100A AC 150A DC | 0.1A | 0.068 | 13.5Ohm | ELECTRIC FUSE | TIME LAG | 5x15mm | - | - | - | - | - | - | 18mm | ROHS3 Compliant | ||
![]() 0ADAP0200-RE Bel Fuse Inc. | 1000 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 0ADAP | 0.266Dia x 1.292 H 6.76mmx32.82mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 600V | 200mA | - | - | - | - | 600V | cURus | - | - | - | Fast Blow | Cartridge, Ceramic | 10kA | - | 0.003 | 3.9Ohms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0697A6300-01 Bel Fuse Inc | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | Bel Fuse | 0697A6300-01 | - | - | 125 °C | -55 °C | - | Active | No | 1.15 | - | Yes | - | - | Box | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | compliant | - | CQC, PSE, UL, VDE | - | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.8mm | - | - | - | 6.3 A | - | - | Electric Fuse | Time Delay | MICRO | - | 250 V | 6.3A | 100 A | - | - | 7.8 mm | - | ||
![]() 0685F3000-01 Bel Fuse Inc | 5000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | 3A | - | - | - | - | - | ||
![]() 0652R1250-11 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0697A2500-02 Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0653R7000-11 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | PIN WIRE | - | - | BEL FUSE INC | Bel Fuse | 0653R7000-11 | - | - | 125 °C | -55 °C | - | Active | - | 5.22 | - | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | TAPE AND REEL | compliant | - | CSA, UL | - | - | 5.5 mm | - | 5.5mm x 15mm | - | - | - | 7 A | - | - | Electric Fuse | - | 5x15mm | - | 125 V | - | 10000 A | - | - | 15 mm | - | ||
![]() 0697-4000-02 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | BEL FUSE INC | Bel Fuse | 0697-4000-02 | - | - | 125 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | Active | - | 1.03 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | REFERENCE STANDARD: UL; VDE | 8536.10.00.40 | - | - | AMMO PACK; BOX | compliant | - | CCC; CE; CUL; IEC; PSE; SEMKO | - | - | 8.35 mm | 4 mm | 8.35mm x 4mm x 7.7mm | - | - | - | 4 A | - | - | ELECTRIC FUSE | TIME LAG | - | 92 J | 250 V | - | 35 A | 250 V | - | 7.7 mm | - | ||
![]() 0686-0750-01 Bel Fuse Inc | 5000 |
| - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | Bel Fuse | 0686-0750-01 | - | - | 125 °C | -55 °C | - | Active | - | 4.9 | - | Yes | - | - | - | - | - | e2 | - | - | - | EAR99 | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | - | TAPE AND REEL | compliant | - | UL | - | - | 1.6 mm | 0.82 mm | 1.6mm x 0.82mm x 0.48mm | - | - | - | 0.75 A | - | - | ELECTRIC FUSE | VERY FAST | 0603 | - | 63 V | - | 50 A | - | - | 0.48 mm | - |