- Series
- Fuse Type
- Packaging
- Voltage Rating AC
- Current Rating
- RoHS
- Voltage Rating DC
- Operating Temperature
- Mounting Type
- Package / Case
- Product
- Size / Dimension
Attribute column
Manufacturer
Bel Fuse Inc Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Resistance | Color | Subcategory | Current Rating (Amps) | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Product | Body Style | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0678D2500-22 Bel Fuse Inc | 2000 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | Bel Fuse Inc. | - | - | Tape & Reel (TR) | Active | - | 350 V | 125 V | -55°C ~ 125°C | - | 0678D | 0.386 L x 0.120 W x 0.120 H (9.80mm x 3.05mm x 3.05mm) | - | - | - | 2.5 A | - | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC, 2kA DC | 0.043 Ohms | - | - | - | - | - | ||
![]() 0678D0630-22 Bel Fuse Inc | 2000 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | Bel Fuse Inc. | - | - | Tape & Reel (TR) | Active | - | 350 V | 250 V | -55°C ~ 125°C | - | 0678D | 0.386 L x 0.120 W x 0.120 H (9.80mm x 3.05mm x 3.05mm) | - | - | - | 630 mA | - | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.54 Ohms | - | - | - | - | - | ||
![]() 0678H3150-22 Bel Fuse Inc | 2000 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | Bel Fuse Inc. | - | - | Tape & Reel (TR) | Active | - | 250 V | 125 V | -55°C ~ 125°C | - | 0678H | 0.386 L x 0.120 W x 0.120 H (9.80mm x 3.05mm x 3.05mm) | - | - | - | 3.15 A | - | - | cURus, TUV | - | Board Mount (Cartridge Style Excluded) | 300A AC, 2kA DC | 0.035 Ohms | - | - | - | - | - | ||
![]() 0659R3150-13 Bel Fuse Inc | 1000 |
| - | - | - | Bel Fuse | - | 1000 | - | Bel | - | - | - | - | - | - | Details | - | - | - | Bulk | 5HT | - | - | - | Fuses | - | - | - | - | - | - | - | - | - | - | Cartridge Fuses | - | - | ||
![]() 0678D2000-22 Bel Fuse Inc | 2000 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | Bel Fuse Inc. | - | - | Tape & Reel (TR) | Active | - | 350 V | 125 V | -55°C ~ 125°C | - | 0678D | 0.386 L x 0.120 W x 0.120 H (9.80mm x 3.05mm x 3.05mm) | - | - | - | 2 A | - | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC, 2kA DC | 0.059 Ohms | - | - | - | - | - | ||
![]() S558-5999-AB Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3AP 600-R Bel Fuse Inc | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | Bel Fuse Inc. | - | - | Bulk | Obsolete | - | - | - | -55°C ~ 125°C | - | 3AP | 0.268 Dia x 1.291 L (6.81mm x 32.79mm) | - | - | - | 600 mA | - | - | - | Fast Blow | Cartridge, Ceramic | - | - | - | - | - | - | - | ||
![]() 0651P2000-13 Bel Fuse | 1000 |
| - | - | - | - | 500 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Axial | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651P | - | 37 mOhms | - | - | - | 2 A | Axial | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5.34 mm | 21.5 mm | ||
![]() 0651C0800-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 138 mOhms | - | - | - | 800 mA | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651P2500-13 Bel Fuse | 1000 |
| - | - | - | - | 500 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Axial | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651P | - | 30 mOhms | - | - | - | 2.5 A | Axial | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5.34 mm | 21.5 mm | ||
![]() 0651C1250-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 74 mOhms | - | - | - | 1.25 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651C8000-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 7.7 mOhms | - | - | - | 8 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651P3150-13 Bel Fuse | 1000 |
| - | - | - | - | 500 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Axial | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651P | - | 25 mOhms | - | - | - | 3.15 A | Axial | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5.34 mm | 21.5 mm | ||
![]() 0651C6300-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 11 mOhms | - | - | - | 6.3 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651C0500-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 382 mOhms | - | - | - | 500 mA | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651C2500-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651C | - | 30 mOhms | - | - | - | 2.5 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical | - | 5 mm | 20 mm | ||
![]() 0651P5000-13 Bel Fuse | 1000 |
| - | - | - | - | 500 | - | 35 A at 250 VAC | - | + 125 C | - | - 55 C | Axial | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0651P | - | 14 mOhms | - | - | - | 5 A | Axial | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5.34 mm | 21.5 mm | ||
![]() 0650P3150-13 Bel Fuse | 1000 |
| - | - | - | - | 500 | - | 1500 A at 250 VAC | - | + 125 C | - | - 55 C | Axial | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0650P | - | 35 mOhms | - | - | - | 3.15 A | Axial | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5.34 mm | 21.5 mm | ||
![]() 0650C6300-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 1500 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0650C | - | 12 mOhms | - | - | - | 6.3 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5 mm | 20 mm | ||
![]() 0650C8000-11 Bel Fuse | 1000 |
| - | - | - | - | 1000 | - | 1500 A at 250 VAC | - | + 125 C | - | - 55 C | Board Mount | - | - | RoHS Compliant | 250 VAC | - | - | Bulk | 0650C | - | 8.7 mOhms | - | - | - | 8 A | - | - | - | Fast Blow | - | - | Cartridge Fuses | Cylindrical Leaded | - | 5 mm | 20 mm |