- Series
- Fuse Type
- Packaging
- Voltage Rating AC
- Current Rating
- RoHS
- Voltage Rating DC
- Operating Temperature
- Mounting Type
- Package / Case
- Product
- Size / Dimension
Attribute column
Manufacturer
Bel Fuse Inc Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Color | Subcategory | Current Rating (Amps) | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Blow Characteristic | Fuse Current | Product | Body Style | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ADGC9100-BE Bel Fuse Inc. | 1000 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | Bel Fuse | 1000 | 6 mm x 32 mm | - | Bel | + 125 C | Bel Fuse Inc. | - 50 C | Holder / Clip | Bulk | Active | Details | - | 500 V | 500 V | -50°C ~ 125°C | Bulk | 0ADGX | 0.252" Dia x 1.252" L (6.40mm x 31.80mm) | High In-Rush Fuse | 11.5 mOhms | - | Fuses | 10 A | 10 A | Clip | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 260 | 0.0115 Ohms | High Inrush Current Withstand | 10A | Ceramic Fuse | Cylindrical | Cartridge Fuses | 6.4 mm | - | 31.8 mm | - | ||
![]() 0ADGP9250-RE Bel Fuse Inc. | 1000 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | Bel Fuse | 1000 | 6 mm x 32 mm | - | Bel | + 125 C | Bel Fuse Inc. | - 50 C | Axial | Bulk | Active | Details | - | 500 V | 500 V | -50°C ~ 125°C | Bulk | 0ADGX | 0.268" Dia x 1.291" L (6.81mm x 32.79mm) | High In-Rush Fuse | 3 mOhms | - | Fuses | 25 A | 25 A | Axial | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 1500 | 0.003 Ohms | - | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6.8 mm | - | 32.8 mm | - | ||
![]() 0ACA-9250-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1000 | 2410 (6125 metric) | 500 A at 72 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 72 V | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 1.7 mOhms | - | Fuses | 25 A | 25 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 400 | 0.0017 Ohms | Slow Blow | 25A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0ACA-9200-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1000 | 2410 (6125 metric) | 500 A at 72 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 72 V | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 2.3 mOhms | - | Fuses | 20 A | 20 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 210 | 0.0023 Ohms | Slow Blow | 20A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0ABB-6000-TM Bel Fuse Inc. | 10000 |
| - | Surface Mount | 0603 (1608 Metric) | Bel Fuse | 5000 | 0603 (1608 metric) | 50 A at 32 VDC | Bel | + 150 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 32 V | -55°C ~ 150°C | Cut Tape | 0ABB | 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) | - | 11 Ohms | - | Fuses | 6 A | 6 A | - | AEC-Q200, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 2.3 | 11 Ohms | Time Delay | 6A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.48 mm | 1.6 mm | 0.81 mm | ||
![]() 0683G3150-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1500 | 4818 | 100 A at 350 VAC, 2000 A at 125 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | 350 V | 125 V | -55°C ~ 125°C | Cut Tape | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 28 mOhms | - | Fuses | 3.15 A | 3.15 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | SMD Fuses | 16.9 | 0.028 Ohms | Slow Blow | 3.15A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 4.65 mm | 12.1 mm | 5.6 mm | ||
![]() 0ABB-7000-TM Bel Fuse Inc. | 10000 |
| - | Surface Mount | 0603 (1608 Metric) | Bel Fuse | 5000 | 0603 (1608 metric) | 50 A at 32 VDC | Bel | + 150 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 32 V | -55°C ~ 150°C | Cut Tape | 0ABB | 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) | - | 9.5 Ohms | - | Fuses | 7 A | 7 A | - | AEC-Q200, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 3 | 9.5 Ohms | Time Delay | 7A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.48 mm | 1.6 mm | 0.81 mm | ||
![]() 0683G9150-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | 2 kA | - | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | - | - | 350 V | 125 V | -55°C ~ 125°C | - | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 350 uOhms | - | - | 15 A | 15 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | - | 270 | 0.0035 Ohms | Slow Blow | 15A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | ||
![]() 0683G2500-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1500 | 4818 | 100 A at 350 VAC, 2000 A at 125 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | 350 V | 125 V | -55°C ~ 125°C | Cut Tape | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 38 mOhms | - | Fuses | 2.5 A | 2.5 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | SMD Fuses | 7.5 | 0.038 Ohms | Slow Blow | 2.5A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 4.65 mm | 12.1 mm | 5.6 mm | ||
![]() 0683G5000-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1500 | 4818 | 100 A at 350 VAC, 2000 A at 125 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | 350 V | 125 V | -55°C ~ 125°C | Cut Tape | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 17 mOhms | - | Fuses | 5 A | 5 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | SMD Fuses | 47 | 0.017 Ohms | Slow Blow | 5A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 4.65 mm | 12.1 mm | 5.6 mm | ||
![]() 0683G9250-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1500 | - | 2 kA | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | 350 V | 125 V | -55°C ~ 125°C | Reel | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 210 uOhms | - | Fuses | 25 A | 25 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | SMD Fuses | 913 | 0.0021 Ohms | Slow Blow | 25A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 4.65 mm | 12.1 mm | 5.6 mm | ||
![]() 0683G2000-01 Bel Fuse Inc. | 1500 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1500 | 4818 | 100 A at 350 VAC, 2000 A at 125 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | 350 V | 125 V | -55°C ~ 125°C | Cut Tape | 0683G | 0.183" Dia x 0.476" L (4.65mm x 12.10mm) | - | 46 mOhms | - | Fuses | 2 A | 2 A | - | CE, cURus | Slow Blow | Cartridge, Ceramic | 100A AC, 2kA DC | SMD Fuses | 5.6 | 0.046 Ohms | Slow Blow | 2A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 4.65 mm | 12.1 mm | 5.6 mm | ||
![]() 0ACA-9300-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1000 | 2410 (6125 metric) | 500 A at 72 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 72 V | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 1.2 mOhms | - | Fuses | 30 A | 30 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 900 | 0.0012 Ohms | Slow Blow | 30A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0ABB-3000-TM Bel Fuse Inc. | 10000 |
| - | Surface Mount | 0603 (1608 Metric) | Bel Fuse | 5000 | 0603 (1608 metric) | 50 A at 32 VDC | Bel | + 150 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 32 V | -55°C ~ 150°C | Cut Tape | 0ABB | 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) | - | 35 Ohms | - | Fuses | 3 A | 3 A | - | AEC-Q200, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.28 | 35 Ohms | Time Delay | 3A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.48 mm | 1.6 mm | 0.81 mm | ||
![]() 0685P3000-01 Bel Fuse Inc. | 5000 |
| - | Surface Mount | 1206 (3216 Metric) | Bel Fuse | 5000 | 1206 (3216 metric) | 50 A at 50 VAC, 100 A at 63 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | 0.000335 oz | 50 V | 63 V | -55°C ~ 125°C | Cut Tape | 0685P | 0.126" L x 0.062" W x 0.025" H (3.20mm x 1.58mm x 0.63mm) | - | 65 mOhms | - | Fuses | 3 A | 3 A | - | AEC-Q200, CE, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 100A DC | SMD Fuses | 1.3 | 0.065 Ohms | - | - | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.63 mm | 3.2 mm | 1.6 mm | ||
![]() 0ABA-2000-TN Bel Fuse Inc. | 100 |
| - | Surface Mount | 0402 (1005 Metric) | Bel Fuse | 10000 | 0402 (1005 metric) | 35 A at 35 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | Cut Tape (CT) | Active | Details | 0.000166 oz | - | 32 V | -55°C ~ 125°C | Cut Tape | 0ABA | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | Chip Fuse | 40 mOhms | - | Fuses | 2 A | 2 A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | SMD Fuses | 0.13 | 0.04 Ohms | Fast Acting | 2A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.4 mm | 1 mm | 0.5 mm | ||
![]() 0ABA-0500-TN Bel Fuse Inc. | 74 |
| - | Surface Mount | 0402 (1005 Metric) | Bel Fuse | 10000 | 0402 (1005 metric) | 35 A at 35 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | Cut Tape (CT) | Active | Details | 0.000166 oz | - | 32 V | -55°C ~ 125°C | Cut Tape | 0ABA | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | Chip Fuse | 500 mOhms | - | Fuses | 500 mA | 500 mA | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | SMD Fuses | 0.0043 | 0.5 Ohms | Fast Acting | 500mA | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.4 mm | 1 mm | 0.5 mm | ||
![]() 0ABA-1000-TN Bel Fuse Inc. | 94 |
| - | Surface Mount | 0402 (1005 Metric) | Bel Fuse | 10000 | 0402 (1005 metric) | 35 A at 35 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | Cut Tape (CT) | Active | Details | 0.000166 oz | - | 32 V | -55°C ~ 125°C | Cut Tape | 0ABA | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | Chip Fuse | 130 mOhms | - | Fuses | 1 A | 1 A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | SMD Fuses | 0.04 | 0.13 Ohms | Fast Acting | 1A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.4 mm | 1 mm | 0.5 mm | ||
![]() 0ABA-0315-TN Bel Fuse Inc. | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Bel Fuse | 10000 | 0402 (1005 metric) | 35 A at 35 VDC | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | 0.000166 oz | - | 32 V | -55°C ~ 125°C | Cut Tape | 0ABA | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | Chip Fuse | 1 Ohms | - | Fuses | 315 mA | 315 mA | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | SMD Fuses | 0.0014 | 1 Ohms | Fast Acting | 315mA | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.4 mm | 1 mm | 0.5 mm | ||
![]() 0ACG-1250-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | Bel Fuse | 1000 | 11 mm x 5 mm | 100 A at 350 VAC, 100 A at 500 VDC, 1500 A at 350 VDC | Bel | + 125 C | Bel Fuse Inc. | - 40 C | - | - | Active | Details | 0.012346 oz | 350 V | 500 V | -40°C ~ 125°C | Cut Tape | 0ACG | 0.433" L x 0.197" W x 0.197" H (11.00mm x 5.00mm x 5.00mm) | - | 140 mOhms | - | Fuses | 1.25 A | 1.25 A | - | AEC-Q200, cURus | - | Board Mount (Cartridge Style Excluded) | 100A | SMD Fuses | 0.95 | 0.14 Ohms | - | 1.25A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 5 mm | 11 mm | 5 mm |