- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZRS0200FF2B Bel Fuse Inc. | 1500 |
| - | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | Tape & Reel (TR) | 0ZRS | 0.374Lx0.118W 9.50mmx3.00mm | Active | 1 (Unlimited) | Ceramic | cURus, TUV | 0.201 5.10mm | 2A | 32V | 5.5s | 65mOhms | 250mOhms | 4A | 0.531 13.50mm | RoHS Compliant | AEC-Q200 | ||
![]() 0ZRS0100FF2B Bel Fuse Inc. | 1500 |
| - | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | Tape & Reel (TR) | 0ZRS | 0.382Dia x 0.118 T 9.70mmx3.00mm | Active | 1 (Unlimited) | Ceramic | cURus, TUV | 0.201 5.10mm | 1A | 32V | 6.2s | 150mOhms | 430mOhms | 1.9A | 0.535 13.60mm | RoHS Compliant | AEC-Q200 | ||
![]() 0ZRS0070FF2D Bel Fuse Inc. | 2500 |
| - | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | Tape & Reel (TR) | 0ZRS | 0.272Lx0.118W 6.90mmx3.00mm | Active | 1 (Unlimited) | Ceramic | cURus, TUV | 0.201 5.10mm | 700mA | 32V | 3.2s | 230mOhms | 800mOhms | 1.4A | 0.425 10.80mm | RoHS Compliant | AEC-Q200 |