- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Physical Dimension | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZCA0035FF2G Bel Fuse Inc. | 8021 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCA | 0.128Lx0.065W 3.25mmx1.65mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | Matte Tin (Sn) | - | - | TR, 7 INCH | - | TUV, UL | 3216 | 0.6W | cURus, TUV | 1206 | 3.5mm x 1.8mm x 0.75mm | 16V | - | - | 40A | - | DUAL ENDED | - | 350mA | TEMPERATURE SENSING | 16V | 100ms | 300mOhm | 1.2Ohm | - | 750mA | - | 0.030 0.75mm | ROHS3 Compliant | - | ||
![]() 0ZCG0150BF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | 1W | - | 24V | 1.5A | - | - | 1.5s | 40mOhm | 120mOhm | - | 3A | - | 0.061 1.55mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZRF0008FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRF | 0.288Lx0.181W 5.80mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5mm | - | - | - | cURus, TUV | - | 5.8mm x 4.6mm x 9.6mm | 60V | 0.197 5.00mm | 650 μm | 3A | - | - | - | 80mA | TEMPERATURE SENSING | 60V | 4s | 14Ohm | 33Ohm | 240mA | 160mA | 0.378 9.60mm | - | ROHS3 Compliant | - | ||
![]() 0ZCJ0016FF2E Bel Fuse Inc. | 3000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | - | -40°C~85°C | Cut Tape (CT) | 0ZCJ | 0.128Lx0.065W 3.25mmx1.65mm | e3 | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | Y | - | TUV, UL | 3216 | - | cURus, TUV | 1206 | 3.5mm x 1.8mm x 0.75mm | 48V | - | - | 10A | - | - | - | 160mA | - | 48V | 300ms | 1.1Ohm | 5Ohm | - | 450mA | - | 0.030 0.75mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZRE0008FF1C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRE | 0.327Lx0.150W 8.30mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | 0.8W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 1.2A | - | - | - | 80mA | TEMPERATURE SENSING | 240V | 15s | 7.4Ohm | 26Ohm | - | 190mA | 0.421 10.70mm | - | ROHS3 Compliant | - | ||
![]() 0ZCF0030FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | 10A | - | - | - | 300mA | - | 60V | 3s | 1Ohm | 4.8Ohm | - | 600mA | - | 0.045 1.15mm | ROHS3 Compliant | - | ||
![]() 0ZRA0300FF1C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRA | 0.280Lx0.118W 7.10mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 100A | 2.3W | - | 16V | 3A | TEMPERATURE SENSING | - | 2s | 34mOhm | 105mOhm | - | 5.1A | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() 0ZRC0030FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | 0.49W | cURus | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | - | 300mA | TEMPERATURE SENSING | 90V | 3s | 880mOhm | 2.1Ohm | - | 600mA | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() 0ZCF0260FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | 40A | - | - | - | 2.6A | - | 6V | 20s | 20mOhm | 75mOhm | - | 5.2A | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() 0ZCH0150FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCH | 0.127Lx0.102W 3.22mmx2.58mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | 100A | - | - | - | 1.5A | - | 6V | 500ms | 40mOhm | 110mOhm | - | 3A | - | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZRC0015FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | 0.7W | cURus | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | - | 150mA | TEMPERATURE SENSING | 90V | 10s | 2.4Ohm | 7Ohm | - | 350mA | 0.500 12.70mm | - | ROHS3 Compliant | - | ||
![]() 0ZCJ0012FF2E Bel Fuse Inc. | 3000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCJ | 0.128Lx0.065W 3.25mmx1.65mm | e3 | - | Active | 2A (4 Weeks) | - | - | Polymeric | Matte Tin (Sn) | - | - | Y | - | TUV, UL | 3216 | - | cURus, TUV | 1206 | 3.5mm x 1.8mm x 0.85mm | 48V | - | - | 10A | - | - | - | 120mA | - | 48V | 200ms | 1.4Ohm | 6.5Ohm | - | 390mA | - | 0.033 0.85mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZCD0185FF2C Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2920 (7351 Metric) | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCD | 0.290Lx0.202W 7.36mmx5.12mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | - | - | - | TR, 7 INCH | - | - | 7351 | - | cURus, TUV | 2920 | 7.98mm x 5.44mm x 0.9mm | 33V | - | - | 40A | 1.5W | DUAL ENDED | - | 1.85A | TEMPERATURE SENSING | 33V | 2.5s | 40mOhm | 150mOhm | - | 3.7A | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() 0ZCG0110BF2B Bel Fuse Inc. | 1500 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | - | - | - | 1.1A | - | 24V | 500ms | 60mOhm | 200mOhm | - | 2.2A | - | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZRB0110FF1C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRB | 0.291Lx0.118W 7.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | 0.05 TO OHMS AT 0.14 DEG CEL | - | - | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | 700mW | - | 30V | 1.1A | TEMPERATURE SENSING | - | 6.6s | 50mOhm | 170mOhm | - | 2.2A | 0.559 14.20mm | - | ROHS3 Compliant | - | ||
![]() 0ZCH0020FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCH | 0.127Lx0.102W 3.22mmx2.58mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | 10A | - | - | - | 200mA | - | 30V | 20ms | 800mOhm | 5Ohm | - | 400mA | - | 0.033 0.85mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZRF0011FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRF | 0.268Lx0.181W 6.80mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | BULK | 5mm | - | - | - | cURus, TUV | - | 6.8mm x 4.6mm x 9.9mm | 60V | 0.197 5.00mm | 650 μm | 3A | - | - | - | 110mA | TEMPERATURE SENSING | 60V | 2s | 5Ohm | 16Ohm | 400mA | 220mA | 0.390 9.90mm | - | ROHS3 Compliant | - | ||
![]() 0ZRB0185FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRB | 0.402Lx0.118W 10.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | 0.03 TO OHMS AT 0.07 DEG CEL | - | - | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | 1W | - | 30V | 1.85A | TEMPERATURE SENSING | - | 8.7s | 30mOhm | 90mOhm | - | 3.7A | 0.618 15.70mm | - | ROHS3 Compliant | - | ||
![]() 0ZCG0200FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | 1W | - | 8V | 2A | - | - | 2s | 20mOhm | 70mOhm | - | 3.5A | - | 0.047 1.20mm | ROHS3 Compliant | Lead Free | ||
![]() 0ZCF0300FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | 40A | - | - | - | 3A | - | 6V | 25s | 10mOhm | 48mOhm | - | 5.2A | - | 0.035 0.90mm | ROHS3 Compliant | - |