- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Circuit DC Voltage-Max | Diameter | Height Seated (Max) | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZTH0050FF2E Bel Fuse Inc | 3000 |
| - | - | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | Bel Fuse Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | - | 0ZTH | 0.127 L x 0.101 W (3.22mm x 2.58mm) | - | - | - | - | - | - | Polymeric | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | 10 A | - | 500 mA | - | 6V | 50 ms | 190 mOhms | 900 mOhms | 1.5 A | - | - | - | - | 0.047 (1.20mm) | - | - | AEC-Q200 | ||
![]() 0ZCK0010AF2G Bel Fuse Inc | 4000 |
| - | - | - | - | Surface Mount | 0805 (2012 Metric), Concave | - | - | Bel Fuse Inc. | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0ZCK | 0.085 L x 0.053 W (2.15mm x 1.35mm) | - | - | - | - | - | - | Polymeric | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | 100 A | - | 100 mA | - | 24V | 1.5 s | 700 mOhms | 6 Ohms | 300 mA | - | - | - | - | 0.039 (1.00mm) | - | - | AEC-Q200 | ||
![]() 0ZRE0075FF2C Bel Fuse Inc | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0ZRV0008FF1E Bel Fuse Inc. | 3000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.291" L x 0.150" W (7.40mm x 3.80mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | TUV | - | - | 0.201" (5.10mm) | - | - | - | - | - | 1.2 A | - | 80 mA | - | 277V (305V Int) | 18 s | 4.5 Ohms | 18 Ohms | 260 mA | - | - | - | 0.480" (12.20mm) | - | - | - | AEC-Q200 | ||
![]() 0ZRV0075FF1A Bel Fuse Inc. | 1000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.622" L x 0.189" W (15.80mm x 4.80mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.201" (5.10mm) | - | - | - | - | - | 7.5 A | - | 750 mA | - | 277V (305V Int) | 18 s | 430 mOhms | 1.4 Ohms | 1.5 A | - | - | - | 0.787" (20.00mm) | - | - | - | AEC-Q200 | ||
![]() 0ZRV0012FF1E Bel Fuse Inc. | 3000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.319" L x 0.150" W (8.10mm x 3.80mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | TUV | - | - | 0.201" (5.10mm) | - | - | - | - | - | 1.2 A | - | 120 mA | - | 277V (305V Int) | 18 s | 3 Ohms | 12 Ohms | 300 mA | - | - | - | 0.504" (12.80mm) | - | - | - | AEC-Q200 | ||
![]() 0ZRV0100FF1A Bel Fuse Inc. | 1000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.642" L x 0.201" W (16.30mm x 5.10mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.402" (10.20mm) | - | - | - | - | - | 10 A | - | 1 A | - | 277V (305V Int) | 21 s | 320 mOhms | 1.1 Ohms | 2 A | - | - | - | 0.854" (21.70mm) | - | - | - | AEC-Q200 | ||
![]() 0ZRV0033FF1A Bel Fuse Inc. | 1000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.496" L x 0.150" W (12.60mm x 3.80mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.201" (5.10mm) | - | - | - | - | - | 3.3 A | - | 330 mA | - | 277V (305V Int) | 21 s | 940 mOhms | 3.1 Ohms | 740 mA | - | - | - | 0.610" (15.50mm) | - | - | - | AEC-Q200 | ||
![]() 0ZRV0150FF1A Bel Fuse Inc. | 1000 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.937" Dia x 0.209" T (23.80mm x 5.30mm) | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.402" (10.20mm) | - | - | - | - | - | 15 A | - | 1.5 A | - | 277V (305V Int) | 23 s | 140 mOhms | 480 mOhms | 3 A | - | - | - | 1.118" (28.40mm) | - | - | - | AEC-Q200 | ||
![]() 0ZCM0016FF2G Bel Fuse Inc. | 4000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCM | 0.063Lx0.029W 1.60mmx0.73mm | e3 | - | Active | 2A (4 Weeks) | - | - | Polymeric | Matte Tin (Sn) | - | - | - | - | 1608 | - | cURus, TUV | 0603 | - | - | - | 40A | - | - | - | - | 160mA | - | - | 9V | 100ms | 1Ohm | 4.2Ohm | - | 400mA | - | - | - | 0.030 0.75mm | ROHS3 Compliant | - | - | ||
![]() 0ZCG0075AF2B Bel Fuse Inc. | 1500 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | 40A | - | - | - | - | 750mA | - | - | 24V | 200ms | 110mOhm | 290mOhm | - | 1.5A | - | - | - | 0.061 1.55mm | ROHS3 Compliant | - | - | ||
![]() 0ZCC0110FF2C Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCC | 0.179Lx0.128W 4.55mmx3.24mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | - | - | - | TR, 7 INCH | - | 4532 | 0.8W | cURus, TUV | 1812 | - | - | - | 100A | - | DUAL ENDED | - | - | 1.1A | - | TEMPERATURE SENSING | 8V | 300ms | 40mOhm | 210mOhm | - | 2.2A | - | - | - | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() 0ZRC0185FF2B Bel Fuse Inc. | 1500 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.701Lx0.122W 17.80mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | cURus, TUV | - | - | 0.201 5.10mm | 810 μm | 40A | - | - | - | - | 1.85A | - | TEMPERATURE SENSING | 90V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | 17.8mm | 0.902 22.90mm | - | ROHS3 Compliant | - | - | ||
![]() 0ZRE0040FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | -40°C~85°C | Bulk | 0ZRE | 0.453Lx0.150W 11.50mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | 2W | cURus, TUV | - | - | 0.201 5.10mm | 650 μm | 5.5A | - | - | - | - | 400mA | - | TEMPERATURE SENSING | 240V | 24s | 600mOhm | 1.9Ohm | - | 900mA | - | - | 0.768 19.50mm | - | ROHS3 Compliant | - | - | ||
![]() 0ZRC0040FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | -40°C~85°C | Bulk | 0ZRC | 0.299Lx0.122W 7.60mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | 0.56W | cURus, TUV | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | - | - | 400mA | - | TEMPERATURE SENSING | 90V | 3.8s | 550mOhm | 1.29Ohm | - | 800mA | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | - | ||
![]() 0ZRB0400FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | -40°C~85°C | Box | 0ZRB | 0.551Lx0.118W 14.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | 0.01 TO OHMS AT 0.035 DEG CEL | - | BULK | 5.1mm | - | - | cURus, TUV | - | - | 0.201 5.10mm | 810 μm | 40A | 2.5W | - | 30V | - | 4A | - | TEMPERATURE SENSING | - | 12.7s | 10mOhm | 50mOhm | - | 8A | - | - | 0.791 20.10mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0ZCC0260AF2B Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCC | 0.179Lx0.128W 4.55mmx3.24mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | Matte Tin (Sn) | - | - | TR, 7 INCH | - | 4532 | 1.3W | cURus, TUV | 1812 | - | - | - | 100A | - | DUAL ENDED | - | - | 2.6A | - | TEMPERATURE SENSING | 13.2V | 5s | 15mOhm | 50mOhm | - | 5A | - | - | - | 0.061 1.55mm | ROHS3 Compliant | - | - | ||
![]() 0ZCG0150FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | 100A | - | - | - | - | 1.5A | - | - | 8V | 500ms | 40mOhm | 110mOhm | - | 3A | - | - | - | 0.022 0.55mm | ROHS3 Compliant | Lead Free | - | ||
![]() 0ZCK0010FF2G Bel Fuse Inc. | 4000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0805 (2012 Metric), Concave | YES | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCK | 0.085Lx0.053W 2.15mmx1.35mm | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Polymeric | Matte Tin (Sn) | MINIMUM RESISTANCE IS 0.7 OHMS | 8533.40.80.70 | TR, 7 INCH | - | 2012 | - | cURus, TUV | 0805 | 15V | - | - | 100A | - | DUAL ENDED | - | - | 100mA | - | - | 15V | 1.5s | 700mOhm | 6Ohm | - | 300mA | 15V | - | - | 0.039 1.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() 0ZCE0020FF2G Bel Fuse Inc. | 2796 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCE | 0.085Lx0.053W 2.15mmx1.35mm | - | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR, 7 INCH | - | 2012 | 0.5W | cURus, TUV | 0805 | - | - | - | 100A | - | DUAL ENDED | - | - | 200mA | - | TEMPERATURE SENSING | 9V | 20ms | 400mOhm | 3.5Ohm | - | 500mA | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - |