- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Physical Dimension | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Trip Current | Circuit DC Voltage-Max | Diameter | Height Seated (Max) | Thickness (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZCG0010FF2C Bel Fuse Inc. | 2020 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | - | - | - | 100mA | - | 60V | 20ms | 1.6Ohm | 15Ohm | 300mA | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZCG0110FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Cut Tape (CT) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | - | - | - | 1.1A | - | 8V | 300ms | 40mOhm | 210mOhm | 2.2A | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZCH0175FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCH | 0.127Lx0.102W 3.22mmx2.58mm | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | 100A | - | - | - | 1.75A | - | 6V | 600ms | 20mOhm | 80mOhm | 3.5A | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() 0ZCM0012FF2G Bel Fuse Inc. | 4000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCM | 0.063Lx0.029W 1.60mmx0.73mm | e3 | - | Active | 2A (4 Weeks) | - | - | Polymeric | Matte Tin (Sn) | - | - | - | - | 1608 | - | cURus, TUV | 0603 | - | - | - | - | 40A | - | - | - | 120mA | - | 9V | 100ms | 1.1Ohm | 5.8Ohm | 300mA | - | - | - | 0.030 0.75mm | - | ROHS3 Compliant | - | ||
![]() 0ZCK0075FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0805 (2012 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCK | 0.085Lx0.053W 2.15mmx1.35mm | e3 | - | Active | 2A (4 Weeks) | 2 | - | Polymeric | Matte Tin (Sn) | MINIMUM RESISTANCE IS 0.090 OHMS | - | TR, 7 INCH | - | 2012 | - | cURus, TUV | 0805 | - | 6V | - | - | 40A | - | DUAL ENDED | - | 750mA | - | 6V | 200ms | 90mOhm | 350mOhm | 1.5A | 6V | - | - | 0.049 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZRE0005FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRE | 0.327Lx0.150W 8.30mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | BULK | 5.1mm | - | 0.7W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 1A | - | - | - | 50mA | TEMPERATURE SENSING | 240V | 15s | 18.5Ohm | 65Ohm | 120mA | - | - | 0.421 10.70mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZCC0150BF2C Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCC | 0.179Lx0.128W 4.55mmx3.24mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | TR, 7 INCH | - | 4532 | 1W | cURus, TUV | 1812 | - | - | - | - | 100A | - | DUAL ENDED | - | 1.5A | TEMPERATURE SENSING | 24V | 1.5s | 40mOhm | 120mOhm | 3A | - | - | - | 0.061 1.55mm | - | ROHS3 Compliant | - | ||
![]() 0ZCD0125FF2C Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2920 (7351 Metric) | - | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCD | 0.290Lx0.202W 7.36mmx5.12mm | e3 | yes | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR, 7 INCH | - | 7351 | - | cURus, TUV | 2920 | 7.98mm x 5.44mm x 0.9mm | 33V | - | - | 40A | 1.5W | DUAL ENDED | - | 1.25A | TEMPERATURE SENSING | 33V | 2s | 50mOhm | 250mOhm | 2.5A | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() 0ZRC0030FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | 0.49W | cURus | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | - | 300mA | TEMPERATURE SENSING | 90V | 3s | 880mOhm | 2.1Ohm | 600mA | - | 7.4mm | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZCF0100AF2A Bel Fuse Inc. | 1000 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | - | yes | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | 100A | - | - | - | 1A | - | 60V | 500ms | 90mOhm | 410mOhm | 2A | - | - | - | 0.067 1.70mm | 1.7018mm | ROHS3 Compliant | - | ||
![]() 0ZCD0300FF2C Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2920 (7351 Metric) | - | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCD | 0.290Lx0.202W 7.36mmx5.12mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | - | - | - | TR, 7 INCH | - | 7351 | 1.5W | cURus, TUV | 2920 | 7.98mm x 5.44mm x 0.9mm | 6V | - | - | 40A | - | DUAL ENDED | - | 3A | TEMPERATURE SENSING | 6V | 25s | 10mOhm | 48mOhm | 5.2A | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() 0ZCE0100FF2E Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCE | 0.083Lx0.053W 2.10mmx1.35mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | - | Polymeric | - | - | - | TR, 7 INCH | - | 2012 | 0.6W | cURus, TUV | 0805 | - | - | - | - | 40A | - | DUAL ENDED | - | 1A | TEMPERATURE SENSING | 6V | 300ms | 60mOhm | 210mOhm | 1.95A | - | - | - | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() 0ZCC0075AF2B Bel Fuse Inc. | 10500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCC | 0.179Lx0.128W 4.55mmx3.24mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | TR, 7 INCH | - | 4532 | 1W | cURus, TUV | 1812 | - | - | - | - | 40A | - | DUAL ENDED | - | 750mA | TEMPERATURE SENSING | 24V | 200ms | 110mOhm | 290mOhm | 1.5A | - | - | - | 0.061 1.55mm | - | ROHS3 Compliant | - | ||
![]() 0ZCG0050FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Cut Tape (CT) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 100A | 800mW | - | 16V | 500mA | - | - | 150ms | 150mOhm | 1Ohm | 1A | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() 0ZRM0375FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Bulk | 0ZRM | 1.161Dia x 0.161 T 29.50mmx4.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 10.2mm | - | 4.8W | cURus, TUV | - | - | - | 0.402 10.20mm | 810 μm | 20A | - | - | - | 3.75A | TEMPERATURE SENSING | 120V | 24s | 30mOhm | 80mOhm | 7.5A | - | - | 1.339 34.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZRC0040FF2E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.299Lx0.122W 7.60mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | 0.56W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | - | 400mA | TEMPERATURE SENSING | 90V | 3.8s | 550mOhm | 1.29Ohm | 800mA | - | 7.6mm | 0.532 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZRC0160FF2B Bel Fuse Inc. | 1500 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.641Lx0.122W 16.30mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | 1.9W | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 40A | - | - | - | 1.6A | TEMPERATURE SENSING | 90V | 11.4s | 90mOhm | 220mOhm | 3.2A | - | 16.3mm | 0.839 21.30mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZRM0300FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Bulk | 0ZRM | 1.004Dia x 0.161 T 25.50mmx4.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 10.2mm | - | 4.56W | cURus, TUV | - | - | - | 0.402 10.20mm | 810 μm | 17A | - | - | - | 3A | TEMPERATURE SENSING | 120V | 19.8s | 40mOhm | 100mOhm | 6A | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZRC0090FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Box | 0ZRC | 0.461Lx0.122W 11.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | 990mW | - | 90V | 900mA | TEMPERATURE SENSING | - | 7.2s | 200mOhm | 470mOhm | 1.8A | - | - | 0.622 15.80mm | - | - | ROHS3 Compliant | - | ||
![]() 0ZRM0010FF2C Bel Fuse Inc. | 2000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRM | 0.311Dia x 0.150 T 7.90mmx3.80mm | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 2A | - | - | - | 100mA | OVERLOAD PROTECTION | 120V | 10s | 3Ohm | 7.5Ohm | 200mA | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - |