- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Physical Dimension | Working Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Circuit DC Voltage-Max | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZCJ0075FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCJ | 0.128Lx0.065W 3.25mmx1.65mm | e3 | - | Active | 2A (4 Weeks) | 2 | - | Polymeric | - | MINIMUM RESISTANCE IS 0.09 OHMS | - | TR, 7 INCH | - | UL | 3216 | - | cURus, TUV | 1206 | - | 8V | - | - | - | 100A | 600mW | DUAL ENDED | 8V | 750mA | - | TEMPERATURE SENSING | - | 200ms | 90mOhm | 290mOhm | - | 1.5A | 8V | - | - | - | - | 0.049 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZRB0135FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRB | 0.350Lx0.118W 8.90mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | 0.04 TO OHMS AT 0.095 DEG CEL | - | - | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | 800mW | - | 30V | 1.35A | - | TEMPERATURE SENSING | - | 7.3s | 40mOhm | 130mOhm | - | 2.7A | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRC0017FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | 0.48W | cURus | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | - | - | - | 170mA | - | TEMPERATURE SENSING | 90V | 3s | 2Ohm | 8Ohm | - | 340mA | - | 7.4mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRC0055FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.382Lx0.122W 9.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | 1.5W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | - | - | - | 550mA | - | TEMPERATURE SENSING | 90V | 10s | 400mOhm | 1.5Ohm | - | 1.2A | - | 9.7mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRA0700FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRA | 0.441Lx0.118W 11.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | - | 100A | 3W | - | 16V | 7A | - | TEMPERATURE SENSING | - | 8s | 6mOhm | 21mOhm | - | 11.9A | - | - | 0.776 19.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRA1000FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRA | 0.650Lx0.118W 16.50mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | BULK | 5.1mm | - | - | 3.3W | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | - | 100A | - | - | - | 10A | - | TEMPERATURE SENSING | 16V | 12.5s | 3mOhm | 12mOhm | - | 17A | - | - | 0.949 24.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRE0012FF1C Bel Fuse Inc. | 2000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRE | 0.327Lx0.150W 8.30mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | - | 1W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | - | 1.2A | - | - | - | 120mA | - | TEMPERATURE SENSING | 240V | 15s | 3Ohm | 12Ohm | - | 300mA | - | - | 0.421 10.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRM0090FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRM | 0.469Dia x 0.150 T 11.90mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | - | 1.8W | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | - | 5A | - | - | - | 900mA | - | TEMPERATURE SENSING | 120V | 7.2s | 200mOhm | 470mOhm | - | 1.8A | - | - | 0.626 15.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRA0600FF2D Bel Fuse Inc. | 2500 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRA | 0.421Lx0.118W 10.70mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | - | 100A | 2.8W | - | 16V | 6A | - | - | - | 5.8s | 9mOhm | 33mOhm | - | 10.2A | - | - | 0.673 17.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZRE0033FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRE | 0.449Lx0.150W 11.40mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | - | 1.7W | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | - | 4.5A | - | - | - | 330mA | - | TEMPERATURE SENSING | 240V | 21s | 830mOhm | 2.6Ohm | - | 740mA | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZCC0110BF2B Bel Fuse Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 0ZCC | 0.179Lx0.128W 4.55mmx3.24mm | e3 | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR, 7 INCH | - | TUV, UL | 4532 | 1W | cURus, TUV | 1812 | 4.73mm x 3.41mm x 1.3mm | - | - | - | - | 100A | - | DUAL ENDED | - | 1.1A | - | TEMPERATURE SENSING | 24V | 500ms | 60mOhm | 200mOhm | - | 2.2A | - | - | - | - | - | 0.051 1.30mm | - | ROHS3 Compliant | - | ||
![]() 0ZRC0020FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | - | 5.1mm | - | - | 0.41W | cURus | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | - | - | - | 200mA | - | TEMPERATURE SENSING | 90V | 2.2s | 1.83Ohm | 4.4Ohm | - | 400mA | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZCG0150AF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | - | 100A | - | - | - | 1.5A | - | - | 12V | 500ms | 40mOhm | 110mOhm | - | 3A | - | - | - | - | - | 0.043 1.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZRM0125FF1A Bel Fuse Inc. | 1000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRM | 0.551Lx0.161W 14.00mmx4.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 120V | 12.5A | 2.88W | - | - | 1.25A | - | TEMPERATURE SENSING | - | 20s | 110mOhm | 330mOhm | - | 2.5A | - | - | 0.854 21.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZCK0050AF2E Bel Fuse Inc. | 3000 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCK | 0.087Lx0.053W 2.20mmx1.35mm | - | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | - | - | 2012 | - | cURus, TUV | 0805 | - | - | - | - | - | 100A | - | - | - | 500mA | 500mA | - | 9V | 100ms | 150mOhms | 850mOhms | 1A | 1A | - | - | - | 2.2098mm | 1.3462mm | 0.035 0.90mm | 889μm | ROHS3 Compliant | - | ||
![]() 0ZCG0260AF2B Bel Fuse Inc. | 1500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | - | 100A | - | - | - | 2.6A | - | - | 13.2V | 5s | 15mOhm | 50mOhm | - | 5A | - | - | - | - | - | 0.061 1.55mm | - | ROHS3 Compliant | - | ||
![]() 0ZCG0160FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | - | 100A | 800mW | - | 8V | 1.6A | - | - | - | 500ms | 30mOhm | 100mOhm | - | 3.2A | - | - | - | - | - | 0.047 1.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZRB0250FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRB | 0.449Lx0.118W 11.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | BULK | 5.1mm | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | 1.2W | - | 30V | 2.5A | - | TEMPERATURE SENSING | - | 10.3s | 20mOhm | 70mOhm | - | 5A | - | - | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0ZCG0260FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 2A (4 Weeks) | - | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | - | 100A | - | - | - | 2.6A | - | - | 8V | 2.5s | 15mOhm | 47mOhm | - | 5A | - | - | - | - | - | 0.047 1.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0ZCH0035FF2G Bel Fuse Inc. | 4000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCH | 0.127Lx0.102W 3.22mmx2.58mm | e3 | - | Active | 2A (4 Weeks) | - | - | Polymeric | Matte Tin (Sn) | - | - | - | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | - | 100A | - | - | - | 350mA | - | - | 16V | 200ms | 320mOhm | 1.3Ohm | - | 700mA | - | - | - | - | - | 0.032 0.80mm | - | ROHS3 Compliant | - |