- RoHS
- Manufacturer
- Connector Type
- Contact Materials
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Orientation
- Mounting Type
- ECCN Code
Attribute column
Manufacturer
Bel Fuse Inc Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Body Length | Category | Characteristic | Contact Finish Mating | Contact Materials | Dimensions | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | MSL | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | ECCN Code | Type | Gender | HTS Code | Subcategory | MIL Conformance | Total Number of Contacts | Orientation | Shielding | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Number of Positions/Contacts | LED Color | Contact Design | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 010-0208 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPL2000-D2 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 128-0711-201 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7300 BelFuse | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | Fast/F | - | - | D8,35x7,7mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | AC 250 V | - | - | - | MRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7221 BelFuse | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | L829 | - | RJ45 | Female | - | - | - | - | Horizontal | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8P8C | green/orange-green/orange | - | - | ||
![]() 25-7350 BelFuse | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | Slow/T | - | - | D8,35x7,7mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | AC 250 V | - | - | - | MRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7500 BelFuse | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | Slow/T | - | - | 8,35x4x7,7mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | AC 250 V | - | - | - | RST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPL2000-D20/B BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7310 BelFuse | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | Fast/F | - | - | D8,35x7,7mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | AC 250 V | - | - | - | MRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7330 BelFuse | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | Fast/F | - | - | D8,35x7,7mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | AC 250 V | - | - | - | MRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-7570 BelFuse | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | 27,94x12,09x5,99mm | - | - | - | - | - | n/a | - | - | - | - | - | Yes | - | - | - | -40...+85°C | S558 | - | LAN 10/100Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M49142/11-0001 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131-6433-106 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/25-9F BelFuse | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL75-32 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M49142/08-0005 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBU-25S-FO BelFuse | In Stock | - | - | CABLE | STEEL | - | HOLE .112-.124 | NON-THREADED | 2.088 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | BEL FUSE INC | GLASS FILLED NYLON | Bel Fuse | DBU-25SFO | D | - | 2 | 125 °C | -65 °C | Active | 5.63 | - | - | 20 AWG | 24 AWG | - | - | EAR99 | - | - | 8536.69.40.30 | D Type Connectors | YES | 25 | - | - | compliant | ZINC/YELLOW CHROMATE | UL | MIL-C-24308 | 0.494 inch | FEMALE | 5 A | RND PIN-SKT | 2.7 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | STAGGERED | 3.336 N | .1946 N | 0.112 inch | BLACK | - | - | STRIP OR LOOSE | - | ||
![]() 27-8250 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131-8403-001 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26-8011 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |