- Type
- Product Type
- Subcategory
- Contact Materials
- Contact Plating
- Gender
- Number of Ports
- Shielding
- Product
- Content
- Mounting Styles
- Series
Attribute column
Manufacturer
Bel Fuse Inc Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | AWG max. | Body Orientation | Brand | Cable diameter (details) | Connections | Connector standard | Contact Materials | Content | Ethernet Connector Type | Factory colour | Factory Pack Quantity | Manufacturer | Material (details) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current (details) | Nominal voltage (details) | Performance Category | Pins | RoHS | RoHS-compliant | Seal type | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Orientation | Shielding | Depth | Current Rating | Termination Style | Number of Contacts | Failure Rate | Configuration | Number of Ports | Lead Style | Direction | Number of Ways | Product Type | Operating Temperature Range | Shield Type | Coating, Housing Type | Standards | Product | Mounting Angle | Features | USOC Codes | Product Category | Height Seated (Max) | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-82000-002 Bel Fuse, Inc. | 40 |
| Datasheet | - | Gold | - | Panel Mount | - | - | Thermoplastic | - | Straight | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | Cable | - | - | Cat 5e | - | Details | - | - | Crimp | - | 150 V ac | - | Tray | - | - | - | - | - | - | RJ45 Jack | - | 8 Position | - | - | - | - | - | Jack | - | - | - | Unshielded | - | 1.5A | Crimp | - | - | - | 1 | - | - | - | - | - | - | - | - | Modular Jacks | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SS71800-003G Bel Fuse Inc | 55 |
| - | Production (Last Updated: 2 years ago) | Gold | - | Through Hole | Axial, Box | Flanges | Thermoplastic | - | Right Angle | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | ±50ppm/°C | RJ45 Jack | 1.78 Ohms | 8 | - | - | Wirewound | - | - | Female | 30W | - | Horizontal | No | - | - | - | 8 | R (0.01%) | - | 1 | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | - | - | - | ||
![]() SS65600-010G Bel Fuse Inc | 6734239 |
| - | - | Gold over Nickel | - | Through Hole | Axial, Box | Flanges | Nylon | - | Straight | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | RJ11 Jack | 3.01 Ohms | - | - | - | Wirewound | - | - | Female | 20W | - | - | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | 0.561 (14.25mm) | - | - | - | ||
![]() L835-1X1T-32 Bel Fuse Inc | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | Bel Magnetic Solutions | - | - | - | Copper Alloy | - | - | - | - | Bel | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | MagJack | - | - | - | L835 | - | - | - | - | - | Magnetic Jack | - | - | - | - | - | - | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | Shielded | - | - | Solder | - | - | 1x1 | 1 Port | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | Connectors | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | UL 94 V-0 | ||
![]() SS60000-010G Bel Fuse Inc | 29 |
| - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS-60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UTP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS39GEE Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | Cut & Clip | RJ45 | - | 1pc(s) | - | Yellow | - | - | Plastic UL 94-V0 | - | - | - | 1.5A | - | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | With kink protection sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded housing | - | - | - | - | - | - | ||
![]() SS64800-010F Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder pins | RJ45 | - | 1pc(s) | - | Black | - | - | Thermoplastic UL94V-0 | - | - | - | 1.5A | 150V AC | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | SS64800-010F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS73100073F Bel Fuse Inc | In Stock | - | - | - | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Shielded | - | - | - | - | - | - | 8 | - | Up and Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS39VIOE Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | Cut & Clip | RJ45 | - | 1pc(s) | - | Violet | - | - | Plastic UL 94-V0 | - | - | - | 1.5A | - | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | With kink protection sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded housing | - | - | - | - | - | - | ||
![]() 1450-2000-02 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Suitable for reflow soldering of soldering (up to 260°C) | RJ45 | - | 1pc(s) | - | - | - | - | Thermoplastic UL94V-0 | - | - | - | 1.5A | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal design | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 361010-SRX-260-A257 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | Cut & Clip | RJ45 | - | 1pc(s) | - | Red | - | - | Plastic UL 94-V0 | - | - | - | 1.5A | - | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | With kink protection sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39200-872 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | RJ45 | - | 1pc(s) | - | Black | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39200-872 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS74800-007F Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 8 | 85 °C | -40 °C | - | - | - | - | - | - | Horizontal | Yes | - | - | - | 8 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6620004-1 Bel Fuse Inc | 138 |
| - | - | Gold over Nickel | - | Through Hole | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MagJack | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | Right Angle | - | 26.09mm | - | - | - | - | - | - | - | - | RJ45+Dual USB | - | - | STP | - | - | - | - | - | - | - | - | 17.32mm | 30.68mm | - | ||
![]() SS64100-018F Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder pins | RJ48 | - | 1pc(s) | - | Black | - | - | Thermoplastic UL94V0 | - | - | - | 1.5A | 150V AC | - | 10P10C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | SS64100-018F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 60603-7 | - | - | - | - | - | - | - | - | - | ||
![]() 361010-SRX-260-A108 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | Cut & Clip | RJ45 | - | 1pc(s) | - | Black | - | - | Plastic UL 94-V0 | - | - | - | 1.5A | - | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | With kink protection sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE6323 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | RJ45 | - | 1pc(s) | - | Grey | - | - | - | - | - | - | - | - | - | 8P8C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | STEWART SS37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS39WSE Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | Cut & Clip | RJ45 | - | 1pc(s) | - | White | - | - | Plastic UL 94-V0 | - | - | - | 1.5A | - | - | 8P8C | - | - | Snap-in | - | - | - | - | - | - | - | - | - | - | - | With kink protection sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded housing | - | - | - | - | - | - | ||
![]() G53-48NV-010B Bel Fuse Inc | 168 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | - | Connectors | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2250681-1 Bel Fuse Inc | 128 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | - | Connectors | Straight | - | - | - | - | - | - | UL 94 V-0 |