- Connector Type
- Series
- Contact Materials
- Features
- Operating Temperature
- Applications
- Mounting Type
- Orientation
- Termination
- Contact Finish
- Contact Finish Thickness
- Height Above Board
Attribute column
Manufacturer
Bel Fuse Inc Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shield Material | Manufacturer Package Identifier | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0826-1X2T-43-F Bel Fuse Inc. | 693 |
| - | 15 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 2 | - | Green, Orange - Yellow | Up | 8 | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() L829-1J1T-43 Bel Fuse Inc. | In Stock |
| - | 14 Weeks | Through Hole | Through Hole | Metal | - | Polyamide (PA), Nylon | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | e3 | yes | Active | Not Applicable | - | Solder | EAR99 | RJ45 | - | 10/100/1000 Base-T, AutoMDIX | - | - | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | 2.03mm | - | - | - | NICKEL | UL | Gold | - | - | STAGGERED | 0.44 inch | FEMALE | 94V-0 | NO | 0.945 inch | TELCOM, MODULAR | 1 | - | Green, Orange, Yellow - Yellow | Up | 8 | Board Guide | 11.3mm | 17.78mm | 24.13mm | 30.0μin 0.76μm | 30μin | 0.440 11.18mm | - | ROHS3 Compliant | - | ||
![]() V890-1AX1-A1 Bel Fuse Inc. | 3 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | e1 | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | Vertical | Shielded | - | 23.11mm | 8 | - | NICKEL | UL | Gold | COMMERCIAL | - | STAGGERED | 0.652 inch | FEMALE | 94V-0 | NO | - | TELCOM, MODULAR | 1 | User Selectable | Green - Yellow | User Selectable | - | Board Guide | - | 15.9mm | - | 30.0μin 0.76μm | 30μin | 0.909 23.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() 08B0-1X1T-36-F Bel Fuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Metal | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 08B0-1X1T-36-F | Copper Alloy | - | -40°C~85°C | Tray | - | MagJack® | - | yes | Active | Not Applicable | - | Solder | - | RJ45 | Green, Orange, Silver, Yellow | 10/100 Base-T, AutoMDIX | - | Female | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | NICKEL | - | Gold | - | 8 | - | - | - | - | NO | - | - | 1 | - | Green, Orange - Yellow | Up | 4 | Board Guide | 15.6464mm | 19.11mm | - | 15.0μin 0.38μm | - | 0.531 13.49mm | - | ROHS3 Compliant | - | ||
![]() 0826-1X1T-GJ-F Bel Fuse Inc. | In Stock |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 8 | Polyamide (PA), Nylon | Copper Alloy | - | Copper Alloy | - | -40°C~85°C | Tray | 2009 | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | - | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | 32.77mm | 6 | - | NICKEL | - | Gold | - | 10 | - | - | - | - | NO | - | - | 1 | - | Green, Orange - Yellow | Up | 4 | Board Guide | 15.7734mm | 16.31mm | 16.31mm | 50.0μin 1.27μm | - | 0.536 13.61mm | No SVHC | ROHS3 Compliant | - | ||
![]() 0813-1X1T-57-F Bel Fuse Inc. | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Module | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | 2006 | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 30.48mm | 8 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | Does Not Contain LED | Down | 6 | Board Guide | - | 16.79mm | 16.79mm | 50.0μin 1.27μm | - | 0.538 13.66mm | No SVHC | ROHS3 Compliant | - | ||
![]() 0826-1X1T-23-F Bel Fuse Inc. | In Stock |
| - | 14 Weeks | Through Hole | Through Hole | Metal | - | Polyamide (PA), Nylon | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | e1 | yes | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Silver, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 32.77mm | 8 | - | NICKEL/TIN | UL | Gold | COMMERCIAL | - | STAGGERED | 0.536 inch | FEMALE | 94V-0 | NO | - | TELCOM, MODULAR | 1 | - | Green, Orange - Yellow | Up | 12 | Board Guide | - | 19.11mm | - | 50.0μin 1.27μm | 50μin | 0.536 13.61mm | - | ROHS3 Compliant | - | ||
![]() 0826-1G4T-23-F Bel Fuse Inc. | 185 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | 32 | - | - | - | - | - | - | - | 4 | - | Green - Green | Up | 12 | Board Guide | - | - | - | 50.0μin 1.27μm | - | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() 0826-1X4T-43-F Bel Fuse Inc. | 378 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | yes | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | 32 | - | - | - | - | - | - | - | 4 | - | Green, Orange - Yellow | Up | 8 | Board Guide | - | - | - | 50.0μin 1.27μm | - | 0.535 13.59mm | - | ROHS3 Compliant | Lead Free | ||
![]() L834-1G1T-S7 Bel Fuse Inc. | 630 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | L834-1G1T-S7 | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | e3 | yes | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green | 10/100/1000 Base-T, AutoMDIX | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | NICKEL | - | Gold | - | 16 | - | - | FEMALE | 94V-0 | NO | - | - | 1 | - | Green - Green | Down | 8 | Board Lock | 13.5382mm | - | - | 30.0μin 0.76μm | - | 0.448 11.38mm | - | ROHS3 Compliant | - | ||
![]() 0821-1X1T-36-F Bel Fuse Inc. | 16983 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | -40°C~85°C | Tray | - | MagJack® | - | - | Active | Not Applicable | 14 | Solder | - | RJ45 with USB A | Green, Orange, Yellow | 10/100 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | 10 | - | - | - | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 4 | Board Lock | 21.336mm | 17.09mm | - | 30.0μin 0.76μm | - | 0.830 21.08mm | - | ROHS3 Compliant | - | ||
![]() 08B0-1D1T-06-F Bel Fuse Inc. | In Stock |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Yellow | 10/100 Base-T, AutoMDIX | - | Female | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 25.53mm | 8 | - | NICKEL | - | Gold | - | 6 | - | - | - | - | NO | - | - | 1 | - | Yellow - Green | Up | 4 | Board Guide | - | 19.11mm | - | 15.0μin 0.38μm | - | 0.531 13.49mm | - | ROHS3 Compliant | - | ||
![]() 0826-1X1T-GH-F Bel Fuse Inc. | 1 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | 0826-1X1T-GH-F | Copper Alloy | 94V | -40°C~85°C | Tray | - | MagJack® | e3 | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | - | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | 32.77mm | - | 720mA | NICKEL | - | Gold | - | 20 | - | - | - | 94V-0 | NO | - | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Guide | 16.91mm | 16.31mm | - | 50.0μin 1.27μm | - | 0.536 13.61mm | Unknown | ROHS3 Compliant | - | ||
![]() S811-1X1T-06-F Bel Fuse Inc. | 4 |
| - | 14 Weeks | Surface Mount | Surface Mount | Metal | - | Phenolic; Polyamide (PA), Nylon | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tape & Reel (TR) | - | MagJack® | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | RJ45 | Silver | 10/100 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 24.13mm | - | - | - | - | Gold | - | 8 | - | - | - | - | - | - | - | 1 | - | Does Not Contain LED | Down | 4 | Board Guide, Solder Retention | - | 19.43mm | - | 50.0μin 1.27μm | - | 0.502 12.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0826-1X1T-32-F Bel Fuse Inc. | 35 | - | Datasheet | 14 Weeks | Panel, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | 0826-1X1T-32-F | Copper Alloy | - | -40°C~85°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | - | - | - | - | Gold | - | 12 | - | - | - | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Guide | 15.774mm | 19.59mm | - | 50.0μin 1.27μm | - | 0.536 13.61mm | - | ROHS3 Compliant | - | ||
![]() 0826-1G1T-43-F Bel Fuse Inc. | 215 | - | - | 14 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | - | RJ45 | Green | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | 8 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | Green - Green | Up | - | Board Guide | - | 19.11mm | - | 50.0μin 1.27μm | - | 0.536 13.61mm | - | ROHS3 Compliant | - | ||
![]() 0862-1J1T-43-F Bel Fuse Inc. | 10 |
| Datasheet | 14 Weeks | Panel, Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | 22 | Solder | - | RJ45 with USB A, Dual | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | 26.09mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Lock | - | 19.08mm | - | 30.0μin 0.76μm | - | 1.170 29.72mm | - | ROHS3 Compliant | - | ||
![]() 0875-1G2T-E3 Bel Fuse Inc. | 296 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | e3 | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 25.4mm | - | - | - | - | Gold | - | 16 | - | - | - | - | - | - | - | 2 | - | Green - Green | Up | 8 | Board Guide | - | 31.45mm | - | 30.0μin 0.76μm | - | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() 08C2-1X1T-03 Bel Fuse Inc. | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Metal | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | 18 | Solder | EAR99 | RJ45 with USB A, Dual | Green, Orange, Silver, Yellow | 10/100 Base-T | - | - | OTHER STACKING CONNECTOR: 8 CONTACTS, 2 PORTS 4 CONTACTS EACH | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 26.09mm | - | - | TIN | - | Gold | - | - | - | - | FEMALE AND FEMALE | 94V-0 | NO | - | - | 1 | - | Green, Orange - Yellow | Up | 5 | Board Lock | - | 19.1mm | - | 30.0μin 0.76μm | - | 1.170 29.72mm | - | ROHS3 Compliant | - | ||
![]() 0826-1X2T-23-F Bel Fuse Inc. | In Stock |
| - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | - | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | - | - | NICKEL | - | Gold | - | 16 | - | - | FEMALE | 94V-0 | NO | - | - | 2 | - | Green, Orange - Yellow | Up | 12 | Board Guide | - | 32.13mm | - | 30.0μin 0.76μm | - | 0.535 13.59mm | - | ROHS3 Compliant | - |