- Connector Type
- Series
- Contact Materials
- Features
- Operating Temperature
- Applications
- Mounting Type
- Orientation
- Termination
- Contact Finish
- Contact Finish Thickness
- Height Above Board
Attribute column
Manufacturer
Bel Fuse Inc Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Height | Length | Contact Finish Thickness | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08B1-1X1T-36-F Bel Fuse Inc. | 3955 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | -40°C~85°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 25.53mm | - | - | Gold | 6 | - | - | - | 1 | - | Does Not Contain LED | Up | 4 | Board Guide | 15.654mm | 16.31mm | 15.0μin 0.38μm | 0.531 13.49mm | ROHS3 Compliant | - | ||
![]() 0895-2C4R-GK Bel Fuse Inc. | 69 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | -40°C~85°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | - | RJ45 | Green, Yellow | 10/100/1000 Base-T, Power over Ethernet+ (PoE+) | 2 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | 8 | Up and Down | Yellow, Green - Yellow, Green | Up and Down | 9 | Board Guide | - | - | 50.0μin 1.27μm | 1.004 25.50mm | Non-RoHS Compliant | Lead Free | ||
![]() 0879-2C2R-54 Bel Fuse Inc. | 36 | - | - | 14 Weeks | Panel, Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | 28.14mm | - | NICKEL | Gold | 32 | - | - | NO | 4 | Up and Down | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | - | 31.14mm | 50.0μin 1.27μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() G15-111T-076C Bel Fuse Inc. | 15 |
| - | 14 Weeks | - | Board Edge, Cutout; Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | - | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | - | RJ45 | - | 10G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | 1 | - | Green, Orange - Green, Orange | Down | 4 | Board Guide | - | - | 50.0μin 1.27μm | 0.370 9.40mm | ROHS3 Compliant | - | ||
![]() 0879-2C1R-54 Bel Fuse Inc. | 48 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | e3 | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | 28.7mm | - | NICKEL | Gold | 16 | - | 94V-0 | NO | 2 | Up and Down | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | - | 17.16mm | 50.0μin 1.27μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() C850-2C2R-54 Bel Fuse Inc. | 130 |
| - | 14 Weeks | Through Hole | Board Edge, Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 40 | - | - | - | 4 | Up and Down | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | - | - | 30.0μin 0.76μm | 0.775 19.69mm | ROHS3 Compliant | - | ||
![]() S811-1X1T-A4-F Bel Fuse Inc. | 9 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Phenolic; Polyamide (PA), Nylon | Copper Alloy | Copper Alloy | 0°C~70°C | Cut Tape (CT) | MagJack® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | 10/100 Base-T | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | - | - | - | 1 | - | Does Not Contain LED | Down | 5 | Board Guide, Solder Retention | - | - | 50.0μin 1.27μm | 0.502 12.75mm | ROHS3 Compliant | Lead Free | ||
![]() 0813-1X1T-23-F Bel Fuse Inc. | 34 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | yes | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 30.48mm | - | - | Gold | 8 | - | - | - | 1 | - | Does Not Contain LED | Down | 12 | Board Guide | - | 19.15mm | 50.0μin 1.27μm | 0.538 13.66mm | ROHS3 Compliant | - | ||
![]() 0833-2X6R-54-F Bel Fuse Inc. | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | yes | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 96 | - | - | - | 12 | Up and Down | Does Not Contain LED | Up and Down | 8 | Board Guide | - | - | 50.0μin 1.27μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() 08B0-1G1T-06-F Bel Fuse Inc. | 20 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | - | RJ45 | Green | 10/100 Base-T, AutoMDIX | - | - | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 26.93mm | - | NICKEL | Gold | 6 | FEMALE | - | NO | 1 | - | Green - Green | Up | 4 | Board Guide | - | 19.18mm | 15.0μin 0.38μm | 0.531 13.49mm | ROHS3 Compliant | - | ||
![]() 0826-1X1T-57-F Bel Fuse Inc. | 174 |
| - | 14 Weeks | Through Hole | Through Hole | 100 | Polyamide (PA), Nylon | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Orange, Yellow | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 6 | Board Guide, Voice over Internet Protocol (VoIP) | - | - | 50.0μin 1.27μm | 0.536 13.61mm | ROHS3 Compliant | - | ||
![]() 0811-2X4R-28-F Bel Fuse Inc. | 10 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100 Base-T, AutoMDIX | 2 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | - | NICKEL | Gold | - | - | - | NO | 8 | Up and Down | Does Not Contain LED | Up and Down | 4 | Board Guide | - | - | 30.0μin 0.76μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() 0826-1X1T-HT-F Bel Fuse Inc. | 543 |
| Datasheet | 15 Weeks | - | Board Edge, Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | - | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | - | RJ45 | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | 1 | - | Yellow - Green | Up | 4 | Board Guide | - | - | 50.0μin 1.27μm | 0.536 13.61mm | ROHS3 Compliant | - | ||
![]() 0826-1D4T-23-F Bel Fuse Inc. | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 32 | - | - | - | 4 | - | Yellow - Green | Up | 12 | Board Guide | - | - | 50.0μin 1.27μm | 0.535 13.59mm | ROHS3 Compliant | - | ||
![]() 0813-1X4T-23-F Bel Fuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 30.48mm | - | - | Gold | 32 | - | - | - | 4 | - | Does Not Contain LED | Down | 12 | Board Guide | - | 61.5mm | 50.0μin 1.27μm | 0.536 13.61mm | ROHS3 Compliant | - | ||
![]() 0879-2C6R-54 Bel Fuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 28.14mm | - | - | Gold | 96 | - | - | - | 12 | Up and Down | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | - | - | 50.0μin 1.27μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() 0833-2X4R-55-F Bel Fuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100 Base-T, AutoMDIX | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 30.73mm | 56 | - | Gold | 64 | - | - | - | 8 | Up and Down | Does Not Contain LED | Up and Down | 4 | Board Guide, Voice over Internet Protocol (VoIP) | - | 59.18mm | 50.0μin 1.27μm | 1.004 25.50mm | ROHS3 Compliant | - | ||
![]() 0821-1D1T-43-F Bel Fuse Inc. | 15 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 with USB A | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 16 | - | - | - | 1 | - | Yellow - Green | Up | 8 | Board Lock | - | - | 30.0μin 0.76μm | 0.830 21.08mm | ROHS3 Compliant | - | ||
![]() V811-1X4T-06-F Bel Fuse Inc. | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | Vertical | Shielded, EMI Finger | - | - | - | Gold | 32 | - | - | - | 4 | User Selectable | Does Not Contain LED | User Selectable | - | Board Lock | - | - | 50.0μin 1.27μm | 1.015 25.78mm | ROHS3 Compliant | - | ||
![]() 0826-1M1T-43-F Bel Fuse Inc. | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | Green, Orange | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | 1 | - | Green - Green, Orange | Up | 8 | Board Guide | - | - | 50.0μin 1.27μm | 0.536 13.61mm | ROHS3 Compliant | - |