- Connector Type
- Series
- Contact Materials
- Features
- Operating Temperature
- Applications
- Mounting Type
- Orientation
- Termination
- Contact Finish
- Contact Finish Thickness
- Height Above Board
Attribute column
Manufacturer
Bel Fuse Inc Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Shield Material | Base Product Number | Bushing Size | Contact Materials | Dimensions | Insulation Voltage | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Length | Shaft Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Shell Finish | Contact Finish | Termination Style | Number of Outputs | Approval Agency | Number of Contacts | Efficiency | UL Flammability Code | Voltage - Isolation | Voltage - Input (Max) | Empty Shell | Voltage - Input (Min) | Note | Current - Output (Max) | Number of Ports | Voltage - Output | Topology | Size | Number of Turns | Taper | LED Color | Tab Direction | Dimming | Number of Cores per Jack | Number of Gangs | Overall Length | Rated Power | Features | Wattage | Shaft Diameter | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0826-1X1T-KH-F Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | MagJack® | - | - | - | Active | Not Applicable | Solder | - | - | RJ45 | - | - | - | - | - | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Green, Orange - Yellow | Up | - | 4 | - | - | - | Board Guide | - | - | - | 50.0μin 1.27μm | 0.536 13.61mm | - | ROHS3 Compliant | - | - | ||
![]() 08B0-1X1T-06-F Bel Fuse Inc. | 2 |
| - | 14 Weeks | - | - | Through Hole | Through Hole | Metal | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | MagJack® | - | - | e3 | Active | Not Applicable | Solder | EAR99 | - | RJ45 | - | - | - | - | - | Green, Orange, Silver, Yellow | 10/100 Base-T, AutoMDIX | - | Female | - | INBUILT TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 25.53mm | NICKEL | Gold | - | - | - | 8 | - | - | - | - | NO | - | - | - | 1 | - | - | - | - | - | Green, Orange - Yellow | Up | - | 4 | - | - | - | Board Guide | - | - | 19.18mm | 15.0μin 0.38μm | 0.531 13.49mm | - | ROHS3 Compliant | - | - | ||
![]() 0826-1X1T-43-F Bel Fuse Inc. | In Stock |
| - | 14 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | MagJack® | - | - | - | Active | Not Applicable | Solder | EAR99 | - | RJ45 | - | - | - | - | - | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 15.01mm | NICKEL | Gold | - | - | - | 12 | - | 94V-0 | - | - | NO | - | - | - | 1 | - | - | - | - | - | Green, Orange - Yellow | Up | - | 8 | - | - | - | Board Guide | - | - | 19.15mm | 50.0μin 1.27μm | 0.536 13.61mm | - | ROHS3 Compliant | - | - | ||
![]() S811-1X1T-36-F Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SMD/SMT | Phenolic; Polyamide (PA), Nylon | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | MagJack® | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | RJ45 | - | - | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Does Not Contain LED | Down | - | 4 | - | - | - | Board Guide, Solder Retention | - | - | - | 50.0μin 1.27μm | 0.502 12.75mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() L826-1X1T-43-F Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | MagJack® | - | - | - | Active | Not Applicable | Solder | EAR99 | - | RJ45 | - | - | - | - | - | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | LOW PROFILE | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | NICKEL | Gold | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | 1 | - | - | - | - | - | Green, Orange - Yellow | Up | - | 8 | - | - | - | Board Guide | - | - | - | 50.0μin 1.27μm | 0.489 12.42mm | - | ROHS3 Compliant | - | - | ||
![]() 2250058-1 Bel Fuse Inc | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | 0.5 % | - | - | - | - | - | 50 ppm/°C | - | - | 158 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 1840727-6 Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50223-F Bel Fuse Inc | In Stock | - | - | - | - | - | - | Chassis Mount | - | Thermoplastic | 1.1 lbs (499 g) | Copper Alloy | - | - | Copper Alloy | - | - | - | - | Advanced Energy | - | Box | Obsolete | - | - | - | -35°C ~ 55°C | - | LXC35 (35W) | 7.60 L x 1.67 W x 1.36 H (193.0mm x 42.5mm x 34.5mm) | - | - | - | - | Solder | - | - | RJ45 | Constant Current | - | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | 35 W | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | Wire Leads | 1 | CE, cULus, EN | - | 86% | - | 3.75 kV | 305VAC | - | 90VAC | - | 700mA | 1 | 17 ~ 50V | AC DC Converter | - | - | - | Does Not Contain LED | Up | Analog | 4 | - | - | - | OVP, SCP | - | - | - | 50.0µin (1.27µm) | 0.550 (13.97mm) | - | - | - | IP67 | ||
![]() 5-1840450-7 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L840-181T-DD Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | 068999 | - | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-6605798-8 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6610143-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6610155-5 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50171-F Bel Fuse Inc | In Stock | - | - | - | - | - | - | Through Hole | - | Thermoplastic | - | Copper Alloy | - | .25-32 | Copper Alloy | - | - | NTE Electronics | 502-0003 | Bel Fuse Inc. | PC Board | Tray | Active | No | 0.75 Inches | Slotted | -67 to 302 Degrees F | - | MagJack® ST SI-50000 | - | - | - | - | - | Solder | - | - | RJ45 | - | 200 | - | - | Cermet | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | Linear | Green, Yellow - Green, Yellow | Up | - | 4 | 1 | 1.45 Inches | - | Board Guide | 1 | 0.125 Inches | - | 50.0µin (1.27µm) | 0.550 (13.97mm) | - | - | - | - | ||
![]() 0833-2X4R-Y4-F Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-6605403-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840448-7 Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6605426-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 1133745 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840946-1 Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | D2,5x6,3mm | 500 V | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | ±5 % | - | - | - | - | - | - | - | - | 10 Ohm | - | - | Metaloxide film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 0207 | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60121-F Bel Fuse Inc | In Stock | - | - | - | - | - | - | Through Hole | - | Thermoplastic | - | Copper Alloy | - | - | Copper Alloy | - | - | - | - | Bel Fuse Inc. | - | Tray | Active | - | - | - | -40°C ~ 85°C | - | MagJack® ST SI-60000 | - | - | - | - | - | Solder | - | - | RJ45 | - | - | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Yellow - Green | Down | - | 2 | - | 93mm | - | Board Lock | - | - | - | 50.0µin (1.27µm) | 0.545 (13.84mm) | - | - | - | - |