- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Rohs Code
- Package Description
- Contact Finish Mating
- Contact Materials
- Contact Gender
- DIN Conformance
Attribute column
Manufacturer
Bel Fuse Inc Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Contact Pattern | Rated voltage | Profile | Terminal Length | Plating thickness | Plating Thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1840056-1 Bel Fuse | In Stock | - | Datasheet | gold-plated | - | 1 | - | - | - | - | - | socket | 1x1 | NOT SPECIFIED | - | 2.54mm | THT | 0.06 g | BEL FUSE INC | - | female | - | - | - | - | - | Active | - | straight | pin strips | -40...163°C | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | 60V | beryllium copper | - | 0.75µm | - | UL94V-0 | ||
![]() 0879-2G1R-54 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | ||
![]() SS-738822S-PG4-AC Bel Fuse | In Stock | - | Datasheet | - | BOARD AND PANEL | - | COPPER ALLOY | LOCKING | COMPLIANT BOARDLOCK & PEGS | - | 1.306 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | BEL FUSE INC | POLYETHYLENE | - | RIGHT ANGLE | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | 4 PORTS, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | NICKEL | CSA, UL | - | STAGGERED | 1.037 inch | FEMALE | 94V-0 | NO | 1.103 inch | 1 A | TELCOM, MODULAR | 15 mΩ | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 4 | - | - | - | - | 0.125 inch | - | 30u inch | - | ||
![]() SS-668808S-NF Bel Fuse | In Stock | - | Datasheet | - | BOARD | - | BRASS | LOCKING | PEG | FLANGELESS | 4.554 inch | - | - | AU | PHOSPHOR BRONZE | - | - | - | BEL FUSE INC | GLASS FILLED POLYETHYLENE | - | RIGHT ANGLE | - | 85 °C | -20 °C | - | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 PORT, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | TIN | CSA, UL | - | STAGGERED | 0.545 inch | FEMALE | - | NO | 0.85 inch | 1.5 A | TELCOM, MODULAR | 15 mΩ | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 8 | - | - | - | - | 0.125 inch | - | 30u inch | - | ||
![]() SI-50226-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60061-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5841-26 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50152-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60234-F Bel Fuse | In Stock | - | Datasheet | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | POLYETHYLENE | - | RIGHT ANGLE | - | - | - | - | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 PORTS, 8 POSITIONS EACH | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 48 | - | compliant | - | NICKEL/TIN | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | JACK | SOLDER | - | - | 6 | - | - | - | - | - | - | - | - | ||
![]() SI-61017-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840954-1 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | Yes | - | - | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() S558-5999-Q4 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5999-80 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-30041-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-61027-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-46010-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-62003-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-51005-FB Bel Fuse | In Stock | - | Datasheet | - | BOARD AND PANEL | - | COPPER ALLOY | LOCKING | PEG | - | 0.708 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | BEL FUSE INC | POLYETHYLENE | - | RIGHT ANGLE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SHIELDED | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | NICKEL/TIN | - | 3 | MIXED | 0.599 inch | FEMALE | 94V-0 | NO | 1 inch | - | TELCOM, MODULAR | - | - | JACK | SOLDER | POLARIZED HOUSING | - | 1 | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() SI-61023-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50217-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |