- Additional Feature
- Family
- HTS Code
- Ihs Manufacturer
- Input Frequency-Max (fmax)
- JESD-30 Code
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Taps/Steps
- Number of Terminals
Attribute column
Manufacturer
Bel Fuse Inc Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Seated Height-Max | Output Polarity | Logic IC Type | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Input Frequency-Max (fmax) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A447-0025-02 BelFuse | In Stock | - | - | NO | 8 | BEL FUSE INC | - | Bel Fuse | A447-0025-02 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP8/14,.3 | DIP8/14,.3 | RECTANGULAR | IN-LINE | Obsolete | 25 ns | - | 5.81 | - | 5 V | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | Delay Lines | TTL | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5.25 V | 5 V | COMMERCIAL | 4.75 V | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 40 mA | 5 | NO | 25 ns | 50 MHz | 7.62 mm | ||
![]() A447-0025-A1 BelFuse | In Stock | - | - | NO | 8 | BEL FUSE INC | 15 pF | Bel Fuse | A447-0025-A1 | 70 °C | PLASTIC/EPOXY | DIP | - | DIP8/14,.3 | RECTANGULAR | IN-LINE | Obsolete | 25 ns | NOT SPECIFIED | 5.9 | No | 5 V | e0 | Tin/Lead (Sn/Pb) | MAX RISE TIME CAPTURED | 8542.39.00.01 | Delay Lines | TTL | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | R-PDIP-T8 | Not Qualified | 5.25 V | 5 V | COMMERCIAL | 4.75 V | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 40 mA | 5 | NO | 25 ns | 100 MHz | 7.62 mm |