- Series
- Manufacturer
- RoHS
- Operating Temperature
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Brand
- Features
- Product Category
Attribute column
Manufacturer
Bel Fuse Inc Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Orientation | Number of Functions | Depth | Number of Positions Loaded | Reach Compliance Code | Physical Dimension | Inductance | DC Resistance (DCR) | Number of Ports | Max DC Current | Lead/Base Style | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S581-4000-02 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 15 % | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | - | - | 2.2 µH | 120 mΩ | - | 7 A | - | - | - | - | - | - | - | 5.5 mm | - | - | No | ||
![]() S555-5999-04 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | 86 µH | 150 mΩ | - | - | - | - | - | - | - | - | - | 5.46 mm | - | - | No | ||
![]() 0879-2G2R-Y4 BelFuse | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0553-5006-IC BelFuse | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | BEL FUSE INC | Bel Fuse | 0553-5006-IC | 0553 | Obsolete | 5.57 | Compliant | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | GENERAL PURPOSE | - | - | 1 | - | - | unknown | 12.7mm X 8.89mm X 6.35mm | - | - | - | - | - | 2000 V | DATACOM TRANSFORMER | 500 µH | 1:1:1 | 8.5 V-us | 5.3 ns | 6.35 mm | 12.7 mm | 8.89 mm | - | ||
![]() S560-6600-24-F BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0875-1G1T-E3 BelFuse | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP20-7 BelFuse | In Stock | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | - | 20 µH | - | - | - | Solder | - | - | - | - | - | - | 37.5 mm | 47.5 mm | - | No | ||
![]() S581-4000-06 BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 15 % | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | - | - | 10 µH | 38 mΩ | - | 3.8 A | - | - | - | - | - | - | - | 5.5 mm | - | - | No | ||
![]() V890-1AX1-V6 BelFuse | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | 8 | Polyethylene | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Female | Straight | - | 23.11 mm | 8 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | ||
![]() 0810-2H4R-N9-F BelFuse | In Stock | - | - | - | - | - | - | - | - | - | BEL FUSE INC | Bel Fuse | 08102H4RN9-F | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S555-5999-02B BelFuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L20-7 BelFuse | In Stock | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | - | 20 µH | - | - | - | Solder | - | - | - | - | - | - | 37.5 mm | 47.5 mm | - | No |