- Packaging
- Radiation Hardening
- RoHS
- Operating Supply Voltage
- Number of Taps
- Additional Feature
- Family
- HTS Code
- Ihs Manufacturer
- Input Frequency-Max (fmax)
- JESD-30 Code
- Logic IC Type
Attribute column
Manufacturer
Bel Fuse Inc Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Prop. | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Lead Spacing | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Lead Style | Family | Seated Height-Max | Output Polarity | Logic IC Type | Power Supply Current-Max (ICC) | Number of Taps | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Features | Input Frequency-Max (fmax) | Height Seated (Max) | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S422-0050-02 Bel Fuse Inc | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 100V | -55°C ~ 150°C | Bulk | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | C0G, NP0 | - | Automotive | - | - | 5600 pF | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 0.076 (1.94mm) | No | AEC-Q200 | ||
![]() A447-0050-A3 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() A447-0250-02 Bel Fuse Inc | In Stock | - | - | - | - | NO | 8 | BEL FUSE INC | - | Bel Fuse | A447-0250-02 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8/14,.3 | DIP8/14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 250 ns | 5.81 | Compliant | - | 5 V | - | - | Bulk | - | - | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | - | Delay Lines | TTL | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5 V | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 40 mA | 5 | 5 | NO | 250 ns | - | 5 MHz | - | 7.62 mm | - | No | - | ||
![]() A447-0030-A3 Bel Fuse Inc | In Stock | - | - | - | - | NO | 8 | BEL FUSE INC | 15 pF | Bel Fuse | A447-0030-A3 | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP8/14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 30 ns | 8.77 | Compliant | No | 5 V | - | - | Bulk | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | MAX FAN OUT OF 20 TTL LOAD PER MODULE & 10 TTL LOAD PER OUTPUT; INPUT RISE TIME 3NS | 8542.39.00.01 | - | Delay Lines | TTL | DUAL | THROUGH-HOLE | 3 | 2.54 mm | not_compliant | R-PDIP-T8 | Not Qualified | 5 V | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 90 mA | - | 1 | NO | 30 ns | - | 16.6667 MHz | - | 7.62 mm | - | No | - | ||
![]() A447-0150-02 Bel Fuse Inc | In Stock | - | - | - | - | NO | 8 | BEL FUSE INC | - | Bel Fuse | A447-0150-02 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8/14,.3 | DIP8/14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 150 ns | 5.84 | Compliant | - | 5 V | - | - | Bulk | - | - | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | - | Delay Lines | TTL | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5 V | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 40 mA | 5 | 5 | NO | 150 ns | - | 8.33333 MHz | - | 7.62 mm | - | No | - | ||
![]() S407-0003-55 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() S422-0150-10 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | No | - | ||
![]() S407-0003-93 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 0402-0004-55 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |