- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Taps/Steps
- Number of Terminals
- Operating Temperature-Max
- Output Polarity
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Bel Fuse Inc Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Output Impedance-Nom (Z0) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S497-0125-06 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 14/4 | R-PDSO-G4 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 1 | NO | 125 ns | - | ||
![]() S473-0070-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 3.3 V | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 70 ns | - | ||
![]() A463-0015-06 Bel Fuse | In Stock | - | Datasheet | NO | 4 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP4/14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T4 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | F | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | 40 mA | 1 | NO | 15 ns | 7.62 mm | ||
![]() S469-0200-01 Bel Fuse | In Stock | - | Datasheet | YES | 14 | BEL FUSE INC | - | 125 °C | -55 °C | 100 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | - | 5.842 mm | TRUE | PASSIVE DELAY LINE | - | - | 10 | NO | 200 ns | - | ||
![]() S473-0045-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 3.3 V | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 45 ns | - | ||
![]() S450-0070-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | HC/UH | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 70 ns | - | ||
![]() A447-0040-10 Bel Fuse | In Stock | - | Datasheet | NO | 14 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | MAX RISE TIME CAPTURED; INPUT TO 1ST TAP DELAY=4NS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | F | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | 90 mA | 10 | NO | 36 ns | 7.62 mm | ||
![]() S473-0100-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 3.3 V | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 100 ns | - | ||
![]() A463-0060-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | F | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | 60 ns | 40 mA | 5 | NO | 60 ns | 7.62 mm | ||
![]() A473-0080-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 3.3 V | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 80 ns | 7.62 mm | ||
![]() S459-0075-02 Bel Fuse | In Stock | - | Datasheet | YES | 16 | BEL FUSE INC | - | 75 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8542.39.00.01 | DUAL | J BEND | 1 | 2.54 mm | unknown | 16 | R-PDSO-J16 | Not Qualified | - | COMMERCIAL EXTENDED | - | 10K | OPEN-EMITTER | 10.16 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 75 ns | 11.811 mm | ||
![]() A473-0125-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 3.3 V | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | 5 | NO | 125 ns | 7.62 mm | ||
![]() A477-0200-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 3.3 V | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | TTL | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | 30 mA | 5 | NO | 200 ns | 7.62 mm | ||
![]() S473-0030-A3 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 3.3 V | - | 8542.39.00.01 | DUAL | GULL WING | 3 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | 1 | NO | 30 ns | - | ||
![]() A477-0060-A3 Bel Fuse | In Stock | - | Datasheet | NO | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 3.3 V | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | 1 | NO | 60 ns | 7.62 mm | ||
![]() S423-0060-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, GWDIP8,.4 | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | F | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | 60 ns | 40 mA | 5 | NO | 60 ns | - | ||
![]() S470-1403-56 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 100 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 14/4 | R-PDSO-G4 | Not Qualified | - | MILITARY | - | S470 | - | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | 1 | NO | 35 ns | - | ||
![]() S407-0009-93 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 93 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8/4 | R-PDSO-G4 | Not Qualified | - | MILITARY | - | - | - | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | 1 | NO | 9 ns | - | ||
![]() S407-0001-93 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 93 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8/4 | R-PDSO-G4 | Not Qualified | - | MILITARY | - | - | - | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | 1 | NO | 1 ns | - | ||
![]() S423-0040-A3 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | 15 pF | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | - | 8542.39.00.01 | DUAL | GULL WING | 3 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | F | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | 90 mA | 1 | NO | 40 ns | - |