- RoHS
- Number of Outputs
- Voltage-Output 1
- Packaging
- Efficiency
- Height
- Length
- Mount
- Max Power Dissipation
- Width
- Max Output Current
- Features
Attribute column
Manufacturer
Bel Fuse Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Frequency | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Voltage - Output 3 | Voltage - Output 4 | Isolation | Isolation Voltage | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0RQB-C5W54LG Bel Fuse Inc. | 9 |
| - | - | Through Hole | Quarter Brick | - | Quarter Brick | - | - | Bel Fuse Inc. | Box | Active | - | 62368-1 | 54V | -40°C ~ 95°C (With Derating) | - | 0RQB-C5W54L (162W) | 2.45" L x 1.45" W x 0.59" H (62.2mm x 36.8mm x 15.0mm) | Isolated Module | - | - | ITE (Commercial), Railway | 162 W | - | - | - | - | 1 | - | 91% | 2.25 kV | 154V | - | - | 43V | 3A | - | - | Enable, Active Low | - | - | - | - | - | - | - | Baseplate, Remote On/Off | - | - | - | - | - | ||
![]() QM48T50033-NCBP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM48T50025-NDC0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS512 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | KPSE | ITT Cannon, LLC | Bulk | Active | - | - | - | - | Bulk | KPSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IAS010ZG Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQM48T25010-PCBP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWD4812 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBD040ZGE-A1V Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 5 V | - | Bulk | - | - | - | 100 °C | -40 °C | - | - | - | 60 W | - | - | 2 | - | 80 % | - | - | - | 12 A | - | - | - | - | - | 3.3 V | 34 V | 75 V | - | - | - | 1.5 kV | OTP, OVP, SCP | 12.7 mm | 60.96 mm | 57.912 mm | - | - | ||
![]() 48IMR15-12-2 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 12 V | - | Bulk | - | - | - | 50 °C | -10 °C | - | - | - | 15 W | - | - | 1 | - | 82 % | - | - | - | 1.25 A | - | - | - | - | - | - | 36 V | 72 V | - | - | - | 500 V | OCP, SCP | 11.938 mm | 31.75 mm | 20.32 mm | - | - | ||
![]() HBS075YH-A Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 12 V | - | Bulk | - | - | - | 100 °C | -40 °C | - | - | - | 75 W | - | - | 1 | - | 85 % | - | - | - | 6.25 A | - | - | - | - | - | - | 18 V | 36 V | - | - | - | 1.5 kV | OCP, OTP, OVP, SCP | 12.7 mm | 60.96 mm | 57.912 mm | - | - | ||
![]() QHS40ZD-NT Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 8 | - | 35 g | - | - | - | - | Compliant | - | 2.5 V | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 100 W | 57.9 mm | 300 kHz | 1 | - | 88 % | - | - | 2.5 V | 40 A | - | - | 40 A | - | - | - | 36 V | 75 V | - | - | Isolated | 1.5 kV | - | 12.7 mm | 38.6 mm | 36.83 mm | No | Contains Lead | ||
![]() HBS075YG-A Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 5 V | - | Bulk | - | - | - | 100 °C | -40 °C | - | - | - | 75 W | - | - | 1 | - | 83 % | - | - | - | 15 A | - | - | - | - | - | - | 18 V | 36 V | - | - | - | 1.5 kV | OCP, OTP, OVP, SCP | 12.7 mm | 60.96 mm | 57.912 mm | - | - | ||
![]() Q48T20025-PABP Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 2.5 V | - | Bulk | - | - | - | - | - | - | - | - | 50 W | - | - | 1 | - | - | - | - | - | 20 A | - | - | - | - | - | - | 36 V | 75 V | - | - | - | - | - | 8.636 mm | 58.42 mm | 36.83 mm | - | - | ||
![]() QM48T50025-PDAP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM48T50025-NDB0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBS050ZE-A Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 3.3 V | - | Bulk | - | - | - | 100 °C | -40 °C | - | - | - | 50 W | - | - | 1 | - | 80 % | - | - | - | 15 A | - | - | - | - | - | - | 34 V | 75 V | - | - | - | 1.5 kV | OCP, OTP, OVP, SCP | 12.7 mm | 60.96 mm | 57.912 mm | - | - | ||
![]() SQM48T25033-NAC0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFA20E24D15 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 7 | - | 65 g | - | - | - | - | Compliant | - | 15 V | - | Bulk | - | - | - | 90 °C | -40 °C | - | - | 20 W | 20 W | 51.31 mm | 220 kHz | 2 | - | - | - | - | 15 V | 700 mA | - | - | 700 mA | 20 W | - | -15 V | 18 V | 36 V | - | - | Isolated | 700 V | - | 11.43 mm | 51.31 mm | 51.308 mm | No | Contains Lead | ||
![]() HWD075DGE-A Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 10 | - | 68 g | - | - | - | - | Non-Compliant | - | 5 V | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 75 W | - | 350 kHz | 2 | - | 81 % | - | - | 53.3 V | 15 A | - | - | 15 A | 7.55 kW | - | 3.3 V | 18 V | 60 V | - | - | Isolated | 1.5 kV | - | 12.7 mm | 60.96 mm | 57.912 mm | - | Contains Lead | ||
![]() SQM48T25010-PAB0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |