- RoHS
- Number of Outputs
- Voltage-Output 1
- Packaging
- Efficiency
- Height
- Length
- Mount
- Max Power Dissipation
- Width
- Max Output Current
- Features
Attribute column
Manufacturer
Bel Fuse Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Mfr | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Frequency | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Voltage - Output 4 | Isolation | Isolation Voltage | Features | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQ24S15033-NS0S Bel Fuse Inc | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | - | 3.3 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 50 W | - | - | 1 | - | 88 % | - | - | 3.3 V | 15 A | - | - | 15 A | 50 W | - | - | 18 V | 36 V | - | - | - | - | - | 2 kV | OCP, OTP, OVP, UVLO | 7.112 mm | 58.42 mm | 22.86 mm | No | - | - | ||
![]() QM48T50033-NCCP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQ48T15018-NAC0 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | 1.8 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 27 W | - | - | 1 | - | 85.5 % | - | - | - | 15 A | - | - | - | - | - | - | 36 V | 75 V | - | - | - | - | - | 2 kV | OCP, OTP, OVP, UVLO | 7.62 mm | 58.42 mm | 22.86 mm | - | - | - | ||
![]() SQM48T20033-NBA0 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 8 | - | - | - | - | - | Compliant | - | 3.3 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 66 W | - | - | 1 | - | 90 % | - | - | 3.3 V | 20 A | - | - | 20 A | - | - | - | 36 V | 75 V | - | - | - | - | - | 2 kV | OCP, OTP, OVP, UVLO | 9.144 mm | 58.42 mm | 22.86 mm | No | - | - | ||
![]() HBS100ZH-A Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 9 | - | - | - | - | - | Non-Compliant | - | 12 V | - | Bulk | - | - | - | 100 °C | -40 °C | - | - | 100 W | 57.9 mm | - | 1 | - | 86 % | - | - | 12 V | 8.3 A | - | - | 8.3 A | 100 W | - | - | 34 V | 75 V | - | - | - | - | - | 1.5 kV | OCP, OTP, OVP, SCP | 12.7 mm | 60.96 mm | 57.912 mm | - | - | - | ||
![]() SQM48T25010-NDBP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HES054ZB-AT Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM48T50020-PDA0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQM48T20033-NBC0 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 8 | - | - | - | - | - | Non-Compliant | - | 3.3 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 66 W | 58.42 mm | - | 1 | - | 90 % | - | - | 3.3 V | 20 A | - | - | 20 A | - | - | - | 36 V | 75 V | - | - | - | - | - | 2 kV | OCP, OTP, OVP, UVLO | 9.144 mm | 58.42 mm | 22.86 mm | - | - | - | ||
![]() SQE48T10120-PDA0G Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 8 | - | - | - | - | - | Compliant | - | 12 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 120 W | - | - | 1 | - | 93 % | - | - | 12 V | 10 A | - | - | 10 A | 120 W | - | - | 36 V | 75 V | 10 A | 48 V | - | - | - | 2.25 kV | OCP, OTP, OVP, UVLO | 9.652 mm | 58.42 mm | 22.86 mm | No | - | - | ||
![]() QD48T018025-NBB0 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 7 | - | 28 g | - | - | - | Compliant | - | 1.8 V | - | - | - | - | - | 85 °C | -40 °C | - | - | 37.5 W | 58.42 mm | 415 kHz | 2 | - | 87 % | - | - | 1.8 V | 15 A | - | - | 10 A | - | - | 2.5 V | 36 V | 75 V | - | - | - | - | - | 2 kV | - | 8.636 mm | 58.42 mm | 36.83 mm | No | UL94 V-0 | Contains Lead | ||
![]() 0RQB-50Y480G Bel Fuse Inc | In Stock | - | - | - | Through Hole | Quarter Brick | - | Quarter Brick | - | Bel Fuse Inc. | Tray | Active | - | 62368-1 | 48V | -40°C ~ 105°C (With Derating) | - | 0RQB-50Y48x (50W) | 2.30 L x 1.45 W x 0.59 H (58.4mm x 36.8mm x 15.0mm) | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 50 W | - | - | - | 1 | CSA, UL | 88% | 3 kV | 154V | - | - | 14.4V | 1.04A | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | Baseplate, Remote On/Off | - | - | - | - | - | - | ||
![]() SQ24T10050-NBC0 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | 8 | - | - | - | - | - | Non-Compliant | - | 5 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 50 W | 58.42 mm | - | 1 | - | 86 % | - | - | 5 V | 10 A | - | - | 10 A | 50 W | - | - | 18 V | 36 V | - | - | - | - | Isolated | 2 kV | OCP, OTP, OVP, UVLO | 8.89 mm | 58.42 mm | 22.86 mm | - | - | - | ||
![]() 0RQB-50Y12FG Bel Fuse Inc | In Stock | - | - | - | Through Hole | Quarter Brick | - | Quarter Brick | - | Bel Fuse Inc. | Tray | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | 0RQB-50Y12x (50W) | 2.39 L x 2.20 W x 0.59 H (60.6mm x 55.9mm x 15.0mm) | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 50 W | - | - | - | 1 | CSA, UL | 91% | 3 kV | 154V | - | - | 14.4V | 4.2A | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | ||
![]() 48IMR40-1515-2 Bel Fuse Inc | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | 15 V | - | Bulk | - | - | - | 50 °C | -10 °C | - | - | 38 W | - | - | 2 | - | 82 % | - | - | - | 2 A | - | - | - | - | - | -15 V | 36 V | 72 V | - | - | - | - | - | 1.5 kV | OCP, SCP | 22.86 mm | 100.076 mm | 69.85 mm | - | - | - | ||
![]() QM48T50025-PACP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM48T50020-PDAP Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQM48S20033-NS00 Bel Fuse Inc | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Non-Compliant | - | 3.3 V | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | 66 W | 22.76 mm | - | 1 | - | 90 % | - | - | 3.3 V | 20 A | - | - | 20 A | - | - | - | 36 V | 75 V | - | - | - | - | Isolated | 2 kV | OCP, OTP, OVP, UVLO | 7.112 mm | 58.42 mm | 22.86 mm | - | - | - | ||
![]() YS05S16-0 Bel Fuse Inc | In Stock | - | - | Surface Mount | - | - | 6 | - | 6.12001 g | - | - | - | Compliant | - | 3.63 V | - | - | - | - | - | 85 °C | -40 °C | - | - | 58 W | - | - | 1 | - | 93 % | - | - | 3.63 V | 16 A | - | - | 10 A | 58 W | - | - | 3 V | 5.5 V | 16 A | 5 V | - | - | Non-Isolated | - | OCP, OTP, UVLO | 8.128 mm | 33.02 mm | 13.462 mm | No | - | Contains Lead | ||
![]() SQM48T25033-NDA0 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |