- RoHS
- Number of Outputs
- Output Voltage
- Max Operating Temperature
- Min Operating Temperature
- Length
- Radiation Hardening
- Width
- Height
- Mount
- Output Power
- Max Power Dissipation
Attribute column
Manufacturer
Bel Fuse Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Base Product Number | Mfr | Package | Product Status | RoHS | Schedule B | Voltage-Output 1 | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Current - Output 3 | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP140-1024 Bel Fuse Inc | In Stock | - | - | Chassis Mount, Screw | 19 | 590 g | CE, CSA, TUV, UL | - | - | - | - | Compliant | - | 24 V | - | - | - | 50 °C | 0 °C | 140 W | 80 W | 177.8 mm | 1 | 80 % | 24 V | 4.6 A | 5.4 A | 129 W | - | 4 A | - | 140 W | - | 2.6 kV | - | - | 45.72 mm | 177.8 mm | 109.22 mm | No | Contains Lead | ||
![]() MBC41-1T15L-2 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXN1701-6R Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 60 °C | -40 °C | - | - | - | 1 | - | 37 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1001-9R Bel Fuse Inc | In Stock | - | - | Chassis Mount | 11 | - | CE | - | - | - | - | Compliant | - | 5.1 V | Bulk | - | - | 71 °C | -40 °C | - | 41 W | 111.2 mm | 1 | 73 % | 5.1 V | 8 A | 8 A | 50 W | - | - | - | 50 W | - | 4 kV | - | - | 39.116 mm | 167.64 mm | 110.998 mm | No | Lead Free | ||
![]() MAP80-4000 Bel Fuse Inc | In Stock | - | - | Chassis Mount, Panel, Screw | 14 | 820 g | CE, CSA, TUV, UL | - | - | - | - | Compliant | - | 5 V | - | - | - | 70 °C | 0 °C | 80 W | 80 W | 106.7 mm | 4 | 80 % | 12 V | 1 A | 14 A | 80 W | 12 V | 14 A | -5 V | 80 W | -12 V | 2.6 kV | 4 A | 1 A | 45.72 mm | 182.88 mm | 106.68 mm | No | Contains Lead | ||
![]() MPU150-4350 Bel Fuse Inc | In Stock | - | - | Chassis Mount, Panel, Rack, Screw | 15 | 890 g | CSA, EN, TUV, UL | - | - | - | - | Non-Compliant | - | 3.3 V | - | - | - | 50 °C | 0 °C | 150 W | 150 W | 106.7 mm | 4 | 75 % | 12 V | 3 A | 30 A | 150 W | 5 V | 30 A | 12 V | - | 12 V | 2.6 kV | 15 A | 3 A | 38.1 mm | 203.2 mm | 106.68 mm | - | - | ||
![]() MBC41-1058L Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7DB-20E33H Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | 3.3 V | - | 20 A | 66 W | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 0RP4-80E1A0G Bel Fuse Inc | In Stock | - | - | - | 13 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | 80 A | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDN240-24 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ2541-7R Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | -7 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDN240-12 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP110-4004C Bel Fuse Inc | In Stock | - | - | Chassis Mount, Rack | 19 | - | CE, CSA, EN, UL | - | - | - | - | Compliant | - | 5 V | Bulk | - | - | 70 °C | 0 °C | - | 80 W | 109.2 mm | 4 | 80 % | 15 V | 1 A | - | 80 W | 24 V | - | -15 V | 80 W | 15 V | 2.6 kV | - | - | 45.72 mm | 177.8 mm | 107.95 mm | No | Lead Free | ||
![]() 2-1840643-3 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP140-3000P Bel Fuse Inc | In Stock | - | - | Chassis Mount, Screw | 19 | 590 g | CE, CSA, TUV, UL | - | - | - | - | Compliant | - | 5 V | - | - | - | 50 °C | 0 °C | - | 80 W | 177.8 mm | 3 | 80 % | 12 V | 1 A | - | 140 W | 12 V | - | -12 V | - | - | 2.6 kV | - | - | 45.72 mm | 177.8 mm | 109.22 mm | - | Contains Lead | ||
![]() LDN40-12 Bel Fuse Inc | 56 |
| - | - | - | - | - | - | - | - | - | - | 8504409530, 8504409530/8504409530, 8504409530/8504409530/8504409530, 8504409530/8504409530/8504409530/8504409530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABC275-1T12L Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE15-9-AG Bel Fuse Inc | In Stock | - | - | Chassis Mount, Panel, Screw | - | 4.535924 kg | CE, CSA, EN, IEC, TUV, UL | - | - | - | - | Compliant | - | 15 V | Bulk | - | - | 70 °C | 0 °C | 135 W | 135 W | 123.7 mm | 1 | 55 % | 15 V | 9 A | 9 A | 135 W | - | - | - | - | - | 3 kV | - | - | 89.662 mm | 355.6 mm | 123.698 mm | No | - | ||
![]() MBC180-1058L Bel Fuse Inc | In Stock | - | - | - | - | - | - | MAX603 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBC180-1T15L Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |