- Mounting Type
- Operating Temperature
- Series
- Transformer Type
- RoHS
- Type
- Dimensions
- Features
- Note
- MSL
- ECCN Code
- Width
Attribute column
Manufacturer
Bel Fuse Inc Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Number of Functions | Depth | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S553-6500-61-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 40 | -40°C~85°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.5mH | - | Gull Wing | - | - | - | T1/E1 (Octal) | 1:1.41 | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() S553-5999-37-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 0°C~70°C | Bulk | 0.500Lx0.285W 12.70mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 9.53mm | - | 200μH | - | Gull Wing | - | -1 dB | - | LAN 10G Base-T | 1:1 | -15 dB | - | - | - | - | - | 0.225 5.72mm | 12.7mm | - | - | RoHS Compliant | ||
![]() S558-5999-Z6-F Bel Fuse Inc. | 504 | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 16 | -40°C~85°C | Tape & Reel (TR) | 0.485Lx0.285W 12.32mmx7.24mm | Active | 2 (1 Year) | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO | 1 | 9.53mm | 12.32mm X 7.24mm X 5.71mm | 350μH | - | Gull Wing | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | 0.225 5.72mm | 12.32mm | 7.24mm | - | ROHS3 Compliant | ||
![]() S553-6500-A6-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | -40°C~85°C | Bulk | 0.485Lx0.285W 12.32mmx7.24mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | 12.32mm x 7.24mm x 5.71mm | 1.0mH, 1.8mH | - | Gull Wing | - | - | - | T1/E1 (Dual) | 1:2.4 | - | 2 | 2 | - | - | - | 0.225 5.72mm | 12.32mm | 7.24mm | No | RoHS Compliant | ||
![]() S554-5999-03-F Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | YES | - | 0°C~70°C | - | 0.300Lx0.285W 7.62mmx7.24mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | 7.62mm x 7.24mm x 5.72mm | 30μH | - | - | 0.5 dB | - | 1500V | RF TRANSFORMER | 1:2CT | - | 1 | 1 | - | 0.5Ohm | - | 0.225 5.72mm | 7.62mm | 7.24mm | - | RoHS Compliant | ||
![]() S553-0013-00-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Module | - | - | - | Tape & Reel (TR) | 0.485Lx0.285W 12.32mmx7.24mm | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.2mH | 800mOhm | Gull Wing | - | - | - | LAN | 1:1.385 | - | - | - | - | - | - | 0.230 5.84mm | 12.7mm | 7.24mm | No | ROHS3 Compliant | ||
![]() S558-5999-74-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 40 | 0°C~70°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 15.24mm | - | 350μH | - | Gull Wing | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -10 dB | - | - | - | - | - | 0.212 5.38mm | 27.94mm | - | No | RoHS Compliant | ||
![]() S555-6400-15-F Bel Fuse Inc. | In Stock | - | - | - | - | - | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S558-5999-AR-F Bel Fuse Inc. | 2309 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | 24 | -40°C~85°C | Tape & Reel (TR) | 0.690Lx0.480W 17.53mmx12.20mm | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | SIGNAL | - | - | - | 17.53mm x 12.19mm x 5.71mm | 350μH | - | Gull Wing | 1.1 dB | - | - | LAN | 1:1 | - | - | - | - | - | 5.71mm | 0.230 5.84mm | 17.53mm | 12.19mm | - | ROHS3 Compliant | ||
![]() S553-1006-AE-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | Bulk | 0.485Lx0.285W 12.32mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100μH | - | Gull Wing | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | 1.5VμS | - | - | 0.215 5.46mm | - | - | - | RoHS Compliant | ||
![]() S554-5999-14-F Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | 6 | -40°C~85°C | - | 0.310Lx0.255W 7.88mmx6.47mm | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.210 5.34mm | - | - | No | RoHS Compliant | ||
![]() S558-5999-E4-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | 27.94mm x 12.19mm x 5.72mm | 350μH | - | Gull Wing | 1 dB | - | - | LAN 10/100 Base-T | 2:1 | - | - | - | - | - | - | 0.212 5.38mm | 27.94mm | 12.19mm | No | RoHS Compliant | ||
![]() S560-6100-E4-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | - | - | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S553-0756-AE-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | Bulk | 0.485Lx0.285W 12.32mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 75μH | - | Gull Wing | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | 1.4VμS | - | - | 0.215 5.46mm | - | - | - | RoHS Compliant | ||
![]() S558-5999-A2-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 14 | 0°C~70°C | - | 0.790Lx0.560W 20.07mmx14.22mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 350μH | - | Gull Wing | - | - | - | LAN 10/100 Base-T | 1.41:1 | - | - | - | - | - | - | 0.094 2.39mm | - | - | No | RoHS Compliant | ||
![]() S553-1084-11-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0°C~70°C | Bulk | 0.500Lx0.285W 12.70mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80mH, 80mH | - | Gull Wing | - | - | - | LAN 10G Base-T | 2:1 | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() S558-5999-69-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | - | 0.795Lx0.560W 20.19mmx14.22mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 350μH | - | Gull Wing | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 0.094 2.39mm | - | - | No | RoHS Compliant | ||
![]() S558-5999-C0-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1.100Lx0.476W 27.94mmx12.09mm | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 350μH | - | Gull Wing | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 0.236 5.99mm | 27.94mm | 15.24mm | No | RoHS Compliant | ||
![]() 0553-0013-HC-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | Bulk | 0.500Lx0.350W 12.70mmx8.89mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8.89mm | - | 1.2mH | 1.8Ohm | PC Pin | - | - | - | T1/E1 (Single) | 1:2 | - | - | - | - | - | - | 0.250 6.35mm | 12.7mm | - | - | RoHS Compliant | ||
![]() S558-5999-54-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0°C~70°C | - | 1.000Lx0.395W 25.40mmx10.03mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 350μH | - | Gull Wing | - | - | - | LAN 10/100 Base-T | 1:1.41 | - | - | - | - | - | - | 0.215 5.46mm | - | - | No | RoHS Compliant |