- Mounting Type
- Operating Temperature
- Series
- Transformer Type
- RoHS
- Type
- Dimensions
- Features
- Note
- MSL
- ECCN Code
- Width
Attribute column
Manufacturer
Bel Fuse Inc Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Number of Functions | Depth | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S558-5999-N3-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0°C~70°C | - | 0.500Lx0.285W 12.70mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 9.53mm | - | 350μH | - | Gull Wing | -2 dB | - | LAN 10/100 Base-T | 1:1.41 | -10 dB | - | - | - | - | - | - | 0.225 5.72mm | 12.7mm | - | No | RoHS Compliant | ||
![]() S553-5999-F3-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | -40°C~85°C | Bulk | 0.500Lx0.285W 12.70mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 28μH, 110μH | 750mOhm | Gull Wing | - | - | LAN 10G Base-T | 1:2 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() S559-6204-18-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 6 | - | - | 0.420Lx0.370W 10.67mmx9.40mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | - | 1.75mH | 2.8Ohm | Gull Wing | - | - | DATACOM TRANSFORMER | 1:1.25 | - | 1 | 2 | - | - | 4.2Ohm | - | 0.360 9.14mm | - | 9.4mm | - | RoHS Compliant | ||
![]() S558-5500-05-F Bel Fuse Inc. | In Stock | - | - | - | - | - | Module | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S554-6500-21-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | - | - | Module | - | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S553-6500-A8-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 40 | -40°C~85°C | Tape & Reel (TR) | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | SIGNAL | - | - | - | 27.94mm x 12.19mm x 7.24mm | 950μH | 600mOhm | Gull Wing | - | 1500V | T1/E1 (Octal) | 1:2.42 | - | 8 | 8 | - | - | 1Ohm | - | 0.295 7.49mm | 27.94mm | 12.19mm | No | RoHS Compliant | ||
![]() S553-6500-A5-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | -40°C~85°C | Bulk | 0.485Lx0.285W 12.32mmx7.24mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.8mH | - | Gull Wing | - | - | T1/E1 (Dual) | 1:2.4 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | ROHS3 Compliant | ||
![]() S558-5999-BA-F Bel Fuse Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0°C~70°C | Tape & Reel (TR) | 0.880Lx0.540W 22.35mmx13.72mm | Active | 2 (1 Year) | - | EAR99 | - | - | GENERAL PURPOSE | - | 1 | 16.26mm | L22.35XB13.72XH1.73 (mm) | - | - | Gull Wing | -1 dB | 1500V | DATACOM TRANSFORMER | 1:1 | -18 dB | - | - | 350 μH | - | - | - | 0.084 2.13mm | 22.35mm | 13.72mm | - | ROHS3 Compliant | ||
![]() S553-0013-01-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | Tape & Reel (TR) | 0.485Lx0.285W 12.32mmx7.24mm | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.2mH | 800mOhm | Gull Wing | - | - | LAN | 1:2 | - | - | - | - | - | - | - | 0.230 5.84mm | 12.7mm | 7.24mm | - | ROHS3 Compliant | ||
![]() S560-6100-E5-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | - | - | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S558-5999-E5-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 1:1 | - | - | - | - | - | - | - | 0.217 5.51mm | - | - | No | RoHS Compliant | ||
![]() S553-6500-66-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 40 | -40°C~85°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.5mH | - | Gull Wing | - | - | T1/E1 (Octal) | 1:2.42 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() S558-5500-67 Bel Fuse Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | - | YES | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | 1 | - | L12.7XB8.94XH6.86 (mm) | 120μH, 350μH | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 1CT:1CT; 1CT:1CT | - | - | 0.270 6.86mm | 12.7mm | 8.94mm | - | ROHS3 Compliant | ||
![]() S553-6500-C9-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | -40°C~85°C | Bulk | 0.485Lx0.285W 12.32mmx7.24mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | 12.3mm x 7.24mm x 5.72mm | 1.8mH | - | Gull Wing | - | - | T1/E1 (Dual) | 1:1 | - | 2 | 2 | - | - | 0.6Ohm | - | 0.225 5.72mm | 12.3mm | 7.24mm | No | RoHS Compliant | ||
![]() S558-5999-L5-F Bel Fuse Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | - | - | - | Tape & Reel (TR) | 0.790Lx0.560W 20.07mmx14.22mm | Active | 2 (1 Year) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | 1 | - | - | 350μH | - | Gull Wing | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 0.084 2.13mm | 20.07mm | 14.22mm | No | ROHS3 Compliant | ||
![]() S553-6500-D3-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | 32 | -40°C~85°C | Tape & Reel (TR) | 1.045Lx0.300W 26.54mmx7.62mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | SIGNAL | - | - | - | 26.54mm x 7.62mm x 7.37mm | 1mH | - | Gull Wing | - | 1500V | T1/E1 (Octal) | 1:2.4 | - | 8 | 8 | - | - | 0.7Ohm | - | 0.290 7.37mm | 26.54mm | 7.62mm | - | RoHS Compliant | ||
![]() S554-6500-25-F Bel Fuse Inc. | 40 |
| - | 18 Weeks | Surface Mount | Surface Mount | Module | - | 6 | -40°C~85°C | - | 0.300Lx0.285W 7.62mmx7.24mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | SIGNAL | - | - | - | - | 40μH, 60μH, 80μH | 250mOhm | Gull Wing | - | - | DATACOM TRANSFORMER | 1:1 | - | 1 | 1 | - | 1:1 | 0.25Ohm | 5.72mm | 0.225 5.72mm | - | 7.24mm | - | ROHS3 Compliant | ||
![]() S553-6500-55-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 40 | -40°C~85°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.2mH | - | Gull Wing | - | - | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() S560-6100-E3-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | - | - | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S558-5500-76 Bel Fuse Inc. | 40 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | 0.690Lx0.480W 17.53mmx12.19mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | - | - | - | LAN 1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.71mm | - | - | - | ROHS3 Compliant |