- Mounting Type
- Operating Temperature
- Series
- Transformer Type
- RoHS
- Type
- Dimensions
- Features
- Note
- MSL
- ECCN Code
- Width
Attribute column
Manufacturer
Bel Fuse Inc Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Base Product Number | Dimensions | Manufacturer | Manufacturer Part Number | Mfr | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Number of Functions | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Current - Supply (Disable) (Max) | Note | Inductance | DC Resistance (DCR) | Max DC Current | Spread Spectrum Bandwidth | Lead/Base Style | Insertion Loss | Absolute Pull Range (APR) | Insertion Loss (dB) | Isolation Voltage | Outside Diameter | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | ET (Volt-Time) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S558-5999-Q9-F Bel Fuse Inc. | 5600 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | 40 | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 1.100Lx0.476W 27.94mmx12.09mm | e2 | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | Tin/Copper (Sn/Cu) - hot dipped | - | - | LAN; 10/100 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 4 | 15.24mm | - | - | - | - | - | - | L27.94XB12.09XH5.74 (mm) | - | - | 350μH | - | - | - | Gull Wing | - | - | 1 dB | - | - | LAN 10/100 Base-T | 1:1 | 12 dB | - | - | - | 4.47mm | 0.236 5.99mm | 27.94mm | 12.09mm | No | ROHS3 Compliant | - | ||
![]() S553-5999-52-F Bel Fuse Inc. | 3288 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 70°C | 0°C | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | - | - | 28μH, 110μH | - | - | - | Gull Wing | - | - | -1 dB | - | - | LAN 10G Base-T | 1:2 | -18 dB | - | - | - | 5.72mm | 0.225 5.72mm | 12.7mm | 7.24mm | No | ROHS3 Compliant | - | ||
![]() S558-5500-JD Bel Fuse Inc. | 34 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.690Lx0.600W 17.53mmx15.24mm | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | - | LAN 2.5G Base-T, Power over Ethernet (PoE) | 1CT:1CT | - | - | - | - | - | 0.225 5.71mm | - | - | - | ROHS3 Compliant | - | ||
![]() S558-5999-T5-F Bel Fuse Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | 16 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.485Lx0.285W 12.32mmx7.24mm | - | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1 | 9.53mm | - | - | - | - | - | - | L12.32XB7.24XH5.71 (mm) | - | - | 350μH | 2Ohm | - | - | Gull Wing | - | - | -1 dB | 1500V | - | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | 5.71mm | 0.225 5.72mm | 12.32mm | 7.24mm | No | ROHS3 Compliant | - | ||
![]() S553-5999-08-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | - | - | 110μH | - | - | - | Gull Wing | - | - | -1 dB | - | - | LAN 10G Base-T | 1:1 | -15 dB | - | - | - | - | 0.225 5.72mm | 12.7mm | - | No | ROHS3 Compliant | - | ||
![]() S553-1445-00-F Bel Fuse Inc. | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S558-5500-16-F Bel Fuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | 0.522Lx0.600W 13.26mmx15.24mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | - | - | 15.24mm x 13.26mm x 6.35mm | - | - | 350μH | 1.4Ohm | 350mA | - | - | 1.5 dB | - | - | - | - | TELECOM TRANSFORMER | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | 4 | - | - | 6.35mm | 0.250 6.35mm | 15.24mm | 13.26mm | - | ROHS3 Compliant | - | ||
![]() X555-5999-15-F Bel Fuse Inc | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 19 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() S560-6600-NE Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | Maurey Power Transmission | NH223058BX | Bel Fuse Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S557-5999-65 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bel Fuse Inc. | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161648 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 17,53x12,2x5,84mm | - | - | - | n/a | - | - | Yes | -40...+85°C | - | S558 | - | - | - | - | - | - | - | LAN 10/100Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162448 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 27,94x12,09x5,99mm | - | - | - | n/a | - | - | Yes | -40...+85°C | - | S558 | - | - | - | - | - | - | - | LAN 1000Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72351 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 20,32x7,24x5,84mm | - | - | - | - | - | - | Yes | - | - | G221 | - | - | - | - | - | - | - | LAN 10G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257543 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 20,32x7,24x5,84mm | - | - | - | n/a | - | - | Yes | - | - | S553 | - | - | - | - | - | - | - | LAN 10G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257554 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 26,54x7,62x7,37mm | - | - | - | n/a | - | - | Yes | -40...+85°C | - | S553 | - | - | - | - | - | - | - | T1/E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257550 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 12,32x7,24x5,72mm | - | - | - | n/a | - | - | Yes | -40...+85°C | - | S553 | - | - | - | - | - | - | - | T1/E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257561 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 13,26x15,24x6,35mm | - | - | - | n/a | - | - | Yes | 0...+70°C | - | S558 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257569 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 27,94x12,09x5,99mm | - | - | - | n/a | - | - | Yes | -40...+85°C | - | S558 | - | - | - | - | - | - | - | LAN 10/100Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257577 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 17,53x12,2x5,84mm | - | - | - | n/a | - | - | Yes | 0...+70°C | - | S558 | - | - | - | - | - | - | - | LAN 1000Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257578 Bel Fuse Inc | In Stock | - | - | - | - | SMD | - | - | - | - | - | 17,53x12,2x5,84mm | - | - | - | n/a | - | - | Yes | 0...+70°C | - | S558 | - | - | - | - | - | - | - | LAN 1000Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |