- Mounting Type
- Operating Temperature
- Series
- Transformer Type
- RoHS
- Type
- Dimensions
- Features
- Note
- MSL
- ECCN Code
- Width
Attribute column
Manufacturer
Bel Fuse Inc Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Dimensions | Ihs Manufacturer | MSL | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Operating Temperature | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Note | Transformer Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 257554 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 26,54x7,62x7,37mm | - | n/a | - | - | - | Yes | -40...+85°C | S553 | - | T1/E1 | - | - | n/a | - | - | - | - | - | ||
![]() 257550 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 12,32x7,24x5,72mm | - | n/a | - | - | - | Yes | -40...+85°C | S553 | - | T1/E1 | - | - | n/a | - | - | - | - | - | ||
![]() 257561 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 13,26x15,24x6,35mm | - | n/a | - | - | - | Yes | 0...+70°C | S558 | - | - | - | - | n/a | - | - | - | - | - | ||
![]() 257569 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 27,94x12,09x5,99mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 10/100Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 257577 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 17,53x12,2x5,84mm | - | n/a | - | - | - | Yes | 0...+70°C | S558 | - | LAN 1000Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 257578 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 17,53x12,2x5,84mm | - | n/a | - | - | - | Yes | 0...+70°C | S558 | - | LAN 1000Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 257546 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 12,7x7,24x5,72mm | - | n/a | - | - | - | Yes | 0...+70°C | S553 | - | LAN 10G | - | - | n/a | - | - | - | - | - | ||
![]() 257572 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 17,53x15,24x5,71mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 1000Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 257575 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 14,99x11,94x4,98mm | - | n/a | - | - | - | Yes | - | S558 | - | LAN 10/100Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 161648 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 17,53x12,2x5,84mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 10/100Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 162448 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 27,94x12,09x5,99mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 1000Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 72351 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 20,32x7,24x5,84mm | - | - | - | - | - | Yes | - | G221 | - | LAN 10G | - | - | n/a | - | - | - | - | - | ||
![]() 257582 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 12,32x7,24x5,72mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 10/100Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 253898 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 27,94x12,09x5,99mm | - | n/a | - | - | - | Yes | 0...+70°C | S558 | - | LAN 10/100Base-T | - | - | n/a | - | - | - | - | - | ||
![]() 257571 Bel Fuse Inc | In Stock | - | - | SMD | - | - | 17,53x12,2x5,84mm | - | n/a | - | - | - | Yes | -40...+85°C | S558 | - | LAN 1000Base-T | - | - | n/a | - | - | - | - | - | ||
![]() T2604S Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | Active | - | - | - | EAR99 | - | TURNS RATIO: 1:1.36; 1:2 | compliant | - | TELECOM TRANSFORMER | - | 5.59 mm | 28.7 mm | 12.57 mm | ||
![]() S553-6500-10 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | Active | - | - | - | EAR99 | - | TURNS RATIO: 1CT:2CT; 1CT:2CT, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | compliant | - | TELECOM TRANSFORMER | - | 8.64 mm | 17.2 mm | 12.1 mm | ||
![]() 0557-7700-32 Bel Fuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0560-6600-N9 Bel Fuse | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | BEL FUSE INC | - | 85 °C | -40 °C | Active | - | - | - | EAR99 | - | TURNS RATIO: 1:2 | compliant | - | TELECOM TRANSFORMER | - | 11.68 mm | 12.19 mm | 11.18 mm | ||
![]() T2320S Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | - | 85 °C | -40 °C | Active | - | - | - | EAR99 | - | TURNS RATIO: 2:2:1 | compliant | - | TELECOM TRANSFORMER | - | 12.32 mm | 13.46 mm | 13.11 mm |