- Mounting Type
- Operating Temperature
- Series
- Transformer Type
- RoHS
- Type
- Dimensions
- Features
- Note
- MSL
- ECCN Code
- Width
Attribute column
Manufacturer
Bel Fuse Inc Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Input Voltage-Nom | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S553-5999-86-F Bel Fuse Inc. | 3683 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 9.53mm | - | - | - | - | 110μH | - | Gull Wing | - | -1 dB | - | LAN 10 Base-T | 1:2 | -18 dB | - | - | - | - | - | - | 0.225 5.72mm | 12.7mm | 7.24mm | No | ROHS3 Compliant | Lead Free | ||
![]() S560-6600-EZ-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | Module | - | 10 | - | - | -40°C~85°C | - | 0.520Lx0.525W 13.21mmx13.34mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | TAPE & REEL | - | - | - | BABT, CSA, UL | 13.34mm x 13.21mm X 12.5mm | - | - | 1.85Ohm | Gull Wing | 1.6 dB | - | - | TELECOM TRANSFORMER | 1.8:1 | - | 1 | 2 | 2750 μH | - | 4.4Ohm | - | 0.492 12.50mm | 13.34mm | 13.21mm | - | ROHS3 Compliant | - | ||
![]() S560-6600-HW-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | Module | - | 8 | - | - | -40°C~85°C | - | 0.390Lx0.394W 9.91mmx10.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | TAPE & REEL | - | - | - | UL | 10mm x 9.91mm x 12.7mm | 250V | - | 1.5Ohm | - | - | - | - | TELECOM TRANSFORMER | 0.9:1 | - | 2 | 2 | 1000 μH | - | 1.6Ohm | - | 0.500 12.70mm | 10mm | 9.91mm | - | ROHS3 Compliant | - | ||
![]() S558-5999-W2-F Bel Fuse Inc. | 1213 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 16 | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | Tape & Reel (TR) | 0.485Lx0.285W 12.32mmx7.24mm | - | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | 350μH | 1.3Ohm | Gull Wing | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | 5.71mm | 0.225 5.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() S558-5999-T3-F Bel Fuse Inc. | 2000 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | 0°C~70°C | Tape & Reel (TR) | 0.522Lx0.600W 13.26mmx15.24mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | 19.05mm | - | - | - | - | 350μH | - | Gull Wing | - | -1 dB | - | LAN | 1:1 | -18 dB | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 13.26mm | - | ROHS3 Compliant | - | ||
![]() S558-5500-13-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 6 | - | - | 0°C~70°C | - | 0.300Lx0.285W 7.62mmx7.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | IEEE | - | - | - | - | Gull Wing | 0.5 dB | - | - | TELECOM TRANSFORMER | 1:1 | - | 1 | 1 | 400 μH | - | 0.5Ohm | - | 0.226 5.73mm | - | 7.24mm | - | ROHS3 Compliant | - | ||
![]() S553-6500-A7-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 40 | - | - | -40°C~85°C | Bulk | 1.100Lx0.476W 27.94mmx12.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | 27.94mm x 12.09mm x 5.74mm | - | 950μH | 600mOhm | Gull Wing | - | - | - | T1/E1 (Octal) | 1:2.42 | - | 8 | 8 | - | - | 1.3Ohm | - | 0.236 5.99mm | 27.94mm | 15.24mm | - | ROHS3 Compliant | - | ||
![]() S558-5999-K6-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 12 | - | - | - | Tape & Reel (TR) | 0.590Lx0.470W 14.99mmx11.94mm | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | 14.99mm x 11.94mm x 4.98mm | - | 400μH | - | Gull Wing | 3 dB | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 0.196 4.98mm | 14.99mm | 11.94mm | - | ROHS3 Compliant | - | ||
![]() S558-5999-AT-F Bel Fuse Inc. | 2291 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | - | 24 | - | - | -40°C~85°C | Cut Tape (CT) | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | 8504.31.20.00 | - | 1 | 15.24mm | - | - | L17.53XB12.19XH5.71 (mm) | - | 350μH | - | Gull Wing | - | -1 dB | - | LAN | 1:1 | -18 dB | - | - | - | - | - | 5.71mm | 0.230 5.84mm | 17.53mm | 12.19mm | - | ROHS3 Compliant | - | ||
![]() S553-6500-D1-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | -40°C~85°C | Bulk | 1.100Lx0.476W 27.94mmx12.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | 27.94mm x 12.09mm x 5.74mm | - | 1.0mH, 1.8mH | - | Gull Wing | - | - | - | T1/E1 (Octal) | 1:1 | - | 8 | 8 | - | - | 0.7Ohm | - | 0.236 5.99mm | 27.94mm | 12.09mm | - | ROHS3 Compliant | - | ||
![]() S558-5999B47 Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1.100Lx0.476W 27.94mmx12.09mm | e0 | no | Obsolete | 2 (1 Year) | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | LAN; 10/100 BASE-T | - | - | - | 4 | - | not_compliant | IEEE | L27.94XB12.19XH5.72 (mm) | - | - | - | - | 1 dB | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1:1 Receiver | - | - | - | 350 μH | 1CT:1CT; 1:1 | - | - | 0.236 5.99mm | 27.94mm | 12.19mm | - | Non-RoHS Compliant | - | ||
![]() S553-5999-D6-F Bel Fuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Surface Mount | Module | - | - | - | - | 0°C~70°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12.19mm | - | - | - | - | 85μH | 300mOhm | - | - | - | - | LAN | - | - | - | - | - | - | - | 5.38mm | 0.225 5.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() S558-5999-G8-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | Tape & Reel (TR) | 1.000Lx0.390W 25.40mmx9.91mm | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | 1 | - | - | - | L25.4XB9.91XH5.97 (mm) | - | 350μH | - | Gull Wing | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 0.235 5.97mm | 25.4mm | 9.91mm | No | RoHS Compliant | - | ||
![]() S558-5999-AZ-F Bel Fuse Inc. | 4664 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | 0°C~70°C | Tape & Reel (TR) | 0.880Lx0.540W 22.35mmx13.72mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | 1 | - | - | - | L22.35XB13.72XH1.73 (mm) | - | 350μH | - | Gull Wing | 1 dB | - | - | DATACOM TRANSFORMER | 1:1 | - | - | 4 | - | - | - | 1.73mm | 0.084 2.13mm | 22.35mm | 13.72mm | - | ROHS3 Compliant | - | ||
![]() S558-5999-U5-F Bel Fuse Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 1.000Lx0.390W 25.40mmx9.91mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | 350μH | - | Gull Wing | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | 5.97mm | 0.235 5.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() S558-5999-Z3-F Bel Fuse Inc. | 40 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Module | - | 40 | - | - | -40°C~85°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LAN; 10/100 BASE-T | WITH RJ-45 CONNECTOR | - | - | 4 | 15.24mm | - | - | L27.94XB12.19XH5.38 (mm) | - | 350μH | - | Gull Wing | - | -1 dB | 1500V | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | 0.212 5.38mm | 27.94mm | 12.19mm | No | ROHS3 Compliant | - | ||
![]() S560-6600-KM-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Module | - | 9 | - | - | -40°C~85°C | Tape & Reel (TR) | 0.540Lx0.585W 13.72mmx14.86mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | POWER | - | - | - | - | - | - | EN, UL | 14.86mm x 13.72mm x 12.7mm | - | 3mH | - | Gull Wing | - | - | - | SHDSL | 4.5:1 | - | 1 | 2 | - | - | 0.6Ohm | - | 0.500 12.70mm | 14.86mm | 13.72mm | - | ROHS3 Compliant | - | ||
![]() S560-6100-A1-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | Module | - | 4 | - | - | -40°C~85°C | - | 0.390Lx0.310W 9.91mmx7.87mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SIGNAL | - | - | TAPE & REEL | - | - | - | IEEE | 9.91mm x 7.87mm x 11.18mm | - | - | - | Gull Wing | - | - | - | - | 1:1 | - | 1 | 1 | 2600 μH | - | 17.5Ohm | - | 0.440 11.18mm | 9.91mm | 7.87mm | - | ROHS3 Compliant | - | ||
![]() S558-5999-G9-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | Cut Tape (CT) | 1.000Lx0.390W 25.40mmx9.91mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 70°C | 0°C | SIGNAL | - | - | - | - | 12.7mm | - | - | 25.4mm x 9.91mm x 5.97mm | - | 350μH | - | Gull Wing | - | -2 dB | - | LAN 10/100 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | 0.235 5.97mm | 25.4mm | 9.91mm | No | RoHS Compliant | - | ||
![]() S553-6500-43-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~85°C | Bulk | 1.100Lx0.480W 27.94mmx12.19mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | Gull Wing | - | - | - | T1/E1 (Octal) | 1:1.36 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - |