- Applications
- ECCN Code
- Ihs Manufacturer
- Isolation Voltage
- Mounting Feature
- Number of Functions
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Transformer Type
- Height
- Length
Attribute column
Manufacturer
Bel Fuse Inc Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Insertion Loss | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S558-5999-K8 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Active | No | No | EAR99 | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | 1CT:1CT | 5.73 mm | 12.7 mm | 7.24 mm | ||
![]() S553-5006-KF Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Obsolete | No | No | EAR99 | TOKEN RING | - | - | 2 | unknown | - | 1000 V | DATACOM TRANSFORMER | 125 µH | 1:1:2:2 | 5.72 mm | 12.7 mm | 7.24 mm | ||
![]() S553-2940-05 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | 100 µH | 1CT:1.414CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S553-2940-10 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 1 | compliant | - | 2000 V | DATACOM TRANSFORMER | - | 1CT:1.414CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S553-5999-77 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | - | 1CT:1CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S558-5999-83 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Active | - | - | EAR99 | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 2 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 μH | 1.23CT:1CT; 1CT:1CT | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() S553-2940-01 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Active | - | - | EAR99 | LAN; 10 BASE-T | COMMON MODE CHOKE AVAILABLE, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | 100 μH | 1CT:1.41CT; 1:1 | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() S553-1084-05 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | compliant | - | 2000 V | DATACOM TRANSFORMER | 200 μH | 2CT:1CT | 5.46 mm | 7.62 mm | 7.24 mm | ||
![]() S553-5006-JF Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Obsolete | - | - | EAR99 | TOKEN RING | - | - | 2 | compliant | - | 2000 V | DATACOM TRANSFORMER | 125 µH | 1:1:1:1 | 5.72 mm | 12.7 mm | 7.24 mm | ||
![]() S553-5841-16 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | 140 µH | 1CT:1.414CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S553-5841-17 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | 140 µH | 1CT:1.414CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S558-5999-A8 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | Active | No | No | EAR99 | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 2 | unknown | - | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() S553-5841-28 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | 140 µH | 1CT:1.414CT; 1:1 | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() S553-5999-49 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Obsolete | - | - | EAR99 | 100 BASE-T4; LAN | COMPATIBLE WITH SEEQ 80C240; CYPRESS CY7C971 | TAPE & REEL | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | - | 1:2CT | - | - | - | ||
![]() S558-5999-E5 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | BEL FUSE INC | 70 °C | - | Active | - | - | EAR99 | LAN; 10/100 BASE-T | - | - | 4 | compliant | 1 dB | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1:1 | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() S558-5999-32 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | BEL FUSE INC | 70 °C | - | Obsolete | - | - | EAR99 | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | compliant | 2 dB | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 2.49 mm | 20.19 mm | 14.48 mm | ||
![]() A553-5999-00 Bel Fuse | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | - | - | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | 150 µH | 1:1 | 5.84 mm | 20.32 mm | 7.24 mm | ||
![]() S553-5999-78 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | 10 BASE-T | COMMON MODE CHOKE AVAILABLE; DESIGNED FOR USE WITH NATIONAL SEMICONDUCTORS DP83959 | TAPE & REEL | 4 | compliant | - | 2000 V | DATACOM TRANSFORMER | - | - | 5.3848 mm | 27.94 mm | 12.192 mm | ||
![]() 0558-5999-14 Bel Fuse | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | BEL FUSE INC | - | - | Active | - | - | EAR99 | ATM; 100 BASE-TX; LAN | COMMON MODE CHOKES AVAILABLE | - | 1 | compliant | - | 2000 V | DATACOM TRANSFORMER | 350 µH | - | - | - | - | ||
![]() S556-9003-54 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | CHIP | Active | No | No | EAR99 | 10 BASE-T | - | TAPE & REEL | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | 1:1; 1:1 | 2.24 mm | 20.07 mm | 14.22 mm |