- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Bellnix Co DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY05-12S12L Bellnix Co., Ltd. | 55 |
| - | 16 Weeks | - | Through Hole | 24-DIP Module, 6 Leads | NO | Commercial grade | -25°C~71°C With Derating | BY-L (1.5W) | 1.28Lx0.80W x 0.41 H 32.6mmx20.4mmx10.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 1.4W | SEATED HGT-NOM | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-MDMA-P6 | 1 | 60% | 500V | 6V | 12V | 4.75V | 5V | NO | 120mA | 2W | - | - | - | - | 10.3mm | - | 32.6mm | 20.42mm | RoHS Compliant | Lead Free | ||
![]() OHV12-1.0K1500P Bellnix Co., Ltd. | 2067 | - | - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | - | -10°C~50°C | OHV (1.5W) | 1.73Lx0.63W x 1.18 H 44.0mmx16.0mmx30.0mm | - | Active | 1 (Unlimited) | 7 | - | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 1.5W | SUPPORTS 24V INPUT WITH AN EXTERNAL DC-DC CONVERTER | SINGLE | - | - | 1 | - | - | R-XSMA-T7 | 1 | - | - | 13V | - | 11V | - | YES | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHV12-180S15P Bellnix Co., Ltd. | 2397 | - | - | 16 Weeks | - | Through Hole | 6-SIP Module | - | - | -10°C~60°C With Derating | MHV | 3.15Lx0.47W x 0.78 H 80.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | - | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 2.7W | - | - | - | - | - | - | - | - | 1 | - | - | 13.2V | 10.8V | - | - | - | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTA48-12S12D Bellnix Co., Ltd. | 66 |
| - | 12 Weeks | DIP | Through Hole | Module | - | Industrial grade | -40°C~85°C With Derating | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | - | 245 | 1 | - | 40 | - | 1 | 80% | 500V | 76V | 1.215kV | 36V | 48V | YES | 125mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BSA03-1.8S6R0-D Bellnix Co., Ltd. | 32 |
| - | 16 Weeks | - | Through Hole | 18-DIP Module | NO | - | -30°C~85°C With Derating | BSA | 1.50Lx0.85W x 0.24 H 38.0mmx21.5mmx6.0mm | - | Active | 1 (Unlimited) | 18 | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | 86% | - | 5.5V | 1.8V | 3V | 3.3V | YES | - | - | - | - | - | Adjustable Output | - | 6mm | 38mm | - | RoHS Compliant | Lead Free | ||
![]() BTD48-05S200S Bellnix Co., Ltd. | 34 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 10W | LG-MAX | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 1 | 86% | 500V | 76V | 5V | 36V | 48V | YES | 2A | 10W | - | - | - | Adjustable Output, Remote On/Off | 23.1mm | - | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTC48-05S120D Bellnix Co., Ltd. | 15 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 5W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 81% | 500V | 76V | 5V | 36V | 48V | YES | 1A | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BSI-3.3S2R0FMA Bellnix Co., Ltd. | 32 |
| - | 12 Weeks | - | Through Hole | 7-DIP Module | NO | - | -10°C~70°C With Derating | BSI-mini (10W) | 0.85Lx0.80W x 0.33 H 21.5mmx20.2mmx8.5mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 6.6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T7 | 1 | 92% | - | 13.6V | 3.3V | 4.75V | 5V | YES | 2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 8.5mm | - | - | 20.2mm | RoHS Compliant | Lead Free | ||
![]() BTC24-12S50S Bellnix Co., Ltd. | 50 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 87% | 500V | 36V | 1.215kV | 18V | 24V | YES | 500mA | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BSV-1.8S4R0NA Bellnix Co., Ltd. | 118 |
| - | 16 Weeks | - | Surface Mount | 8-SMD Module | NO | - | -40°C~85°C With Derating | BSV-nano | 0.43Lx0.43W x 0.13 H 11.0mmx11.0mmx3.2mm | e4 | Active | 3 (168 Hours) | 8 | - | Non-Isolated PoL Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-XDMA-N8 | 1 | 87% | - | 5.5V | 1.8V | 3V | 5V | YES | 4A | - | - | - | 7.2W | Adjustable Output, Remote On/Off, Remote Sense | 3.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTB48-05S60D Bellnix Co., Ltd. | 42 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 3W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 79% | 500V | 76V | 5V | 36V | 48V | YES | 600mA | 3W | - | - | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTD24-03S250S Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 8.25W | LG-MAX | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 1 | 84% | 500V | 36V | 3.3V | 18V | 24V | YES | 2.5A | 10W | - | - | 8.25W | Adjustable Output, Remote On/Off | 23.1mm | - | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTC24-05S120D Bellnix Co., Ltd. | 63 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 5W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 81% | 500V | 36V | 5V | 18V | 24V | YES | 1A | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTC12-05S120D Bellnix Co., Ltd. | 10 | - | - | 12 Weeks | DIP | Through Hole | Module | - | Industrial grade | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 5W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 82 % | 500V | 18V | 5V | 9V | 12V | YES | 1A | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTC12-03S120S Bellnix Co., Ltd. | 39 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | Industrial grade | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 78% | 500V | 18V | 3.3V | 9V | 12V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTB24-05S60S Bellnix Co., Ltd. | 43 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 78% | 500V | 36V | 5V | 18V | 24V | YES | 600mA | 3W | - | - | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTD24-12W45D Bellnix Co., Ltd. | 144 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 11W | - | UNSPECIFIED | - | - | 1 | - | - | R-MXMA-T11 | 2 | 86% | 500V | 36V | 1.215kV | 18V | 24V | YES | - | 10W | - | -12V | - | Adjustable Output, Remote On/Off | 23.1mm | - | 35.56mm | - | RoHS Compliant | Lead Free | ||
![]() BTB12-03S80S Bellnix Co., Ltd. | 40 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | Industrial grade | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 2.6W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | 800mA | 3W | - | - | 2.64W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | - | ||
![]() BSI24-3.3/5S3R0 Bellnix Co., Ltd. | 14 |
| - | 12 Weeks | SIP | Through Hole | 18-SIP Module, 10 Leads | - | - | -10°C~70°C With Derating | BSI-24 | 1.97Lx0.53W x 0.82 H 50.0mmx13.5mmx20.8mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | 1 | 87% | - | 27V | 5.1V | 8V | 24V | YES | 3A | 15W | - | - | 9.9W | Adjustable Output, Remote On/Off | 10.7mm | - | 50mm | - | RoHS Compliant | Lead Free | ||
![]() BTB24-03S80S Bellnix Co., Ltd. | 71 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 2.6W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 73% | 500V | 36V | 3.3V | 18V | 24V | YES | 800mA | 3W | - | - | 2.64W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free |