- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Bellnix Co DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTD12-12W45S Bellnix Co., Ltd. | 114 | - | - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | Industrial grade | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 11W | - | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 2 | 86% | 500V | 18V | 1.215kV | 9V | 12V | YES | - | 10W | - | -12V | - | Adjustable Output, Remote On/Off | 23.1mm | - | 36.4mm | - | RoHS Compliant | Lead Free | ||
![]() BTB24-12S25S Bellnix Co., Ltd. | 42 | - | - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 82% | 500V | 36V | 1.215kV | 18V | 24V | YES | 250mA | 3W | - | - | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BR05-1225LB Bellnix Co., Ltd. | 12 | - | - | 16 Weeks | - | Through Hole | 5-DIP Module | NO | Commercial grade | -20°C~70°C With Derating | - | BR-LB (5W) | 2.02Lx2.02W x 0.39 H 51.3mmx51.3mmx9.8mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P5 | 2 | 64% | 500V | 6V | 12V | 4.75V | 5V | NO | -125mA | 5W | - | -12V | - | - | 9.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHV12-300S10N Bellnix Co., Ltd. | 2279 |
| - | 16 Weeks | - | Through Hole | 6-SIP Module | - | - | -10°C~60°C With Derating | - | MHV | 3.15Lx0.47W x 0.78 H 80.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | - | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 1 | - | - | 13.2V | 10.8V | - | - | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTA12-03S40D Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.3W | LG-MAX | DUAL | - | 245 | 1 | - | 40 | - | 1 | 73% | 500V | 18V | 3.3V | 9V | 12V | YES | 400mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTA05-03S40D Bellnix Co., Ltd. | 8 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.3W | LG-MAX | DUAL | - | 245 | 1 | - | 40 | - | 1 | 71% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 400mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTA05-12W06S Bellnix Co., Ltd. | 176 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2004 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.4W | - | DUAL | GULL WING | 245 | 1 | - | 40 | R-MDMA-G7 | 2 | 79% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 60mA | 1.5W | - | -12V | 1.44W | Adjustable Output, Remote On/Off | 17.1mm | - | 17.3mm | 16.6mm | RoHS Compliant | Lead Free | ||
![]() BTA48-05S30S Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | Industrial grade | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | GULL WING | 245 | 1 | - | 40 | R-MDMA-G7 | 1 | 75% | 500V | 76V | 5V | 36V | 48V | YES | 300mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHV12-2.0K1000P Bellnix Co., Ltd. | 2157 | - | - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | Commercial grade | -10°C~60°C With Derating | - | MHV | 4.33Lx0.47W x 0.78 H 110.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | 7 | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MSMA-P7 | 1 | - | - | 16.5V | 10.8V | - | 12V | NO | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | 26mm | - | - | RoHS Compliant | Lead Free | ||
![]() BSV-3.3S9R5D Bellnix Co., Ltd. | 33 |
| - | 16 Weeks | - | Through Hole | 24-DIP Module | NO | - | -40°C~85°C With Derating | - | BSV | 1.30Lx0.85W x 0.31 H 33.0mmx21.5mmx8.0mm | - | Active | 3 (168 Hours) | 18 | - | Non-Isolated PoL Module | - | ITE (Commercial) | 31W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | 92% | - | 5.5V | 3.3V | 3V | 5V | YES | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | 8mm | 33mm | - | RoHS Compliant | - | ||
![]() BTA12-05S30S Bellnix Co., Ltd. | 181 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2001 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | GULL WING | 245 | 1 | - | 40 | R-MDMA-G7 | 1 | 78% | 500V | 18V | 5V | 9V | 12V | YES | 300mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTD48-12S100S Bellnix Co., Ltd. | 60 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 12W | - | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 1 | 88% | 500V | 76V | 12V | 36V | 48V | YES | - | - | - | - | - | Adjustable Output, Remote On/Off | - | 8.8mm | 36.4mm | 22.6mm | RoHS Compliant | - | ||
![]() BUP-3.3S0R9 Bellnix Co., Ltd. | 29 |
| - | 12 Weeks | - | Through Hole | 5-SIP Module | NO | - | -20°C~70°C With Derating | - | BUP (3W) | 0.80Lx0.27W x 0.94 H 20.2mmx6.8mmx24.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 3W | WD-MAX | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T5 | 1 | 82% | - | 4.2V | 3.3V | 1.3V | - | YES | 900mA | 3W | - | - | 2.97W | Adjustable Output, Remote On/Off | 8.2mm | - | 20.2mm | 6.8mm | RoHS Compliant | - | ||
![]() BTD48-12W45S Bellnix Co., Ltd. | 34 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 11W | - | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 2 | 86% | 500V | 76V | 1.215kV | 36V | 48V | YES | - | 10W | - | -12V | - | Adjustable Output, Remote On/Off | 23.1mm | - | 36.4mm | - | RoHS Compliant | Lead Free | ||
![]() BTC48-03S120D Bellnix Co., Ltd. | 40 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 77% | 500V | 76V | 3.3V | 36V | 48V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTB05-12W12D Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | - | OUTPUT VOLTAGE ALSO AVAILABLE IN +15 V AND -15 V, LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T11 | 2 | 80% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 125mA | 3W | - | -12V | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | - | 16.6mm | RoHS Compliant | Lead Free | ||
![]() BTC24-03S120D Bellnix Co., Ltd. | 71 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 77% | 500V | 36V | 3.3V | 18V | 24V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() MHV12-2.0K1000N Bellnix Co., Ltd. | 2287 |
| - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | Commercial grade | -10°C~60°C With Derating | - | MHV | 4.33Lx0.47W x 0.78 H 110.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | 7 | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MSMA-P7 | 1 | - | - | 16.5V | 10.8V | - | 12V | NO | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | 26mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTC48-05S120S Bellnix Co., Ltd. | 40 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 5W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 81% | 500V | 76V | 5V | 36V | 48V | YES | 1A | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTB05-03S80D Bellnix Co., Ltd. | 26 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | - | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 2.6W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 73% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 800mA | 3W | - | - | 2.64W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free |