- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Bellnix Co DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTD12-03S250D Bellnix Co., Ltd. | 35 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 8.25W | - | UNSPECIFIED | - | - | 1 | - | - | 1 | 84% | 500V | 18V | 3.3V | 9V | 12V | YES | 2.5A | 10W | - | - | 8.25W | Adjustable Output, Remote On/Off | 23.1mm | 35.56mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() MHV12-470S06N Bellnix Co., Ltd. | 2736 |
| - | 16 Weeks | - | Through Hole | 7-SIP Module | - | - | -10°C~60°C With Derating | - | MHV | 4.33Lx0.47W x 0.78 H 110.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | - | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 2.6W | - | - | - | - | - | - | - | 1 | - | - | 13.2V | 10.8V | - | - | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTA48-03S40D Bellnix Co., Ltd. | 58 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.3W | LG-MAX | DUAL | - | 245 | 1 | 40 | - | 1 | 70% | 500V | 76V | 3.3V | 36V | 48V | YES | 400mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTD12-03S250S Bellnix Co., Ltd. | 17 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 8.25W | LG-MAX | DUAL | GULL WING | - | 1 | - | R-MDMA-G7 | 1 | 84% | 500V | 18V | 3.3V | 9V | 12V | YES | 2.5A | 10W | - | - | 8.25W | Adjustable Output, Remote On/Off | 23.1mm | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTA05-03S40S Bellnix Co., Ltd. | 8 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2008 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.3W | LG-MAX | DUAL | GULL WING | 245 | 1 | 40 | R-MDMA-G7 | 1 | 71% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 400mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTA48-12S12S Bellnix Co., Ltd. | 67 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | GULL WING | 245 | 1 | 40 | R-MDMA-G7 | 1 | 80% | 500V | 76V | 1.215kV | 36V | 48V | YES | 125mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() OHV12-1.5K1000N Bellnix Co., Ltd. | 2691 |
| - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | Commercial grade | -10°C~50°C | - | OHV (1.5W) | 1.73Lx0.63W x 1.18 H 44.0mmx16.0mmx30.0mm | - | Active | 1 (Unlimited) | 7 | - | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 1.5W | SUPPORTS 24V INPUT WITH AN EXTERNAL DC-DC CONVERTER | SINGLE | - | - | 1 | - | R-XSMA-T7 | 1 | - | - | 13V | - | 11V | - | YES | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTC05-03S120S Bellnix Co., Ltd. | 31 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MDMA-G7 | 1 | 76% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTD05-03S250S Bellnix Co., Ltd. | 31 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 8.25W | LG-MAX | DUAL | GULL WING | - | 1 | - | R-MDMA-G7 | 1 | 84% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 2.5A | 10W | - | - | 8.25W | Adjustable Output, Remote On/Off | 23.1mm | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTC12-03S120D Bellnix Co., Ltd. | 63 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | 78% | 500V | 18V | 3.3V | 9V | 12V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTB12-03S80D Bellnix Co., Ltd. | 200 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | - | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 2.6W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | 800mA | 3W | - | - | 2.64W | Adjustable Output, Remote On/Off | 17.1mm | 23.7mm | - | RoHS Compliant | - | ||
![]() BUP-3.3S0R9D Bellnix Co., Ltd. | 36 |
| - | 12 Weeks | - | Through Hole | 7-DIP Module | NO | - | -20°C~70°C With Derating | - | BUP (3W) | 0.85Lx0.80W x 0.32 H 21.5mmx20.2mmx8.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-T7 | 1 | 82% | - | 4.2V | 3.3V | 1.3V | - | YES | 900mA | 3W | - | - | 2.97W | Adjustable Output, Remote On/Off | 6.8mm | - | 20.2mm | RoHS Compliant | Lead Free | ||
![]() BTA05-12S12D Bellnix Co., Ltd. | 11 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | - | 245 | 1 | 40 | - | 1 | 80% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 125mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTA24-12W06D Bellnix Co., Ltd. | 55 |
| - | 12 Weeks | - | Through Hole | Module | NO | Industrial grade | -40°C~85°C With Derating | 2005 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.4W | - | DUAL | - | 245 | 1 | 40 | R-MDMA-T11 | 2 | 79% | 500V | 36V | 1.215kV | 18V | 24V | YES | 60mA | 1.5W | - | -12V | 1.44W | Adjustable Output, Remote On/Off | 17.1mm | 17.3mm | - | RoHS Compliant | Lead Free | ||
![]() BTA05-12W06D Bellnix Co., Ltd. | 41 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | - | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.4W | - | DUAL | - | 245 | 1 | 40 | R-MDMA-T11 | 2 | 79% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 60mA | 1.5W | - | -12V | 1.44W | Adjustable Output, Remote On/Off | 17.1mm | 17.3mm | - | RoHS Compliant | Lead Free | ||
![]() BTD24-05S200S Bellnix Co., Ltd. | 34 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 10W | LG-MAX | DUAL | GULL WING | - | 1 | - | R-MDMA-G7 | 1 | 86% | 500V | 36V | 5V | 18V | 24V | YES | 2A | 10W | - | - | - | Adjustable Output, Remote On/Off | 23.1mm | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTC05-12W25S Bellnix Co., Ltd. | 115 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MDMA-G7 | 2 | 82% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 250mA | 6W | - | -12V | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTA24-05S30S Bellnix Co., Ltd. | 151 |
| - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2005 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | GULL WING | 245 | 1 | 40 | R-MDMA-G7 | 1 | 77% | 500V | 36V | 5V | 18V | 24V | YES | 300mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTA05-05S30S Bellnix Co., Ltd. | 43 | - | - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2012 | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.5mm | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | GULL WING | 245 | 1 | 40 | R-MDMA-G7 | 1 | 77% | 500V | 9V | 5V | 4.5V | 5V | YES | 300mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() BTC24-03S120S Bellnix Co., Ltd. | 74 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | - | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | GULL WING | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MDMA-G7 | 1 | 77% | 500V | 36V | 3.3V | 18V | 24V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | 23.7mm | - | RoHS Compliant | Lead Free |