- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Bellnix Co DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTC24-12W25D Bellnix Co., Ltd. | 137 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T11 | 2 | 86% | 500V | 36V | 1.215kV | 18V | 24V | YES | 250mA | 6W | - | -12V | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BYH05-200S01 Bellnix Co., Ltd. | 100 |
| - | 16 Weeks | - | Through Hole | 24-DIP Module, 5 Leads | - | - | -10°C~60°C With Derating | BYH | 1.28Lx0.80W x 0.41 H 32.6mmx20.4mmx10.3mm | - | Active | 1 (Unlimited) | - | EAR99 | High Voltage - Isolated Module | - | ITE (Commercial) | 200mW | - | - | - | - | - | - | - | - | 1 | - | 250V | 5.25V | - | 4.75V | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | RoHS Compliant | - | ||
![]() BTD48-12W45D Bellnix Co., Ltd. | 34 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 11W | - | UNSPECIFIED | - | - | 1 | - | - | R-MXMA-T11 | 2 | 86% | 500V | 76V | 1.215kV | 36V | 48V | YES | - | 10W | - | -12V | - | Adjustable Output, Remote On/Off | 23.1mm | - | 35.56mm | - | RoHS Compliant | Lead Free | ||
![]() BTC12-12S50S Bellnix Co., Ltd. | 42 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 85% | 500V | 18V | 1.215kV | 9V | 12V | YES | 500mA | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTB05-12S25S Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | Industrial grade | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 82% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 250mA | 3W | - | - | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTC05-12W25D Bellnix Co., Ltd. | 51 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T11 | 2 | 82% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 250mA | 6W | - | -12V | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTC48-12W25D Bellnix Co., Ltd. | 71 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T11 | 2 | 86% | 500V | 76V | 1.215kV | 36V | 48V | YES | 250mA | 6W | - | -12V | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTC05-03S120D Bellnix Co., Ltd. | 32 |
| - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 4W | LG-MAX | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 76% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 1.2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BTA24-05S30D Bellnix Co., Ltd. | 463 |
| - | 12 Weeks | - | Through Hole | Module | NO | - | -40°C~85°C With Derating | BTA (1.5W) | 0.66Lx0.65W x 0.33 H 16.8mmx16.6mmx8.4mm | e3 | Active | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN | ITE (Commercial) | 1.5W | LG-MAX | DUAL | - | 245 | 1 | - | 40 | - | 1 | 77% | 500V | 36V | 5V | 18V | 24V | YES | 300mA | 1.5W | - | - | - | Adjustable Output, Remote On/Off | 17.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OHV12-1.5K1000P Bellnix Co., Ltd. | 2930 | - | - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | Commercial grade | -10°C~50°C | OHV (1.5W) | 1.73Lx0.63W x 1.18 H 44.0mmx16.0mmx30.0mm | - | Active | 1 (Unlimited) | 7 | - | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 1.5W | SUPPORTS 24V INPUT WITH AN EXTERNAL DC-DC CONVERTER | SINGLE | - | - | 1 | - | - | R-XSMA-T7 | 1 | - | - | 13V | - | 11V | - | YES | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHV12-1.5K1300P Bellnix Co., Ltd. | 2644 |
| - | 16 Weeks | - | Through Hole | 7-SIP Module | NO | Commercial grade | -10°C~60°C With Derating | MHV | 4.33Lx0.47W x 0.78 H 110.0mmx12.0mmx19.8mm | - | Active | 1 (Unlimited) | 7 | EAR99 | High Voltage - Non-Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MSMA-P7 | 1 | - | - | 16.5V | 10.8V | - | 12V | NO | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | 26mm | - | - | RoHS Compliant | Lead Free | ||
![]() BSI-5.0S2R0MA Bellnix Co., Ltd. | 39 |
| - | 12 Weeks | - | Through Hole | 5-SIP Module | NO | - | -10°C~70°C With Derating | BSI-mini (10W) | 0.80Lx0.33W x 0.94 H 20.2mmx8.3mmx24.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 10W | WD-MAX | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T5 | 1 | 93% | - | 16.5V | 5V | 6V | 12V | YES | 2A | 6W | - | - | - | Adjustable Output, Remote On/Off | 8.5mm | - | 20.2mm | 8.3mm | RoHS Compliant | Lead Free | ||
![]() BTB48-12S25S Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | - | Surface Mount | 10-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTB (3W) | 0.91Lx0.65W x 0.33 H 23.2mmx16.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-G7 | 1 | 81% | 500V | 76V | 1.215kV | 36V | 48V | YES | 250mA | 3W | - | - | 3W | Adjustable Output, Remote On/Off | 17.1mm | - | 23.7mm | - | RoHS Compliant | Lead Free | ||
![]() BLA05-12S12 Bellnix Co., Ltd. | 23 |
| - | 16 Weeks | - | Surface Mount | 7-SMD Module | NO | Industrial grade | -40°C~85°C With Derating | BLA05 (1.5W) | 0.80Lx0.55W x 0.38 H 20.3mmx14.0mmx9.7mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 1.5W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-N7 | 1 | 82% | 500V | 9V | 12V | 3V | 5V | YES | - | - | - | - | - | Adjustable Output, Remote On/Off | - | 9.7mm | 20.3mm | - | RoHS Compliant | Lead Free | ||
![]() BY05-15W05L Bellnix Co., Ltd. | 20 | - | - | 16 Weeks | - | Through Hole | 24-DIP Module, 6 Leads | NO | - | -25°C~71°C With Derating | BY-L (1.5W) | 1.28Lx0.80W x 0.41 H 32.6mmx20.4mmx10.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 16W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P6 | 2 | 60% | 500V | 6V | 15V | 4.75V | 5V | NO | - | 2W | - | -15V | 1.5W | - | 10.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BSV-3.3S4R0M Bellnix Co., Ltd. | 12 |
| - | 16 Weeks | - | Surface Mount | 8-SMD Module | NO | - | -40°C~85°C With Derating | BSV-M | 0.94Lx0.59W x 0.16 H 24.0mmx15.0mmx4.0mm | - | Active | 3 (168 Hours) | 8 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 13W | - | UNSPECIFIED | UNSPECIFIED | 250 | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | 93% | - | 5.5V | - | 3V | 5V | YES | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | 4mm | 24mm | - | RoHS Compliant | - | ||
![]() BSV-3.3S16R0H Bellnix Co., Ltd. | 46 |
| - | 16 Weeks | - | Surface Mount | 9-SMD Module | NO | - | -40°C~85°C With Derating | BSV-H | 1.06Lx0.65W x 0.16 H 27.0mmx16.5mmx4.0mm | - | Active | 3 (168 Hours) | 9 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 53W | - | UNSPECIFIED | UNSPECIFIED | 250 | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | 92% | - | 5.5V | - | 3V | 5V | YES | - | - | Enable, Active High | - | 52.8W | Adjustable Output, Remote On/Off, Remote Sense | - | 4mm | 27mm | - | RoHS Compliant | - | ||
![]() BSI-3.3S3R0FA Bellnix Co., Ltd. | 21 |
| - | 12 Weeks | - | Through Hole | 36-DIP Module, 12 Leads | NO | - | -10°C~70°C With Derating | BSI | 2.01Lx0.85W x 0.37 H 51.0mmx21.5mmx9.3mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | LG-MAX; WD-MAX | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | 91% | - | 13.6V | 3.3V | 4.75V | 5V | YES | 3A | 10W | - | - | 9.9W | Adjustable Output, Remote On/Off | 11.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTD05-12S80S Bellnix Co., Ltd. | 20 |
| - | 12 Weeks | - | Surface Mount | 8-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | BTD (10W) | 1.41Lx0.89W x 0.33 H 35.9mmx22.6mmx8.5mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 9.6W | - | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G7 | 1 | 84% | 500V | 9V | 1.215kV | 4.5V | 5V | YES | 800mA | 10W | - | - | - | Adjustable Output, Remote On/Off | 23.1mm | - | 36.4mm | 22.6mm | RoHS Compliant | Lead Free | ||
![]() BTC24-12S50D Bellnix Co., Ltd. | In Stock | - | - | 12 Weeks | DIP | Through Hole | Module | - | - | -40°C~85°C With Derating | BTC (6W) | 0.91Lx0.83W x 0.33 H 23.2mmx21.1mmx8.4mm | - | Active | 1 (Unlimited) | 11 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | 87% | 500V | 36V | 1.215kV | 18V | 24V | YES | 500mA | 6W | - | - | 6W | Adjustable Output, Remote On/Off | 21.6mm | - | 23.7mm | - | RoHS Compliant | Lead Free |